☰
TLE2027CDR
TLE2027CDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2027CDR Datasheet
History Price: $1.88850
In Stock: 19595
TLE2027CDR Specification
Specification
Part No
TLE2027CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2.8V/μs
Gain Bandwidth Product
13 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
20 μV
Current - Supply
3.8mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
38 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2027CDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2027CDR Description

The TLE2027CDR is a high-precision, low-noise operational amplifier from Texas Instruments. It is designed to offer high accuracy, low offset voltage, and excellent linearity, making it ideal for a wide range of precision applications in industrial, automotive, medical, and instrumentation systems. With its low input offset voltage, low noise, and rail-to-rail input/output, the TLE2027CDR provides superior performance in signal conditioning, sensor interfaces, and other critical applications requiring precise amplification.

## Key Features

* Low Offset Voltage: The TLE2027CDR boasts an ultra-low input offset voltage of 25 µV (typical), making it an excellent choice for precision signal processing applications where small voltage differences must be detected accurately.
* Low Input Bias Current: The device features a very low input bias current of 1 nA (typical), making it suitable for use with high-impedance sources and minimizing errors due to input current.
* Low Noise: The amplifier exhibits low voltage noise density of 0.9 nV/√Hz at 1 kHz, which is critical for applications where signal integrity is essential, such as instrumentation and medical equipment.
* Rail-to-Rail Input and Output: The TLE2027CDR supports rail-to-rail input and output, meaning it can operate with input and output voltages very close to the supply rails. This makes it ideal for low-voltage systems and applications that need to maximize their dynamic range.
* High Slew Rate: The device offers a typical slew rate of 0.5 V/µs, which allows it to handle fast-changing signals and makes it suitable for higher-speed applications.
* Low Quiescent Current: With a quiescent current of only 1.6 mA (typical), the TLE2027CDR is well-suited for low-power applications, such as battery-operated devices.
* Wide Supply Voltage Range: The device operates with a supply voltage range from 3V to 36V, providing flexibility for use in various systems requiring different voltage configurations.
* Single, Dual, and Quad Versions: The TLE2027CDR is available in single, dual, and quad amplifier configurations, offering flexibility in different designs depending on the number of amplifiers required.

## Electrical Characteristics

* Supply Voltage Range: 3V to 36V (or ±1.5V to ±18V for dual-supply operation)
* Input Offset Voltage: 25 µV (typical), 100 µV (max)
* Input Bias Current: 1 nA (typical), 5 nA (max)
* Input Offset Current: 0.3 nA (typical), 1 nA (max)
* Slew Rate: 0.5 V/µs (typical)
* Voltage Noise Density: 0.9 nV/√Hz (at 1 kHz)
* Power Supply Rejection Ratio (PSRR): 120 dB (typical)
* Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
* Output Voltage Swing: 0V to V+ - 0.5V (at 100 kΩ load), ensuring rail-to-rail output
* Quiescent Current: 1.6 mA (typical)
* Open-Loop Gain: 100,000 (typical)

## Protection Features

* Overload Protection: The TLE2027CDR has built-in overload protection, allowing it to handle short-circuit and overload conditions without suffering damage.
* Thermal Shutdown: The operational amplifier is designed with thermal protection that prevents overheating by shutting down the device if the junction temperature exceeds safe limits.
* Electrostatic Discharge (ESD) Protection: The device includes internal ESD protection circuitry, enhancing the robustness of the amplifier in harsh environments.

## Package and Pinout

* Package Type: The TLE2027CDR is available in an SOIC-8 package, which is compact and suitable for surface-mount applications.
* Pins: The eight pins of the SOIC-8 package include V+, V-, output, inverting input, non-inverting input, and offset pins, with the design optimized for ease of integration.

## Thermal and Mechanical Characteristics

* Operating Temperature Range: The TLE2027CDR operates in a temperature range from -40°C to +125°C, making it suitable for automotive, industrial, and other temperature-sensitive applications.
* Thermal Resistance: The junction-to-ambient thermal resistance is typically 140°C/W in a typical PCB configuration, ensuring efficient heat dissipation during operation.
* Storage Temperature Range: -65°C to +150°C

## Application Areas

* Instrumentation: The TLE2027CDR is ideal for use in precision instrumentation, where low offset voltage, low noise, and high accuracy are paramount for accurate measurements and signal processing.
* Sensor Signal Conditioning: It is widely used in sensor signal conditioning, especially in applications like thermocouples, strain gauges, and photodiodes, where small signal variations must be accurately amplified.
* Medical Devices: The precision, low noise, and low power consumption make it a strong candidate for use in medical devices, including ECG, EEG, and other diagnostic systems where signal integrity is critical.
* Automotive Electronics: Due to its wide temperature range and robust design, the TLE2027CDR is used in automotive applications, including control systems, sensors, and communication devices.
* Audio Systems: The amplifier's low noise and high linearity make it a good fit for audio systems where signal clarity and fidelity are critical, including audio preamps and signal conditioning circuits.
* Precision Control Systems: In systems requiring accurate feedback and error correction, such as industrial controllers and robotics, the TLE2027CDR provides high-performance amplification.

## Functional Benefits

* High Precision: The TLE2027CDR provides excellent precision with its low offset voltage and low noise characteristics, which is ideal for applications that require the highest level of signal accuracy.
* Low Power: With a quiescent current of only 1.6 mA, the TLE2027CDR is ideal for low-power applications, making it well-suited for battery-powered devices.
* Compact Size: The small SOIC-8 package allows the device to fit into space-constrained designs, without sacrificing performance.
* Wide Voltage Range: The broad supply voltage range (3V to 36V) offers flexibility in different system designs, accommodating both low-voltage and higher-voltage configurations.
* Ease of Integration: With its rail-to-rail input/output and low offset voltage, the TLE2027CDR is easy to integrate into various circuit designs, reducing the need for external components and simplifying the overall design process.

## Specifications Summary

* Supply Voltage Range: 3V to 36V (or ±1.5V to ±18V for dual-supply operation)
* Offset Voltage: 25 µV (typical), 100 µV (max)
* Input Bias Current: 1 nA (typical), 5 nA (max)
* Slew Rate: 0.5 V/µs (typical)
* Noise Density: 0.9 nV/√Hz (at 1 kHz)
* Quiescent Current: 1.6 mA (typical)
* Open-Loop Gain: 100,000 (typical)
* Operating Temperature: -40°C to +125°C
* Package: SOIC-8
* Power Supply Rejection Ratio (PSRR): 120 dB (typical)
* Common-Mode Rejection Ratio (CMRR): 120 dB (typical)

The TLE2027CDR is a high-precision, low-noise operational amplifier offering excellent performance in a wide variety of applications where accuracy, stability, and reliability are critical. With its low offset voltage, low noise characteristics, and robust protection features, it is an excellent choice for industrial, automotive, medical, and consumer applications requiring high performance and low power consumption.
TLE2027CDR Compare Parts
  • TLE2027CDR vs TLE2662IDWR
  • TLE2027CDR vs TLE2662IDW
  • TLE2027CDR vs TLE26621DWR
  • TLE2027CDR vs TLE2301INEE4
  • TLE2027CDR vs TLE2301INE
  • TLE2027CDR vs TLE2237CDW
  • TLE2027CDR vs TLE2161MP
  • TLE2027CDR vs TLE2161MLB
  • TLE2027CDR vs TLE2161MJGB
  • TLE2027CDR vs TLE2161IP
  • TLE2027CDR vs TLE2161IDRG4
  • TLE2027CDR vs TLE2161IDR
  • TLE2027CDR vs TLE2161IDG4
  • TLE2027CDR vs TLE2161ID
  • TLE2027CDR vs TLE2161CDG4
  • TLE2027CDR vs TLE2161CD
  • TLE2027CDR vs TLE2161BMJG
  • TLE2027CDR vs TLE2161AIP
  • TLE2027CDR vs TLE2161AIDR
  • TLE2027CDR vs TLE2161AIDG4
  • TLE2027CDR vs TLE2161AID
  • TLE2027CDR vs TLE2161ACP
  • TLE2027CDR vs TLE2161ACD
  • TLE2027CDR vs TLE2144MJB
  • TLE2027CDR vs TLE2144MDWREP
  • TLE2027CDR vs TLE2144MDWG4
  • TLE2027CDR vs TLE2144MDW
  • TLE2027CDR vs TLE2144IN
  • TLE2027CDR vs TLE2144IDWR
  • TLE2027CDR vs TLE2144IDWG4
  • TLE2027CDR vs TLE2144IDW
  • TLE2027CDR vs TLE2144CN
  • TLE2027CDR vs TLE2144CDWRG4
  • TLE2027CDR vs TLE2144CDWR
  • TLE2027CDR vs TLE2144CDW
  • TLE2027CDR vs TLE2144AIN
  • TLE2027CDR vs TLE2144ACN
  • TLE2027CDR vs TLE2142QDRQ1
  • TLE2027CDR vs TLE2142MUB
  • TLE2027CDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you