☰
TLE2022CD
TLE2022CD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2022CD Datasheet
History Price: $2.94000
In Stock: 23460
TLE2022CD Specification
Specification
Part No
TLE2022CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.65V/μs
Gain Bandwidth Product
2.8 MHz
-3db Bandwidth
-
Current - Input Bias
35 nA
Voltage - Input Offset
150 μV
Current - Supply
550μA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2022CD PDF Datasheet
TLE2022CD Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2022CD Description
Overview of Texas Instruments TLE2022CD

The Texas Instruments TLE2022CD is a precision voltage reference and operational amplifier designed for high-performance applications. It is particularly known for its low noise, high accuracy, and wide bandwidth, making it suitable for various analog signal processing tasks. This device is often used in instrumentation, data acquisition systems, and other applications requiring precise voltage references and amplification.

Key Specifications

- Supply Voltage (V+ to V-): ±2.5 V to ±15 V
- Input Voltage Range: ±12 V
- Output Voltage Range: ±10 V
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 10 nA (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Gain Bandwidth Product: 1.5 MHz
- Slew Rate: 0.5 V/µs
- Total Harmonic Distortion (THD): 0.01% (typical)
- Temperature Range: -40°C to +85°C

Performance Characteristics

The TLE2022CD is designed to deliver exceptional performance in terms of linearity and stability. Its low input offset voltage ensures that the output remains accurate even with small input signals. The low input bias current is particularly beneficial in applications where high impedance sources are involved, as it minimizes the loading effect on the signal source.

Noise Performance

One of the standout features of the TLE2022CD is its low noise operation. The device exhibits a noise density of approximately 10 nV/√Hz at 1 kHz, making it suitable for sensitive applications such as medical instrumentation and precision measurement systems. This low noise characteristic helps maintain signal integrity, especially in high-gain configurations.

Applications

The TLE2022CD is versatile and can be used in various applications, including:

- Instrumentation Amplifiers: Its precision and low noise make it ideal for use in instrumentation amplifiers, where accurate signal amplification is crucial.
- Data Acquisition Systems: The device can serve as a signal conditioning element in data acquisition systems, ensuring that the signals are amplified and processed accurately.
- Active Filters: The high gain bandwidth product allows the TLE2022CD to be used in active filter designs, providing the necessary performance for filtering applications.
- Voltage References: With its stable output voltage, it can be utilized as a precision voltage reference in various electronic circuits.

Package and Availability

The TLE2022CD is available in a variety of packages, including DIP and SOIC, making it easy to integrate into different circuit designs. Its wide availability through various distributors ensures that it can be sourced easily for both prototyping and production purposes.

Conclusion

In summary, the Texas Instruments TLE2022CD is a high-performance operational amplifier that excels in precision applications. With its impressive specifications, low noise characteristics, and versatility, it is a reliable choice for engineers and designers looking to implement accurate analog signal processing solutions. Whether in instrumentation, data acquisition, or filtering applications, the TLE2022CD stands out as a robust and dependable component.
TLE2022CD Compare Parts
  • TLE2022CD vs TLE2662IDWR
  • TLE2022CD vs TLE2662IDW
  • TLE2022CD vs TLE26621DWR
  • TLE2022CD vs TLE2301INEE4
  • TLE2022CD vs TLE2301INE
  • TLE2022CD vs TLE2237CDW
  • TLE2022CD vs TLE2161MP
  • TLE2022CD vs TLE2161MLB
  • TLE2022CD vs TLE2161MJGB
  • TLE2022CD vs TLE2161IP
  • TLE2022CD vs TLE2161IDRG4
  • TLE2022CD vs TLE2161IDR
  • TLE2022CD vs TLE2161IDG4
  • TLE2022CD vs TLE2161ID
  • TLE2022CD vs TLE2161CDG4
  • TLE2022CD vs TLE2161CD
  • TLE2022CD vs TLE2161BMJG
  • TLE2022CD vs TLE2161AIP
  • TLE2022CD vs TLE2161AIDR
  • TLE2022CD vs TLE2161AIDG4
  • TLE2022CD vs TLE2161AID
  • TLE2022CD vs TLE2161ACP
  • TLE2022CD vs TLE2161ACD
  • TLE2022CD vs TLE2144MJB
  • TLE2022CD vs TLE2144MDWREP
  • TLE2022CD vs TLE2144MDWG4
  • TLE2022CD vs TLE2144MDW
  • TLE2022CD vs TLE2144IN
  • TLE2022CD vs TLE2144IDWR
  • TLE2022CD vs TLE2144IDWG4
  • TLE2022CD vs TLE2144IDW
  • TLE2022CD vs TLE2144CN
  • TLE2022CD vs TLE2144CDWRG4
  • TLE2022CD vs TLE2144CDWR
  • TLE2022CD vs TLE2144CDW
  • TLE2022CD vs TLE2144AIN
  • TLE2022CD vs TLE2144ACN
  • TLE2022CD vs TLE2142QDRQ1
  • TLE2022CD vs TLE2142MUB
  • TLE2022CD vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you