☰
TLE2022ACDR
TLE2022ACDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2022ACDR Datasheet
History Price: $3.03000
In Stock: 1980
TLE2022ACDR Specification
Specification
Part No
TLE2022ACDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.65V/μs
Gain Bandwidth Product
2.8 MHz
-3db Bandwidth
-
Current - Input Bias
33 nA
Voltage - Input Offset
120 μV
Current - Supply
550μA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2022ACDR PDF Datasheet
TLE2022ACDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2022ACDR Description
The Texas Instruments TLE2022ACDR is a precision voltage comparator designed for a wide range of applications, including signal conditioning, level detection, and analog-to-digital conversion. This device is known for its high speed, low power consumption, and excellent performance characteristics, making it suitable for both industrial and consumer electronics.

## Key Features

1. High Speed: The TLE2022ACDR features a fast response time with a propagation delay of approximately 50 ns, allowing it to handle high-frequency signals effectively.

2. Low Input Offset Voltage: With a typical input offset voltage of just 0.5 mV, the TLE2022ACDR provides high accuracy in applications where precision is critical.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of ±4.5V to ±15V, making it versatile for various circuit designs.

4. Single-Supply Operation: It can also be used in single-supply configurations, with a supply voltage range of 5V to 30V, which simplifies design and reduces component count.

5. Low Power Consumption: The TLE2022ACDR is designed for low power operation, consuming only 1.5 mA of supply current, which is beneficial for battery-powered applications.

6. Rail-to-Rail Output: The output stage of the comparator is designed to provide rail-to-rail output, allowing it to swing close to the supply rails, which maximizes the dynamic range of the output signal.

7. Hysteresis: The device features built-in hysteresis, which helps to prevent unwanted oscillations and provides stable switching behavior in noisy environments.

8. Temperature Range: The TLE2022ACDR is specified for operation over a temperature range of -40°C to +85°C, making it suitable for industrial applications.

9. Package Type: The device is available in a 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications.

## Specifications

- Propagation Delay: 50 ns (typical)
- Input Offset Voltage: 0.5 mV (typical)
- Supply Voltage Range: ±4.5V to ±15V (dual supply), 5V to 30V (single supply)
- Supply Current: 1.5 mA (typical)
- Output Voltage Swing: Rail-to-rail
- Temperature Range: -40°C to +85°C
- Package Type: 8-pin SOIC

## Applications

The TLE2022ACDR is suitable for a variety of applications, including:

- Signal conditioning and processing
- Level detection and comparison
- Analog-to-digital conversion systems
- Battery management systems
- Industrial automation and control
- Consumer electronics

## Conclusion

The Texas Instruments TLE2022ACDR is a high-performance voltage comparator that combines speed, precision, and low power consumption in a compact package. Its features make it an excellent choice for engineers and designers looking to implement reliable and accurate signal processing in their applications. Whether used in industrial control systems or consumer devices, the TLE2022ACDR stands out as a versatile and dependable component for a wide range of electronic designs.
TLE2022ACDR Compare Parts
  • TLE2022ACDR vs TLE2662IDWR
  • TLE2022ACDR vs TLE2662IDW
  • TLE2022ACDR vs TLE26621DWR
  • TLE2022ACDR vs TLE2301INEE4
  • TLE2022ACDR vs TLE2301INE
  • TLE2022ACDR vs TLE2237CDW
  • TLE2022ACDR vs TLE2161MP
  • TLE2022ACDR vs TLE2161MLB
  • TLE2022ACDR vs TLE2161MJGB
  • TLE2022ACDR vs TLE2161IP
  • TLE2022ACDR vs TLE2161IDRG4
  • TLE2022ACDR vs TLE2161IDR
  • TLE2022ACDR vs TLE2161IDG4
  • TLE2022ACDR vs TLE2161ID
  • TLE2022ACDR vs TLE2161CDG4
  • TLE2022ACDR vs TLE2161CD
  • TLE2022ACDR vs TLE2161BMJG
  • TLE2022ACDR vs TLE2161AIP
  • TLE2022ACDR vs TLE2161AIDR
  • TLE2022ACDR vs TLE2161AIDG4
  • TLE2022ACDR vs TLE2161AID
  • TLE2022ACDR vs TLE2161ACP
  • TLE2022ACDR vs TLE2161ACD
  • TLE2022ACDR vs TLE2144MJB
  • TLE2022ACDR vs TLE2144MDWREP
  • TLE2022ACDR vs TLE2144MDWG4
  • TLE2022ACDR vs TLE2144MDW
  • TLE2022ACDR vs TLE2144IN
  • TLE2022ACDR vs TLE2144IDWR
  • TLE2022ACDR vs TLE2144IDWG4
  • TLE2022ACDR vs TLE2144IDW
  • TLE2022ACDR vs TLE2144CN
  • TLE2022ACDR vs TLE2144CDWRG4
  • TLE2022ACDR vs TLE2144CDWR
  • TLE2022ACDR vs TLE2144CDW
  • TLE2022ACDR vs TLE2144AIN
  • TLE2022ACDR vs TLE2144ACN
  • TLE2022ACDR vs TLE2142QDRQ1
  • TLE2022ACDR vs TLE2142MUB
  • TLE2022ACDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you