☰
TLE2021IDR
TLE2021IDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2021IDR Datasheet
History Price: $1.75000
In Stock: 35200
TLE2021IDR Specification
Specification
Part No
TLE2021IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.65V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
25 nA
Voltage - Input Offset
120 μV
Current - Supply
240μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2021IDR PDF Datasheet
TLE2021IDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2021IDR Description
Overview of Texas Instruments TLE2021IDR

The Texas Instruments TLE2021IDR is a precision voltage reference and operational amplifier designed for high-performance applications. It is particularly well-suited for use in instrumentation, data acquisition systems, and other applications requiring high accuracy and low noise. The TLE2021IDR combines the features of a precision voltage reference with the capabilities of a low-noise operational amplifier, making it a versatile component in various electronic designs.

Key Specifications

- Supply Voltage (V+): 4.5 V to 36 V
- Input Voltage Range: -0.3 V to V+ + 0.3 V
- Output Voltage Range: 0 V to V+ - 1.5 V
- Output Current: 20 mA (maximum)
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 10 nA (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Temperature Range: -40°C to +125°C

Features

- Precision Performance: The TLE2021IDR is designed to provide high precision with low offset voltage and low drift, making it ideal for applications that require accurate signal processing.
- Low Noise: With a low noise figure, this device ensures minimal interference in sensitive applications, enhancing the overall performance of the system.
- Wide Supply Voltage Range: The ability to operate over a wide supply voltage range allows for flexibility in design, accommodating various power supply configurations.
- High Output Drive Capability: The output can drive loads up to 20 mA, making it suitable for interfacing with other components without the need for additional buffering.
- Robust Design: The TLE2021IDR is built to withstand harsh environmental conditions, with a specified operating temperature range that supports industrial applications.

Applications

The TLE2021IDR is widely used in various applications, including:

- Instrumentation: Its precision and low noise characteristics make it ideal for use in measurement and instrumentation systems.
- Data Acquisition Systems: The device is suitable for data acquisition systems where accurate signal conditioning is critical.
- Signal Processing: It can be used in signal processing applications that require high fidelity and low distortion.
- Medical Devices: The precision and reliability of the TLE2021IDR make it a good choice for medical instrumentation and devices.

Conclusion

The Texas Instruments TLE2021IDR is a highly versatile and reliable component that combines the features of a precision voltage reference and a low-noise operational amplifier. Its specifications and performance characteristics make it suitable for a wide range of applications, particularly in environments where accuracy and reliability are paramount. Whether used in instrumentation, data acquisition, or signal processing, the TLE2021IDR stands out as a top choice for engineers and designers seeking high-performance solutions.
TLE2021IDR Compare Parts
  • TLE2021IDR vs TLE2662IDWR
  • TLE2021IDR vs TLE2662IDW
  • TLE2021IDR vs TLE26621DWR
  • TLE2021IDR vs TLE2301INEE4
  • TLE2021IDR vs TLE2301INE
  • TLE2021IDR vs TLE2237CDW
  • TLE2021IDR vs TLE2161MP
  • TLE2021IDR vs TLE2161MLB
  • TLE2021IDR vs TLE2161MJGB
  • TLE2021IDR vs TLE2161IP
  • TLE2021IDR vs TLE2161IDRG4
  • TLE2021IDR vs TLE2161IDR
  • TLE2021IDR vs TLE2161IDG4
  • TLE2021IDR vs TLE2161ID
  • TLE2021IDR vs TLE2161CDG4
  • TLE2021IDR vs TLE2161CD
  • TLE2021IDR vs TLE2161BMJG
  • TLE2021IDR vs TLE2161AIP
  • TLE2021IDR vs TLE2161AIDR
  • TLE2021IDR vs TLE2161AIDG4
  • TLE2021IDR vs TLE2161AID
  • TLE2021IDR vs TLE2161ACP
  • TLE2021IDR vs TLE2161ACD
  • TLE2021IDR vs TLE2144MJB
  • TLE2021IDR vs TLE2144MDWREP
  • TLE2021IDR vs TLE2144MDWG4
  • TLE2021IDR vs TLE2144MDW
  • TLE2021IDR vs TLE2144IN
  • TLE2021IDR vs TLE2144IDWR
  • TLE2021IDR vs TLE2144IDWG4
  • TLE2021IDR vs TLE2144IDW
  • TLE2021IDR vs TLE2144CN
  • TLE2021IDR vs TLE2144CDWRG4
  • TLE2021IDR vs TLE2144CDWR
  • TLE2021IDR vs TLE2144CDW
  • TLE2021IDR vs TLE2144AIN
  • TLE2021IDR vs TLE2144ACN
  • TLE2021IDR vs TLE2142QDRQ1
  • TLE2021IDR vs TLE2142MUB
  • TLE2021IDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you