☰
TLE2021CP
TLE2021CP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2021CP Datasheet
History Price: $1.95000
In Stock: 46160
TLE2021CP Specification
Specification
Part No
TLE2021CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.65V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
25 nA
Voltage - Input Offset
150 μV
Current - Supply
240μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TLE2021CP PDF Datasheet
TLE2021CP Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2021CP Description
Overview of Texas Instruments TLE2021CP

The TLE2021CP is a precision voltage comparator from Texas Instruments, designed for high-speed applications requiring low power consumption and high accuracy. This device is particularly suitable for use in battery-operated devices, signal processing, and various analog applications where precise voltage comparisons are essential. The TLE2021CP features a unique architecture that enhances its performance in terms of speed, power efficiency, and noise immunity.

Key Specifications

- Supply Voltage Range: 3 V to 36 V
- Input Voltage Range: -0.3 V to V+ + 0.3 V
- Output Voltage Swing: 0 V to V+ - 1.5 V (at 10 mA load)
- Propagation Delay: 200 ns (typical)
- Input Offset Voltage: 0.5 mV (maximum)
- Input Bias Current: 10 nA (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (minimum)
- Package Type: PDIP-8 (Plastic Dual In-line Package) with 8 pins
- Operating Temperature Range: -40 °C to 85 °C

Performance Features

The TLE2021CP operates over a wide supply voltage range of 3 V to 36 V, making it versatile for various applications. The input voltage range allows for a wide range of signal levels, accommodating different circuit designs. The output voltage swing of 0 V to V+ - 1.5 V ensures that the comparator can drive loads effectively while maintaining a low output voltage level.

High-Speed Operation

With a typical propagation delay of 200 ns, the TLE2021CP is capable of fast response times, making it suitable for high-speed applications. This speed is essential in applications such as pulse width modulation (PWM) and fast signal detection, where quick decision-making is critical.

Precision and Accuracy

The TLE2021CP boasts a low input offset voltage of 0.5 mV (maximum), which enhances its accuracy in voltage comparisons. This low offset voltage is crucial in precision applications where even small voltage differences can significantly impact performance. Additionally, the input bias current of 10 nA (typical) ensures minimal loading on the input signals, preserving the integrity of the signals being compared.

Common-Mode Rejection Ratio (CMRR)

The TLE2021CP features a high common-mode rejection ratio of 100 dB (minimum), which indicates its ability to reject common-mode signals and noise. This characteristic is particularly important in noisy environments, ensuring that the comparator operates reliably without being affected by external interference.

Thermal and Protection Features

The TLE2021CP includes several thermal and protection features to ensure reliable operation:

- Thermal Shutdown: Protects the device from overheating by disabling the output if the junction temperature exceeds safe limits.
- Short-Circuit Protection: Prevents damage to the device in the event of a short circuit at the output.

Applications

The TLE2021CP is suitable for a wide range of applications, including:

- Battery Management Systems: Used in applications requiring precise voltage monitoring and comparison.
- Signal Processing: Ideal for applications in audio and video signal processing where accurate voltage comparisons are essential.
- Industrial Automation: Employed in control systems and automation equipment for reliable voltage detection.

Development and Support

Texas Instruments provides a comprehensive support ecosystem for the TLE2021CP, including:

- Evaluation Modules: Available evaluation boards allow engineers to quickly prototype and test designs.
- Design Tools: TI offers online design tools and calculators to assist in the design process.
- Technical Documentation: Comprehensive datasheets and application notes provide detailed information on device operation and application guidelines.

Conclusion

The Texas Instruments TLE2021CP is a high-performance voltage comparator designed for precision applications requiring fast response times and low power consumption. With its wide supply voltage range, low input offset voltage, and robust protection features, it is an excellent choice for engineers looking to develop reliable and efficient voltage comparison solutions in various applications. Its versatility and accuracy make it a valuable component in modern electronic designs.
TLE2021CP Compare Parts
  • TLE2021CP vs TLE2662IDWR
  • TLE2021CP vs TLE2662IDW
  • TLE2021CP vs TLE26621DWR
  • TLE2021CP vs TLE2301INEE4
  • TLE2021CP vs TLE2301INE
  • TLE2021CP vs TLE2237CDW
  • TLE2021CP vs TLE2161MP
  • TLE2021CP vs TLE2161MLB
  • TLE2021CP vs TLE2161MJGB
  • TLE2021CP vs TLE2161IP
  • TLE2021CP vs TLE2161IDRG4
  • TLE2021CP vs TLE2161IDR
  • TLE2021CP vs TLE2161IDG4
  • TLE2021CP vs TLE2161ID
  • TLE2021CP vs TLE2161CDG4
  • TLE2021CP vs TLE2161CD
  • TLE2021CP vs TLE2161BMJG
  • TLE2021CP vs TLE2161AIP
  • TLE2021CP vs TLE2161AIDR
  • TLE2021CP vs TLE2161AIDG4
  • TLE2021CP vs TLE2161AID
  • TLE2021CP vs TLE2161ACP
  • TLE2021CP vs TLE2161ACD
  • TLE2021CP vs TLE2144MJB
  • TLE2021CP vs TLE2144MDWREP
  • TLE2021CP vs TLE2144MDWG4
  • TLE2021CP vs TLE2144MDW
  • TLE2021CP vs TLE2144IN
  • TLE2021CP vs TLE2144IDWR
  • TLE2021CP vs TLE2144IDWG4
  • TLE2021CP vs TLE2144IDW
  • TLE2021CP vs TLE2144CN
  • TLE2021CP vs TLE2144CDWRG4
  • TLE2021CP vs TLE2144CDWR
  • TLE2021CP vs TLE2144CDW
  • TLE2021CP vs TLE2144AIN
  • TLE2021CP vs TLE2144ACN
  • TLE2021CP vs TLE2142QDRQ1
  • TLE2021CP vs TLE2142MUB
  • TLE2021CP vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you