☰
TLC5955DCA
TLC5955DCA
Active
Description:  IC LED DRV LIN ANALOG 56HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TLC5955DCA Datasheet
History Price: $6.66000
In Stock: 28320
TLC5955DCA Specification
Specification
Part No
TLC5955DCA
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
48
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
10V
Current - Output / Channel
30mA
Frequency
-
Dimming
Analog
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package
56-HTSSOP
TLC5955DCA Related Parts
TLC59025IDBQR
TLC59025IDBQR
Texas Instruments
IC LED DRIVER LINEAR 45MA 24SSOP
TLC5902PZP
TLC5902PZP
Texas Instruments
IC LED DRIVER LINEAR 100-TQFP
TLC5903PZP
TLC5903PZP
Texas Instruments
LED DRIVER, 16-SEGMENT,
TLC5904PZP
TLC5904PZP
Texas Instruments
IC LED DRV LIN 80/120MA 100HTQFP
TLC5905PAP
TLC5905PAP
Texas Instruments
IC LED DRV LIN 80/120MA 64HTQFP
TLC59108FIPWR
TLC59108FIPWR
Texas Instruments
IC LED DRVR LINEAR 120MA 20TSSOP
TLC59108IPWR
TLC59108IPWR
Texas Instruments
IC LED DRVR LINEAR 120MA 20TSSOP
TLC59108IRGYR
TLC59108IRGYR
Texas Instruments
IC LED DRVR LINEAR 120MA 20VQFN
TLC5910PZP
TLC5910PZP
Texas Instruments
IC CONSTANT I LED DRIVER 100PQFP
TLC59116FIPWR
TLC59116FIPWR
Texas Instruments
IC LED DRV LIN I2C 120MA 28TSSOP
TLC59116FIRHBR
TLC59116FIRHBR
Texas Instruments
IC LED DRVR LIN I2C 120MA 32VQFN
TLC59116IPWR
TLC59116IPWR
Texas Instruments
IC LED DRV LIN I2C 120MA 28TSSOP
TLC5955DCA Compare Parts
  • TLC5955DCA vs TLC6C598QDRQ1
  • TLC5955DCA vs TLC6C598PWR
  • TLC5955DCA vs TLC6C598CQDRQ1
  • TLC5955DCA vs TLC6C5912QPWRQ1
  • TLC5955DCA vs TLC6C5912QDWRQ1
  • TLC5955DCA vs TLC6C5912PWR
  • TLC5955DCA vs TLC6C5912GQPWRQ1
  • TLC5955DCA vs TLC6C5816QPWPRQ1
  • TLC5955DCA vs TLC6C5748QDCARQ1
  • TLC5955DCA vs TLC6C5724QDAPRQ1
  • TLC5955DCA vs TLC6C5716QDAPRQ1
  • TLC5955DCA vs TLC6C5712QPWPRQ1
  • TLC5955DCA vs TLC6984ZXLR
  • TLC5955DCA vs TLC6984RRFR
  • TLC5955DCA vs TLC6948RGER
  • TLC5955DCA vs TLC6948DBQR
  • TLC5955DCA vs TLC6946RGER
  • TLC5955DCA vs TLC6946DBQR
  • TLC5955DCA vs TLC5973DR
  • TLC5955DCA vs TLC5973D
  • TLC5955DCA vs TLC59731DR
  • TLC5955DCA vs TLC59731D
  • TLC5955DCA vs TLC5971RGET
  • TLC5955DCA vs TLC5971RGER
  • TLC5955DCA vs TLC5971PWPR
  • TLC5955DCA vs TLC5971PWP
  • TLC5955DCA vs TLC59711PWPR
  • TLC5955DCA vs TLC59711PWP
  • TLC5955DCA vs TLC5970RHPT
  • TLC5955DCA vs TLC5970RHPR
  • TLC5955DCA vs TLC5960DA
  • TLC5955DCA vs TLC5958RTQT
  • TLC5955DCA vs TLC5958RTQR
  • TLC5955DCA vs TLC59582RTQT
  • TLC5955DCA vs TLC59582RTQR
  • TLC5955DCA vs TLC59581RTQT
  • TLC5955DCA vs TLC59581RTQR
  • TLC5955DCA vs TLC5957RTQT
  • TLC5955DCA vs TLC5957RTQR
  • TLC5955DCA vs TLC5955RTQT
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping