☰
TLC5615CD
TLC5615CD
Active
Description:  IC DAC 10BIT V-OUT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC5615CD Datasheet
History Price: $6.95000
In Stock: 3680
TLC5615CD Specification
Specification
Part No
TLC5615CD
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
12.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
? (Max), ?.1
Architecture
String DAC
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
TLC5615CD Related Parts
TLC34058-80FN
TLC34058-80FN
Texas Instruments
PALETTE DAC, 1280 X 1024 PIXELS
TLC34074-135FN
TLC34074-135FN
Texas Instruments
DAC, 8-BIT, 1 FUNC PQCC84
TLC34075-110AFN
TLC34075-110AFN
Texas Instruments
PALETTE DAC, 1024 X 768 PIXELSS
TLC34075-135AFN
TLC34075-135AFN
Texas Instruments
PALETTE DAC, 1024 X 768 PIXELSS
TLC34075-66AFN
TLC34075-66AFN
Texas Instruments
PALETTE DAC, 1024 X 768 PIXELSS
TLC34075-85AFN
TLC34075-85AFN
Texas Instruments
PALETTE DAC, 1024 X 768 PIXELSS
TLC34076-135FN
TLC34076-135FN
Texas Instruments
PALETTE DAC, CMOS
TLC34076-85FN
TLC34076-85FN
Texas Instruments
PALETTE DAC, CMOS
TLC5602CN
TLC5602CN
Texas Instruments
IC 8-BIT VIDEO D/A CONV 18-DIP
TLC5615CDG4
TLC5615CDG4
Texas Instruments
IC DAC 10BIT V-OUT 8SOIC
TLC5615CDGK
TLC5615CDGK
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP
TLC5615CDGKR
TLC5615CDGKR
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP
TLC5615CD Compare Parts
  • TLC5615CD vs TLC7628CDWR
  • TLC5615CD vs TLC7628CDW
  • TLC5615CD vs TLC7528IPWR
  • TLC5615CD vs TLC7528IPWG4
  • TLC5615CD vs TLC7528IPW
  • TLC5615CD vs TLC7528INE4
  • TLC5615CD vs TLC7528IN
  • TLC5615CD vs TLC7528IFNRG3
  • TLC5615CD vs TLC7528IFNR
  • TLC5615CD vs TLC7528IFNG3
  • TLC5615CD vs TLC7528IFN
  • TLC5615CD vs TLC7528IDWR
  • TLC5615CD vs TLC7528IDWG4
  • TLC5615CD vs TLC7528IDW
  • TLC5615CD vs TLC7528EN
  • TLC5615CD vs TLC7528EDWR
  • TLC5615CD vs TLC7528EDWG4
  • TLC5615CD vs TLC7528EDW
  • TLC5615CD vs TLC7528CPWR
  • TLC5615CD vs TLC7528CPW
  • TLC5615CD vs TLC7528CNSR
  • TLC5615CD vs TLC7528CNS
  • TLC5615CD vs TLC7528CN
  • TLC5615CD vs TLC7528CFNR
  • TLC5615CD vs TLC7528CFNG3
  • TLC5615CD vs TLC7528CFN
  • TLC5615CD vs TLC7528CDWRG4
  • TLC5615CD vs TLC7528CDWR
  • TLC5615CD vs TLC7528CDW
  • TLC5615CD vs TLC7524IPWR
  • TLC5615CD vs TLC7524IPWG4
  • TLC5615CD vs TLC7524IPW
  • TLC5615CD vs TLC7524IN
  • TLC5615CD vs TLC7524IFNRG3
  • TLC5615CD vs TLC7524IFNR
  • TLC5615CD vs TLC7524IFN
  • TLC5615CD vs TLC7524IDR
  • TLC5615CD vs TLC7524IDG4
  • TLC5615CD vs TLC7524ID
  • TLC5615CD vs TLC7524ENG4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.