Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments TLC3548CDW
TLC3548CDW
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SAR 24SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLC3548CDW Datasheet
History Price: $22.03000
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLC3548CDW Specification
Specification
Part No
TLC3548CDW
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
200k
Number of Inputs
4, 8
Input Type
Pseudo-Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
Mounting Type
Surface Mount
TLC3548CDW PDF Datasheet
TLC3548CDW Datasheet
Click and Download: TLC3548CDW Datasheet
TLC3548CDW Related Parts
TLC0820ACDB
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDBR
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWRG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC0820ACFNR
Texas Instruments
8-BIT ADC, FLASH METHOD
TLC0820ACN
Texas Instruments
IC ADC 8BIT FLASH 20DIP
TLC0820AIDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC3548CDW Compare Parts
TLC3548CDW vs TLC876IPW
TLC3548CDW vs TLC876CPWLE
TLC3548CDW vs TLC876CPW
TLC3548CDW vs TLC8044CFN
TLC3548CDW vs TLC5733IPM
TLC3548CDW vs TLC5733AIPM
TLC3548CDW vs TLC5540IPWRG4
TLC3548CDW vs TLC5540IPWR
TLC3548CDW vs TLC5540IPW
TLC3548CDW vs TLC5540INSR
TLC3548CDW vs TLC5540INS
TLC3548CDW vs TLC5540CPWRG4
TLC3548CDW vs TLC5540CPWR
TLC3548CDW vs TLC5540CPW
TLC3548CDW vs TLC5540CNSR
TLC3548CDW vs TLC5540CNS
TLC3548CDW vs TLC5510IPWR
TLC3548CDW vs TLC5510IPWG4
TLC3548CDW vs TLC5510IPW
TLC3548CDW vs TLC5510INSR-A
TLC3548CDW vs TLC5510INSR
TLC3548CDW vs TLC5510INSLE
TLC3548CDW vs TLC5510INS-C
TLC3548CDW vs TLC5510INS-A
TLC3548CDW vs TLC5510INS
TLC3548CDW vs TLC5510AINSR
TLC3548CDW vs TLC5510AINS
TLC3548CDW vs TLC549IPSR
TLC3548CDW vs TLC549IPS
TLC3548CDW vs TLC549IP
TLC3548CDW vs TLC549IDRG4
TLC3548CDW vs TLC549IDR
TLC3548CDW vs TLC549IDG4
TLC3548CDW vs TLC549ID
TLC3548CDW vs TLC549CP
TLC3548CDW vs TLC549CDRG4
TLC3548CDW vs TLC549CDR
TLC3548CDW vs TLC549CDG4
TLC3548CDW vs TLC549CD
TLC3548CDW vs TLC548IP
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its