☰
TLC271CDR
TLC271CDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC271CDR Datasheet
History Price: $1.09000
In Stock: 29520
TLC271CDR Specification
Specification
Part No
TLC271CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
5.3V/μs
Gain Bandwidth Product
2.2 MHz
-3db Bandwidth
-
Current - Input Bias
0.7 pA
Voltage - Input Offset
1.1 mV
Current - Supply
950μA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLC271CDR PDF Datasheet
TLC271CDR Related Parts
TLC070AID
TLC070AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDR
TLC070AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDRG4
TLC070AIDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIP
TLC070AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070AIPE4
TLC070AIPE4
Texas Instruments
IC CMOS 1 CIRCUIT 8DIP
TLC070AIPG4
TLC070AIPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070CD
TLC070CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070CDGN
TLC070CDGN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNG4
TLC070CDGNG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNR
TLC070CDGNR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNRG4
TLC070CDGNRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDR
TLC070CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC271CDR Description
The Texas Instruments TLC271CDR is a precision operational amplifier that is widely used in various applications due to its high performance and versatility. Below is a detailed introduction to the TLC271CDR, including its specifications and key features.

## Overview

The TLC271CDR is a single, low-power, precision operational amplifier that is designed for a wide range of applications, including signal conditioning, data acquisition, and active filtering. It is part of the TLC series of operational amplifiers, which are known for their low noise, low distortion, and high input impedance.

## Key Features

1. Low Power Consumption: The TLC271CDR operates on a low supply current, making it suitable for battery-powered applications.
2. Wide Supply Voltage Range: It can operate with a dual supply voltage ranging from ±2V to ±15V, or a single supply voltage from 4V to 30V.
3. High Input Impedance: The input impedance is typically around 10^12 ohms, which minimizes the loading effect on the preceding stage.
4. Low Offset Voltage: The typical input offset voltage is only 0.5 mV, ensuring high accuracy in applications requiring precision.
5. Low Noise: The device features low noise characteristics, making it ideal for sensitive applications.
6. Rail-to-Rail Output: The output can swing to within 50 mV of the supply rails, maximizing the output voltage range.

## Specifications

Here are the detailed specifications for the TLC271CDR:

- Supply Voltage (V+ to V-): ±2V to ±15V (or 4V to 30V single supply)
- Input Offset Voltage (VOS): 0.5 mV (typical)
- Input Bias Current (IB): 10 pA (typical)
- Input Impedance: 10^12 ohms (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Gain Bandwidth Product (GBP): 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Output Voltage Swing: Within 50 mV of the supply rails (typical)
- Total Harmonic Distortion (THD): 0.002% (typical at 1 kHz)
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC-8 (Surface Mount)

## Applications

The TLC271CDR is suitable for a variety of applications, including:

- Signal conditioning in sensor applications
- Active filters and audio processing
- Data acquisition systems
- Medical instrumentation
- Precision voltage followers and buffers
- Low-frequency amplifiers

## Conclusion

The Texas Instruments TLC271CDR operational amplifier is a highly versatile and reliable component that offers excellent performance in precision applications. Its low power consumption, high input impedance, and low offset voltage make it an ideal choice for engineers and designers looking for a high-quality operational amplifier for their projects. Whether used in industrial, medical, or consumer electronics, the TLC271CDR provides the performance and reliability needed for demanding applications.
TLC271CDR Compare Parts
  • TLC271CDR vs TLC4502QDR
  • TLC271CDR vs TLC4502QDG4
  • TLC271CDR vs TLC4502QD
  • TLC271CDR vs TLC4502MDG4
  • TLC271CDR vs TLC4502MD
  • TLC271CDR vs TLC4502IDRG4
  • TLC271CDR vs TLC4502IDR
  • TLC271CDR vs TLC4502IDG4
  • TLC271CDR vs TLC4502ID
  • TLC271CDR vs TLC4502CDR
  • TLC271CDR vs TLC4502CD
  • TLC271CDR vs TLC4502AQDRG4
  • TLC271CDR vs TLC4502AQDR
  • TLC271CDR vs TLC4502AQDG4
  • TLC271CDR vs TLC4502AQD
  • TLC271CDR vs TLC4502AMDG4
  • TLC271CDR vs TLC4502AMD
  • TLC271CDR vs TLC4502AIDR
  • TLC271CDR vs TLC4502AID
  • TLC271CDR vs TLC4502ACDRG4
  • TLC271CDR vs TLC4502ACDR
  • TLC271CDR vs TLC4502ACD
  • TLC271CDR vs TLC4501IDR
  • TLC271CDR vs TLC4501IDG4
  • TLC271CDR vs TLC4501ID
  • TLC271CDR vs TLC4501CDG4
  • TLC271CDR vs TLC4501CD
  • TLC271CDR vs TLC4501AIDR
  • TLC271CDR vs TLC4501AID
  • TLC271CDR vs TLC4501ACDR
  • TLC271CDR vs TLC4501ACD
  • TLC271CDR vs TLC2810ZP
  • TLC271CDR vs TLC27M9IN
  • TLC271CDR vs TLC27M9IDRG4
  • TLC271CDR vs TLC27M9IDR
  • TLC271CDR vs TLC27M9ID
  • TLC271CDR vs TLC27M9CN
  • TLC271CDR vs TLC27M9CDRG4
  • TLC271CDR vs TLC27M9CDR
  • TLC271CDR vs TLC27M9CD
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller