☰
TLC2252CD
TLC2252CD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC2252CD Datasheet
History Price: $2.47000
In Stock: 9200
TLC2252CD Specification
Specification
Part No
TLC2252CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.12V/μs
Gain Bandwidth Product
210 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
200 μV
Current - Supply
80μA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4.4 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLC2252CD PDF Datasheet
TLC2252CD Related Parts
TLC070AID
TLC070AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDR
TLC070AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDRG4
TLC070AIDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIP
TLC070AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070AIPE4
TLC070AIPE4
Texas Instruments
IC CMOS 1 CIRCUIT 8DIP
TLC070AIPG4
TLC070AIPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070CD
TLC070CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070CDGN
TLC070CDGN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNG4
TLC070CDGNG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNR
TLC070CDGNR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNRG4
TLC070CDGNRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDR
TLC070CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC2252CD Description

The Texas Instruments TLC2252CD is a dual operational amplifier designed to provide high performance for various analog circuit applications. It belongs to the TLC family of op-amps, known for their low power consumption and wide range of applications, including signal conditioning, audio systems, and sensor interfaces. The TLC2252CD, in particular, is ideal for precision measurement and low-noise applications due to its low offset voltage and high common-mode rejection ratio (CMRR).

---

## Key Features

* Dual Op-Amp Configuration: The TLC2252CD includes two independent, high-gain, internally compensated op-amps.
* Low Power Consumption: This device operates at low supply currents, making it suitable for battery-powered applications.
* Low Offset Voltage: The input offset voltage is minimized to ensure accurate signal processing, which is critical in sensitive applications.
* Wide Supply Voltage Range: The device can operate across a broad supply voltage range, which enhances its flexibility in various designs.
* Low Total Harmonic Distortion (THD): This helps in achieving high-quality, distortion-free analog signals, making it useful in audio and high-fidelity systems.

---

## Specifications

* Supply Voltage Range:

* Operating range: +3V to +32V (single supply)
* ±1.5V to ±16V (dual supply)

* Input Offset Voltage:

* Maximum: 5mV (typical value: 1mV)
* This low offset voltage is key for applications requiring high precision.

* Input Bias Current:

* Maximum: 100nA
* Low input bias current improves performance in high-impedance applications.

* Input Offset Current:

* Maximum: 20nA
* This is also low, ensuring minimal impact on the signal accuracy.

* Common-Mode Rejection Ratio (CMRR):

* Minimum: 70dB
* High CMRR ensures that the op-amp remains insensitive to common-mode signals, crucial for precision in differential signal amplification.

* Power Consumption:

* Typical supply current: 200µA per amplifier
* This low power consumption makes it well-suited for low-power circuits and battery-operated systems.

* Output Voltage Swing:

* Rail-to-rail output allows the op-amp to drive signals close to the power supply rails, increasing the versatility of the device.

* Bandwidth:

* Unity-gain bandwidth: 1MHz
* This ensures stable operation in most applications requiring moderate bandwidth.

* Slew Rate:

* Slew rate: 0.3V/µs
* This moderate slew rate is typical for precision op-amps, providing a balance between speed and accuracy.

* Total Harmonic Distortion (THD):

* Typically 0.002% at 1kHz
* This low THD value ensures minimal signal distortion, which is important for high-fidelity audio or precision measurement systems.

* Operating Temperature Range:

* From -40°C to +125°C
* This wide temperature range allows the TLC2252CD to be used in both industrial and automotive applications.

---

## Applications

The TLC2252CD is used in a variety of circuits due to its combination of low power, precision, and flexibility. Typical applications include:

* Sensor Signal Conditioning: Ideal for interfacing with sensors that require low-noise amplification and high accuracy.
* Audio Systems: The low total harmonic distortion (THD) and high slew rate make it suitable for high-fidelity audio signal processing.
* Instrumentation: Used in measurement systems requiring accurate and low-noise signal amplification.
* Low-Power Circuits: Its low supply current is beneficial in battery-powered or portable designs.
* Data Acquisition Systems: Provides high precision and low power consumption for accurate data signal conditioning.

---

## Package and Pin Configuration

* Package Type: SOIC-8 (Small Outline Integrated Circuit)
* Pin Count: 8
* Pinout: The pin configuration includes input and output pins for both amplifiers, as well as power supply pins. A simplified pinout provides ease of integration into compact circuit boards.

---

## Conclusion

The Texas Instruments TLC2252CD is a highly versatile and efficient operational amplifier, well-suited for applications where precision, low power consumption, and low noise are critical. Its wide supply voltage range, low offset voltage, and high CMRR make it ideal for a range of systems, from audio processing to sensor signal conditioning. The TLC2252CD stands out for its flexibility and precision in low-power, high-performance circuits.
TLC2252CD Compare Parts
  • TLC2252CD vs TLC4502QDR
  • TLC2252CD vs TLC4502QDG4
  • TLC2252CD vs TLC4502QD
  • TLC2252CD vs TLC4502MDG4
  • TLC2252CD vs TLC4502MD
  • TLC2252CD vs TLC4502IDRG4
  • TLC2252CD vs TLC4502IDR
  • TLC2252CD vs TLC4502IDG4
  • TLC2252CD vs TLC4502ID
  • TLC2252CD vs TLC4502CDR
  • TLC2252CD vs TLC4502CD
  • TLC2252CD vs TLC4502AQDRG4
  • TLC2252CD vs TLC4502AQDR
  • TLC2252CD vs TLC4502AQDG4
  • TLC2252CD vs TLC4502AQD
  • TLC2252CD vs TLC4502AMDG4
  • TLC2252CD vs TLC4502AMD
  • TLC2252CD vs TLC4502AIDR
  • TLC2252CD vs TLC4502AID
  • TLC2252CD vs TLC4502ACDRG4
  • TLC2252CD vs TLC4502ACDR
  • TLC2252CD vs TLC4502ACD
  • TLC2252CD vs TLC4501IDR
  • TLC2252CD vs TLC4501IDG4
  • TLC2252CD vs TLC4501ID
  • TLC2252CD vs TLC4501CDG4
  • TLC2252CD vs TLC4501CD
  • TLC2252CD vs TLC4501AIDR
  • TLC2252CD vs TLC4501AID
  • TLC2252CD vs TLC4501ACDR
  • TLC2252CD vs TLC4501ACD
  • TLC2252CD vs TLC2810ZP
  • TLC2252CD vs TLC27M9IN
  • TLC2252CD vs TLC27M9IDRG4
  • TLC2252CD vs TLC27M9IDR
  • TLC2252CD vs TLC27M9ID
  • TLC2252CD vs TLC27M9CN
  • TLC2252CD vs TLC27M9CDRG4
  • TLC2252CD vs TLC27M9CDR
  • TLC2252CD vs TLC27M9CD
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller