☰
TLC2201CDR
TLC2201CDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC2201CDR Datasheet
History Price: $3.35400
In Stock: 20080
TLC2201CDR Specification
Specification
Part No
TLC2201CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
2.7V/μs
Gain Bandwidth Product
1.9 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
100 μV
Current - Supply
1.1mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4.6 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLC2201CDR PDF Datasheet
TLC2201CDR Related Parts
TLC070AID
TLC070AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDR
TLC070AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDRG4
TLC070AIDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIP
TLC070AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070AIPE4
TLC070AIPE4
Texas Instruments
IC CMOS 1 CIRCUIT 8DIP
TLC070AIPG4
TLC070AIPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070CD
TLC070CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070CDGN
TLC070CDGN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNG4
TLC070CDGNG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNR
TLC070CDGNR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNRG4
TLC070CDGNRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDR
TLC070CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC2201CDR Description
Introduction to Texas Instruments TLC2201CDR

The Texas Instruments TLC2201CDR is a precision, low-power operational amplifier designed for a wide range of applications including signal conditioning, data acquisition, and audio processing. This op-amp is particularly valued for its high performance in terms of accuracy, low noise, and low power consumption, making it suitable for battery-operated devices and other energy-sensitive applications.

Key Specifications

- Supply Voltage Range: ±2.5V to ±15V (or 5V to 30V single supply)
- Input Offset Voltage: Typically 0.5 mV (maximum 2 mV)
- Input Bias Current: Typically 10 nA
- Gain Bandwidth Product: 1 MHz
- Slew Rate: 0.3 V/µs
- Common Mode Rejection Ratio (CMRR): 100 dB (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Output Voltage Swing: Rail-to-rail output capability
- Total Harmonic Distortion (THD): 0.01% at 1 kHz
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC-8

Performance Characteristics

The TLC2201 features a low input offset voltage of typically 0.5 mV, which is critical for precision applications where small signal variations need to be amplified without introducing significant errors. The input bias current of only about 10 nA ensures minimal loading on high-resistance sources, making the op-amp ideal for interfacing with sensors or other high impedance circuits.

The gain bandwidth product of 1 MHz offers sufficient bandwidth for a variety of applications while maintaining stability across different configurations. The slew rate of 0.3 V/µs allows the op-amp to handle moderate signal changes effectively, making it suitable for audio and other signal processing tasks.

Low Power Consumption

One of the key advantages of the TLC2201 is its low power consumption, which is particularly beneficial in portable and battery-operated devices. The device operates efficiently within a supply voltage range from ±2.5V to ±15V, allowing designers flexibility in their power supply choices while maintaining optimal performance.

This low-power operation does not compromise performance; rather, it enhances the overall efficiency of electronic systems where minimizing energy usage is critical.

Input and Output Characteristics

The rail-to-rail output capability enables the TLC2201 to drive loads close to both supply rails, maximizing output swing and making it suitable for applications that require full-scale output without distortion. The common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) specifications ensure that variations in supply voltage or common-mode signals do not significantly affect the output, which is crucial for maintaining accuracy in sensitive applications.

The total harmonic distortion (THD) specification at only 0.01% at 1 kHz indicates that the op-amp can maintain high fidelity in audio applications, ensuring that signals are reproduced accurately without unwanted harmonics.

Thermal Performance and Reliability

Designed for robust performance across a wide temperature range from -40°C to +85°C, the TLC2201 is well-suited for industrial environments where temperature fluctuations can occur. Its SOIC-8 package provides efficient thermal management while allowing easy integration into compact circuit designs.

Furthermore, the op-amp's reliability makes it a preferred choice in critical applications where consistent performance over time is essential.

Applications

The versatility of the TLC2201 makes it suitable for various applications:

- Signal conditioning in data acquisition systems
- Audio amplification and processing in consumer electronics
- Sensor interface circuits in industrial automation
- Low-noise amplifiers in medical instrumentation
- Feedback loops in control systems

Its combination of precision performance, low power consumption, and flexibility positions it as an ideal solution across these diverse fields.

Conclusion

The Texas Instruments TLC2201CDR operational amplifier offers an excellent balance between performance and efficiency tailored for precision applications. With its low input offset voltage, rail-to-rail output capability, and extensive operating range, it stands out as a reliable choice for engineers designing systems that demand high accuracy and low power consumption across various industries. Whether used in consumer electronics or industrial automation, the TLC2201 delivers dependable performance that meets modern design requirements.
TLC2201CDR Compare Parts
  • TLC2201CDR vs TLC4502QDR
  • TLC2201CDR vs TLC4502QDG4
  • TLC2201CDR vs TLC4502QD
  • TLC2201CDR vs TLC4502MDG4
  • TLC2201CDR vs TLC4502MD
  • TLC2201CDR vs TLC4502IDRG4
  • TLC2201CDR vs TLC4502IDR
  • TLC2201CDR vs TLC4502IDG4
  • TLC2201CDR vs TLC4502ID
  • TLC2201CDR vs TLC4502CDR
  • TLC2201CDR vs TLC4502CD
  • TLC2201CDR vs TLC4502AQDRG4
  • TLC2201CDR vs TLC4502AQDR
  • TLC2201CDR vs TLC4502AQDG4
  • TLC2201CDR vs TLC4502AQD
  • TLC2201CDR vs TLC4502AMDG4
  • TLC2201CDR vs TLC4502AMD
  • TLC2201CDR vs TLC4502AIDR
  • TLC2201CDR vs TLC4502AID
  • TLC2201CDR vs TLC4502ACDRG4
  • TLC2201CDR vs TLC4502ACDR
  • TLC2201CDR vs TLC4502ACD
  • TLC2201CDR vs TLC4501IDR
  • TLC2201CDR vs TLC4501IDG4
  • TLC2201CDR vs TLC4501ID
  • TLC2201CDR vs TLC4501CDG4
  • TLC2201CDR vs TLC4501CD
  • TLC2201CDR vs TLC4501AIDR
  • TLC2201CDR vs TLC4501AID
  • TLC2201CDR vs TLC4501ACDR
  • TLC2201CDR vs TLC4501ACD
  • TLC2201CDR vs TLC2810ZP
  • TLC2201CDR vs TLC27M9IN
  • TLC2201CDR vs TLC27M9IDRG4
  • TLC2201CDR vs TLC27M9IDR
  • TLC2201CDR vs TLC27M9ID
  • TLC2201CDR vs TLC27M9CN
  • TLC2201CDR vs TLC27M9CDRG4
  • TLC2201CDR vs TLC27M9CDR
  • TLC2201CDR vs TLC27M9CD
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller