Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments TLC0832CD
TLC0832CD
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLC0832CD Datasheet
History Price: $3.57000
In Stock: 33040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLC0832CD Specification
Specification
Part No
TLC0832CD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
22k
Number of Inputs
1, 2
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
TLC0832CD PDF Datasheet
TLC0832CD Datasheet
Click and Download: TLC0832CD Datasheet
TLC0832CD Related Parts
TLC0820ACDB
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDBR
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWRG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC0820ACFNR
Texas Instruments
8-BIT ADC, FLASH METHOD
TLC0820ACN
Texas Instruments
IC ADC 8BIT FLASH 20DIP
TLC0820AIDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC0832CD Compare Parts
TLC0832CD vs TLC876IPW
TLC0832CD vs TLC876CPWLE
TLC0832CD vs TLC876CPW
TLC0832CD vs TLC8044CFN
TLC0832CD vs TLC5733IPM
TLC0832CD vs TLC5733AIPM
TLC0832CD vs TLC5540IPWRG4
TLC0832CD vs TLC5540IPWR
TLC0832CD vs TLC5540IPW
TLC0832CD vs TLC5540INSR
TLC0832CD vs TLC5540INS
TLC0832CD vs TLC5540CPWRG4
TLC0832CD vs TLC5540CPWR
TLC0832CD vs TLC5540CPW
TLC0832CD vs TLC5540CNSR
TLC0832CD vs TLC5540CNS
TLC0832CD vs TLC5510IPWR
TLC0832CD vs TLC5510IPWG4
TLC0832CD vs TLC5510IPW
TLC0832CD vs TLC5510INSR-A
TLC0832CD vs TLC5510INSR
TLC0832CD vs TLC5510INSLE
TLC0832CD vs TLC5510INS-C
TLC0832CD vs TLC5510INS-A
TLC0832CD vs TLC5510INS
TLC0832CD vs TLC5510AINSR
TLC0832CD vs TLC5510AINS
TLC0832CD vs TLC549IPSR
TLC0832CD vs TLC549IPS
TLC0832CD vs TLC549IP
TLC0832CD vs TLC549IDRG4
TLC0832CD vs TLC549IDR
TLC0832CD vs TLC549IDG4
TLC0832CD vs TLC549ID
TLC0832CD vs TLC549CP
TLC0832CD vs TLC549CDRG4
TLC0832CD vs TLC549CDR
TLC0832CD vs TLC549CDG4
TLC0832CD vs TLC549CD
TLC0832CD vs TLC548IP
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its