Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLC075AID
TLC075AID
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 4 CIRCUIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLC075AID Datasheet
History Price: $2.16000
In Stock: 36880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLC075AID Specification
Specification
Part No
TLC075AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
-
Slew Rate
19V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1.5 pA
Voltage - Input Offset
390 μV
Current - Supply
2.1mA (x4 Channels)
Current - Output / Channel
57 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TLC075AID PDF Datasheet
TLC075AID Datasheet
Click and Download: TLC075AID Datasheet
TLC075AID Related Parts
TLC070AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070AIPE4
Texas Instruments
IC CMOS 1 CIRCUIT 8DIP
TLC070AIPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070CDGN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC075AID Compare Parts
TLC075AID vs TLC4502QDR
TLC075AID vs TLC4502QDG4
TLC075AID vs TLC4502QD
TLC075AID vs TLC4502MDG4
TLC075AID vs TLC4502MD
TLC075AID vs TLC4502IDRG4
TLC075AID vs TLC4502IDR
TLC075AID vs TLC4502IDG4
TLC075AID vs TLC4502ID
TLC075AID vs TLC4502CDR
TLC075AID vs TLC4502CD
TLC075AID vs TLC4502AQDRG4
TLC075AID vs TLC4502AQDR
TLC075AID vs TLC4502AQDG4
TLC075AID vs TLC4502AQD
TLC075AID vs TLC4502AMDG4
TLC075AID vs TLC4502AMD
TLC075AID vs TLC4502AIDR
TLC075AID vs TLC4502AID
TLC075AID vs TLC4502ACDRG4
TLC075AID vs TLC4502ACDR
TLC075AID vs TLC4502ACD
TLC075AID vs TLC4501IDR
TLC075AID vs TLC4501IDG4
TLC075AID vs TLC4501ID
TLC075AID vs TLC4501CDG4
TLC075AID vs TLC4501CD
TLC075AID vs TLC4501AIDR
TLC075AID vs TLC4501AID
TLC075AID vs TLC4501ACDR
TLC075AID vs TLC4501ACD
TLC075AID vs TLC2810ZP
TLC075AID vs TLC27M9IN
TLC075AID vs TLC27M9IDRG4
TLC075AID vs TLC27M9IDR
TLC075AID vs TLC27M9ID
TLC075AID vs TLC27M9CN
TLC075AID vs TLC27M9CDRG4
TLC075AID vs TLC27M9CDR
TLC075AID vs TLC27M9CD
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller