☰
TLC072ID
TLC072ID
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC072ID Datasheet
History Price: $2.86000
In Stock: 42630
TLC072ID Specification
Specification
Part No
TLC072ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
19V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1.5 pA
Voltage - Input Offset
390 μV
Current - Supply
2.1mA (x2 Channels)
Current - Output / Channel
57 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLC072ID PDF Datasheet
TLC072ID Related Parts
TLC070AID
TLC070AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDR
TLC070AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDRG4
TLC070AIDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIP
TLC070AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070AIPE4
TLC070AIPE4
Texas Instruments
IC CMOS 1 CIRCUIT 8DIP
TLC070AIPG4
TLC070AIPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070CD
TLC070CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070CDGN
TLC070CDGN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNG4
TLC070CDGNG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNR
TLC070CDGNR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNRG4
TLC070CDGNRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDR
TLC070CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC072ID Description
The Texas Instruments TLC072ID is a high-performance, low-noise operational amplifier designed for various analog applications. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The TLC072ID is part of the TLC series, known for its low power consumption and high-speed operation. It features a JFET input stage, which provides a high input impedance, making it suitable for applications where signal integrity is crucial.

## Key Specifications

- Type: Quad JFET-input operational amplifier
- Supply Voltage: Dual supply range of ±2.5V to ±15V; Single supply range of 5V to 30V
- Input Impedance: Greater than 10^12 ohms
- Output Impedance: 75 ohms
- Gain Bandwidth Product: 3 MHz (typical)
- Slew Rate: 13 V/μs (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Total Harmonic Distortion (THD): 0.002% (typical at 1 kHz)
- Noise: 15 nV/√Hz (typical at 1 kHz)

## Features

1. Low Noise: The TLC072ID is designed for low noise operation, making it ideal for audio and sensor applications.
2. High Input Impedance: The JFET input configuration ensures minimal loading on the preceding signal source.
3. Wide Supply Voltage Range: Its versatility in supply voltage makes it applicable in various circuit designs.
4. Quad Package: Contains four amplifiers in a single package, providing compactness and reducing the number of components needed.
5. Thermal Shutdown Protection: Built-in thermal protection enhances reliability and safety in applications.

## Applications

- Audio Processing: Used in audio preamplifiers, equalizers, and mixers due to its low distortion and high bandwidth.
- Sensor Signal Conditioning: Ideal for amplifying signals from sensors, including temperature, pressure, and light sensors.
- Instrumentation: Suitable for precision measurement systems requiring high accuracy and low noise.
- Data Acquisition Systems: Integrates well into systems that require signal amplification prior to analog-to-digital conversion.

## Package Information

- Package Type: DIP-14, SOIC-14
- Operating Temperature Range: -40°C to +85°C

## Conclusion

The Texas Instruments TLC072ID operational amplifier stands out for its low noise characteristics, wide supply voltage range, and high input impedance. These features make it an excellent choice for a variety of applications, particularly in audio and instrumentation fields. By combining high performance with versatility, it provides engineers with a reliable solution for demanding analog signal processing tasks.

For detailed application circuits and further technical information, referring to the official datasheet provided by Texas Instruments is recommended.
TLC072ID Compare Parts
  • TLC072ID vs TLC4502QDR
  • TLC072ID vs TLC4502QDG4
  • TLC072ID vs TLC4502QD
  • TLC072ID vs TLC4502MDG4
  • TLC072ID vs TLC4502MD
  • TLC072ID vs TLC4502IDRG4
  • TLC072ID vs TLC4502IDR
  • TLC072ID vs TLC4502IDG4
  • TLC072ID vs TLC4502ID
  • TLC072ID vs TLC4502CDR
  • TLC072ID vs TLC4502CD
  • TLC072ID vs TLC4502AQDRG4
  • TLC072ID vs TLC4502AQDR
  • TLC072ID vs TLC4502AQDG4
  • TLC072ID vs TLC4502AQD
  • TLC072ID vs TLC4502AMDG4
  • TLC072ID vs TLC4502AMD
  • TLC072ID vs TLC4502AIDR
  • TLC072ID vs TLC4502AID
  • TLC072ID vs TLC4502ACDRG4
  • TLC072ID vs TLC4502ACDR
  • TLC072ID vs TLC4502ACD
  • TLC072ID vs TLC4501IDR
  • TLC072ID vs TLC4501IDG4
  • TLC072ID vs TLC4501ID
  • TLC072ID vs TLC4501CDG4
  • TLC072ID vs TLC4501CD
  • TLC072ID vs TLC4501AIDR
  • TLC072ID vs TLC4501AID
  • TLC072ID vs TLC4501ACDR
  • TLC072ID vs TLC4501ACD
  • TLC072ID vs TLC2810ZP
  • TLC072ID vs TLC27M9IN
  • TLC072ID vs TLC27M9IDRG4
  • TLC072ID vs TLC27M9IDR
  • TLC072ID vs TLC27M9ID
  • TLC072ID vs TLC27M9CN
  • TLC072ID vs TLC27M9CDRG4
  • TLC072ID vs TLC27M9CDR
  • TLC072ID vs TLC27M9CD
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller