☰
TL431IDBVR
TL431IDBVR
Active
Description:  IC VREF SHUNT ADJ 2.2% SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TL431IDBVR Datasheet
History Price: $0.40000
In Stock: 48290
TL431IDBVR Specification
Specification
Part No
TL431IDBVR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.2%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TL431IDBVR Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431IDBVR Description

The Texas Instruments TL431IDBVR is a programmable shunt voltage reference and regulator, often used for precise voltage regulation in a wide range of applications, including power supplies, voltage regulation systems, and feedback loops. The device is widely used in low voltage and high precision applications that require stable voltage references and accurate feedback control. With its adjustable output voltage feature and ability to maintain a stable voltage across a wide range of loads, the TL431IDBVR is a versatile solution for many electronic systems.

This three-terminal adjustable shunt voltage reference features a high accuracy reference voltage of 2.495V and a low output voltage tolerance, making it ideal for systems where tight voltage regulation is necessary. The device can be easily integrated into various designs, serving as a voltage regulator or part of a feedback network in more complex systems.

## Key Features

* Adjustable Output Voltage: The TL431IDBVR offers an adjustable output voltage range of 2.495V to 36V, which can be set using an external resistor divider network, providing flexibility for different applications.
* Precision Voltage Reference: The device has a typical reference voltage of 2.495V with a tolerance of ±1% and maintains stability over a wide temperature range, ensuring reliable performance in precision voltage regulation.
* Low Dropout Voltage: The TL431IDBVR has a low dropout voltage of typically 0.9V, making it suitable for low-voltage systems and efficient power conversion, especially in battery-powered or low-voltage devices.
* Low Output Impedance: The device provides low output impedance, ensuring stability and minimal voltage variation under varying load conditions.
* Wide Operating Temperature Range: It operates over an extended temperature range from -40°C to 125°C, making it suitable for industrial, automotive, and other harsh environment applications.
* High Accuracy: The TL431IDBVR ensures high output voltage accuracy and tight tolerance, which is important for systems requiring precise voltage control and stable operation.
* Built-in Internal Reference: The device features an internal 2.495V reference voltage, which provides a stable and reliable reference for voltage regulation applications.
* Low Quiescent Current: The quiescent current is low, reducing power consumption and making it suitable for energy-efficient designs, such as battery-operated devices.

## Specifications

* Reference Voltage:

* V\_ref (typ): 2.495V
* V\_ref (max): 2.495V ±1%
* Output Voltage: Adjustable from 2.495V to 36V using external resistors.
* Operating Voltage: 2.5V to 36V (typical operating range).
* Dropout Voltage:

* V\_drop (typ): 0.9V
* V\_drop (max): 1.2V at 10mA load.
* Output Current:

* I\_out (min): 1mA (minimum required load current for stable operation).
* I\_out (max): 100mA (max output current).
* Quiescent Current:

* I\_q (typ): 1mA
* I\_q (max): 3mA at V\_in = 36V
* Operating Temperature Range: -40°C to +125°C
* Package Type:

* DBV: SOT-23-3 package
* Other package options: Available in TO-92, SOT-23, SOIC, and other configurations.
* Accuracy:

* Tolerance: ±1% (typical).
* Temperature Coefficient: -50 ppm/°C (typical).

## Performance Characteristics

* Low Dropout Performance: The low dropout voltage of typically 0.9V enables the TL431IDBVR to operate efficiently in low-voltage systems where minimizing power loss is critical. This characteristic is particularly useful in low-voltage power supplies and energy-efficient applications.
* High Precision Voltage Regulation: With an adjustable output voltage and a typical reference voltage accuracy of ±1%, the TL431IDBVR offers excellent performance for voltage regulation applications, where a stable and precise output voltage is essential.
* Low Quiescent Current: The TL431IDBVR draws very little current during operation, making it ideal for battery-powered or energy-sensitive applications where reducing overall power consumption is a priority.
* Wide Voltage and Temperature Tolerance: The wide operating voltage range (2.5V to 36V) and temperature range of -40°C to 125°C ensure that the device can function effectively in a variety of environments, including automotive, industrial, and consumer electronics.
* Stable Operation: With its low output impedance and fast transient response, the TL431IDBVR is capable of maintaining stable operation even under varying load conditions, which is important in real-time applications where voltage fluctuations can cause performance degradation.
* High Load Regulation: The device offers excellent load regulation performance, ensuring that output voltage remains stable across a wide range of output current loads (1mA to 100mA). This is critical in systems with variable loads, such as power converters and battery chargers.

## Applications

The Texas Instruments TL431IDBVR is widely used in a variety of applications where precise voltage regulation, low power consumption, and stable performance are required. Some of the key applications include:

* Voltage Regulators: The TL431IDBVR is commonly used as a shunt regulator in voltage regulation systems to maintain a stable output voltage across varying loads. It is often found in switching power supplies and linear voltage regulators.
* Battery Charging Systems: Its low dropout voltage and adjustable output make it ideal for battery charging circuits, where stable and efficient voltage regulation is needed to charge batteries safely and effectively.
* Power Supplies: The TL431IDBVR is used in both AC-to-DC and DC-to-DC converters for power supply regulation and feedback control. It helps ensure stable operation in systems that require constant voltage output for sensitive components.
* Audio Systems: In audio equipment, the TL431IDBVR can be used to regulate voltages for analog signal processing stages or to provide low-noise, stable power to audio amplifiers, ensuring high-quality audio performance with minimal interference.
* Consumer Electronics: In consumer electronics, such as television sets, home appliances, and set-top boxes, the TL431IDBVR is used to stabilize supply voltages and ensure efficient power management.
* Automotive Systems: The TL431IDBVR operates reliably over a wide temperature range, making it suitable for automotive applications that require voltage regulation for control systems, sensors, and infotainment units in vehicles.
* Industrial Control Systems: In industrial automation and control systems, the TL431IDBVR is used for sensing, voltage feedback, and regulation to ensure consistent and precise control of systems that rely on stable voltage levels.

## Advantages

* Adjustable Output Voltage: The ability to adjust the output voltage provides design flexibility, making the TL431IDBVR suitable for a wide range of applications requiring different reference voltage levels.
* High Precision and Accuracy: The device ensures high-precision voltage regulation with tight voltage tolerance and temperature stability, making it ideal for precision applications such as audio systems, medical devices, and sensor interfaces.
* Low Dropout Voltage: With a typical 0.9V dropout voltage, the device is highly efficient, especially in low-voltage systems where energy efficiency is critical.
* Low Power Consumption: The low quiescent current (1mA typical) is ideal for battery-powered applications, extending battery life and reducing overall power consumption in low-power circuits.
* Wide Operating Range: The wide input voltage range of 2.5V to 36V and the extended temperature range make the TL431IDBVR suitable for a variety of harsh environments and industrial systems.
* Stable Operation: With low output impedance and excellent load regulation, the device ensures stable operation under variable load conditions, which is essential for real-time systems.

## Conclusion

The Texas Instruments TL431IDBVR is a highly versatile programmable shunt voltage reference and regulator that delivers precise, reliable, and efficient voltage regulation in a wide range of applications. With low dropout voltage, adjustable output, and high precision, it is an excellent choice for systems requiring stable voltage control, low power consumption, and stable performance. Its wide voltage range and temperature stability ensure that it can be used in various industries, including automotive, consumer electronics, power supplies, and industrial systems. Whether used in battery charging, voltage regulation, or feedback control circuits, the TL431IDBVR provides excellent accuracy and reliability for demanding applications.
TL431IDBVR Compare Parts
  • TL431IDBVR vs TL432QPK
  • TL431IDBVR vs TL432QDBZTG4
  • TL431IDBVR vs TL432QDBZT
  • TL431IDBVR vs TL432QDBZRG4
  • TL431IDBVR vs TL432QDBZR
  • TL431IDBVR vs TL432QDBVTG4
  • TL431IDBVR vs TL432QDBVTE4
  • TL431IDBVR vs TL432QDBVT
  • TL431IDBVR vs TL432QDBVRG4
  • TL431IDBVR vs TL432QDBVRE4
  • TL431IDBVR vs TL432QDBVR
  • TL431IDBVR vs TL432LIBQDBZRQ1
  • TL431IDBVR vs TL432LIBQDBZR
  • TL431IDBVR vs TL432LIBIDBZR
  • TL431IDBVR vs TL432LIBEDBZRQ1
  • TL431IDBVR vs TL432LIBCDBZR
  • TL431IDBVR vs TL432LIAQDBZRQ1
  • TL431IDBVR vs TL432LIAQDBZR
  • TL431IDBVR vs TL432LIAIDBZR
  • TL431IDBVR vs TL432LIAEDBZRQ1
  • TL431IDBVR vs TL432LIACDBZR
  • TL431IDBVR vs TL432IPKG3
  • TL431IDBVR vs TL432IPK
  • TL431IDBVR vs TL432IL3T
  • TL431IDBVR vs TL432IDBZT
  • TL431IDBVR vs TL432IDBZR
  • TL431IDBVR vs TL432IDBVRG4
  • TL431IDBVR vs TL432IDBVRE4
  • TL431IDBVR vs TL432IDBVR
  • TL431IDBVR vs TL432CPK
  • TL431IDBVR vs TL432CDBZTG4
  • TL431IDBVR vs TL432CDBZT
  • TL431IDBVR vs TL432CDBZR
  • TL431IDBVR vs TL432CDBVRG4
  • TL431IDBVR vs TL432CDBVRE4
  • TL431IDBVR vs TL432CDBVR
  • TL431IDBVR vs TL432BSA-7
  • TL431IDBVR vs TL432BQPKG3
  • TL431IDBVR vs TL432BQPK
  • TL431IDBVR vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you