☰
TL431CLPR
TL431CLPR
Active
Description:  IC VREF SHUNT ADJ 2.2% TO92-3
Manufacturer:  Texas Instruments
Datasheet:   TL431CLPR Datasheet
History Price: $0.49000
In Stock: 37490
TL431CLPR Specification
Specification
Part No
TL431CLPR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.2%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TL431CLPR Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431CLPR Compare Parts
  • TL431CLPR vs TL432QPK
  • TL431CLPR vs TL432QDBZTG4
  • TL431CLPR vs TL432QDBZT
  • TL431CLPR vs TL432QDBZRG4
  • TL431CLPR vs TL432QDBZR
  • TL431CLPR vs TL432QDBVTG4
  • TL431CLPR vs TL432QDBVTE4
  • TL431CLPR vs TL432QDBVT
  • TL431CLPR vs TL432QDBVRG4
  • TL431CLPR vs TL432QDBVRE4
  • TL431CLPR vs TL432QDBVR
  • TL431CLPR vs TL432LIBQDBZRQ1
  • TL431CLPR vs TL432LIBQDBZR
  • TL431CLPR vs TL432LIBIDBZR
  • TL431CLPR vs TL432LIBEDBZRQ1
  • TL431CLPR vs TL432LIBCDBZR
  • TL431CLPR vs TL432LIAQDBZRQ1
  • TL431CLPR vs TL432LIAQDBZR
  • TL431CLPR vs TL432LIAIDBZR
  • TL431CLPR vs TL432LIAEDBZRQ1
  • TL431CLPR vs TL432LIACDBZR
  • TL431CLPR vs TL432IPKG3
  • TL431CLPR vs TL432IPK
  • TL431CLPR vs TL432IL3T
  • TL431CLPR vs TL432IDBZT
  • TL431CLPR vs TL432IDBZR
  • TL431CLPR vs TL432IDBVRG4
  • TL431CLPR vs TL432IDBVRE4
  • TL431CLPR vs TL432IDBVR
  • TL431CLPR vs TL432CPK
  • TL431CLPR vs TL432CDBZTG4
  • TL431CLPR vs TL432CDBZT
  • TL431CLPR vs TL432CDBZR
  • TL431CLPR vs TL432CDBVRG4
  • TL431CLPR vs TL432CDBVRE4
  • TL431CLPR vs TL432CDBVR
  • TL431CLPR vs TL432BSA-7
  • TL431CLPR vs TL432BQPKG3
  • TL431CLPR vs TL432BQPK
  • TL431CLPR vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you