☰
TL3845BD
TL3845BD
Active
Description:  IC REG CTRLR MULT TOP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL3845BD Datasheet
History Price: $1.26000
In Stock: 6280
TL3845BD Specification
Specification
Part No
TL3845BD
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
100kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL3845BD PDF Datasheet
TL3845BD Related Parts
TL3842BD
TL3842BD
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL3842BD-8
TL3842BD-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL3842BDR
TL3842BDR
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL3842BDR-8
TL3842BDR-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL3842BP
TL3842BP
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8-DIP
TL3842D
TL3842D
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL3842D-8
TL3842D-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL3842DR
TL3842DR
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL3842DR-8
TL3842DR-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL3842DRE4-8
TL3842DRE4-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL3842P
TL3842P
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8-DIP
TL3842PG4
TL3842PG4
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8-DIP
TL3845BD Compare Parts
  • TL3845BD vs TL3845P
  • TL3845BD vs TL3845DR-8
  • TL3845BD vs TL3845DR
  • TL3845BD vs TL3845D-8
  • TL3845BD vs TL3845D
  • TL3845BD vs TL3845BP
  • TL3845BD vs TL3845BDR-8
  • TL3845BD vs TL3845BDR
  • TL3845BD vs TL3845BDG4-8
  • TL3845BD vs TL3845BD-8
  • TL3845BD vs TL3844PG4
  • TL3845BD vs TL3844PE4
  • TL3845BD vs TL3844P
  • TL3845BD vs TL3844DR-8
  • TL3845BD vs TL3844DR
  • TL3845BD vs TL3844DG4-8
  • TL3845BD vs TL3844D-8
  • TL3845BD vs TL3844D
  • TL3845BD vs TL3844BP
  • TL3845BD vs TL3844BDR-8
  • TL3845BD vs TL3844BDR
  • TL3845BD vs TL3844BDG4
  • TL3845BD vs TL3844BD-8
  • TL3845BD vs TL3844BD
  • TL3845BD vs TL3843P
  • TL3845BD vs TL3843DRG4-8
  • TL3845BD vs TL3843DR-8
  • TL3845BD vs TL3843DR
  • TL3845BD vs TL3843D-8
  • TL3845BD vs TL3843D
  • TL3845BD vs TL3843BP
  • TL3845BD vs TL3843BDRG4
  • TL3845BD vs TL3843BDR-8
  • TL3845BD vs TL3843BDR
  • TL3845BD vs TL3843BD-8
  • TL3845BD vs TL3843BD
  • TL3845BD vs TL3842PG4
  • TL3845BD vs TL3842P
  • TL3845BD vs TL3842DRE4-8
  • TL3845BD vs TL3842DR-8
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller