☰
TL322CDR
TL322CDR
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL322CDR Datasheet
History Price: $0.72000
In Stock: 40160
TL322CDR Specification
Specification
Part No
TL322CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
2 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL322CDR PDF Datasheet
TL322CDR Related Parts
TL322CDRE4
TL322CDRE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL322CDRG4
TL322CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL322CP
TL322CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL322IP
TL322IP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL33071D
TL33071D
Texas Instruments
TL33071 - OPERATIONAL AMPLIFIER,
TL33072AD
TL33072AD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL33072ADR
TL33072ADR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL33072AP
TL33072AP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL33072P
TL33072P
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL33074DW
TL33074DW
Texas Instruments
IC OPAMP HI-SLEW 1-SPLY 16-SOIC
TL34071AD
TL34071AD
Texas Instruments
IC OPAMP GP 4 CIRCUIT 8SOIC
TL34071D
TL34071D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 8SOIC
TL322CDR Compare Parts
  • TL322CDR vs TL3474IPWR
  • TL322CDR vs TL3474IPW
  • TL322CDR vs TL3474IN
  • TL322CDR vs TL3474IDR
  • TL322CDR vs TL3474ID
  • TL322CDR vs TL3474CPWR
  • TL322CDR vs TL3474CPW
  • TL322CDR vs TL3474CNE4
  • TL322CDR vs TL3474CN
  • TL322CDR vs TL3474CDR
  • TL322CDR vs TL3474CD
  • TL322CDR vs TL3474AIPWR
  • TL322CDR vs TL3474AIPW
  • TL322CDR vs TL3474AIN
  • TL322CDR vs TL3474AIDRE4
  • TL322CDR vs TL3474AIDR
  • TL322CDR vs TL3474AIDG4
  • TL322CDR vs TL3474AID
  • TL322CDR vs TL3474ACPWR
  • TL322CDR vs TL3474ACPW
  • TL322CDR vs TL3474ACN
  • TL322CDR vs TL3474ACDR
  • TL322CDR vs TL3474ACD
  • TL322CDR vs TL3472QDRQ1
  • TL322CDR vs TL3472IP
  • TL322CDR vs TL3472IDR
  • TL322CDR vs TL3472ID
  • TL322CDR vs TL3472CP
  • TL322CDR vs TL3472CDR
  • TL322CDR vs TL3472CD
  • TL322CDR vs TL343IDBVTG4
  • TL322CDR vs TL343IDBVTE4
  • TL322CDR vs TL343IDBVT
  • TL322CDR vs TL343IDBVRG4
  • TL322CDR vs TL343IDBVRE4
  • TL322CDR vs TL343IDBVR
  • TL322CDR vs TL3414AIPWR
  • TL322CDR vs TL3414AIPW
  • TL322CDR vs TL3414AIPG4
  • TL322CDR vs TL3414AIP
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description