☰
TL2845P
TL2845P
Active
Description:  IC REG CTRLR MULT TOPOLOGY 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL2845P Datasheet
History Price: $1.47000
In Stock: 49915
TL2845P Specification
Specification
Part No
TL2845P
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TL2845P Related Parts
TL2842BD
TL2842BD
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL2842BD-8
TL2842BD-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL2842BDR
TL2842BDR
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL2842BDR-8
TL2842BDR-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL2842BP
TL2842BP
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8-DIP
TL2842D
TL2842D
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL2842D-8
TL2842D-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL2842DR
TL2842DR
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL2842DR-8
TL2842DR-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL2842P
TL2842P
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8-DIP
TL2843BD
TL2843BD
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
TL2843BD-8
TL2843BD-8
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
TL2845P Compare Parts
  • TL2845P vs TL2845DR-8
  • TL2845P vs TL2845DR
  • TL2845P vs TL2845DG4-8
  • TL2845P vs TL2845D-8
  • TL2845P vs TL2845D
  • TL2845P vs TL2845BP
  • TL2845P vs TL2845BDRG4-8
  • TL2845P vs TL2845BDR-8
  • TL2845P vs TL2845BDR
  • TL2845P vs TL2845BD-8
  • TL2845P vs TL2845BD
  • TL2845P vs TL2844PG4
  • TL2845P vs TL2844P
  • TL2845P vs TL2844DRG4
  • TL2845P vs TL2844DR-8
  • TL2845P vs TL2844DR
  • TL2845P vs TL2844D-8
  • TL2845P vs TL2844D
  • TL2845P vs TL2844BPG4
  • TL2845P vs TL2844BP
  • TL2845P vs TL2844BDRG4-8
  • TL2845P vs TL2844BDR-8
  • TL2845P vs TL2844BDR
  • TL2845P vs TL2844BD-8
  • TL2845P vs TL2844BD
  • TL2845P vs TL2843P
  • TL2845P vs TL2843DRG4-8
  • TL2845P vs TL2843DRE4
  • TL2845P vs TL2843DR-8
  • TL2845P vs TL2843DR
  • TL2845P vs TL2843DG4-8
  • TL2845P vs TL2843D-8
  • TL2845P vs TL2843D
  • TL2845P vs TL2843BQDRQ1
  • TL2845P vs TL2843BP
  • TL2845P vs TL2843BDRG4-8
  • TL2845P vs TL2843BDR-8
  • TL2845P vs TL2843BDR
  • TL2845P vs TL2843BD-8
  • TL2845P vs TL2843BD
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!