☰
TL103WIDR
TL103WIDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL103WIDR Datasheet
History Price: $0.82000
In Stock: 14110
TL103WIDR Specification
Specification
Part No
TL103WIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
900 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
1 mV
Current - Supply
700μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL103WIDR Related Parts
TL103WAID
TL103WAID
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL103WAIDR
TL103WAIDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL103WID
TL103WID
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL103WIDG4
TL103WIDG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL103WIDRG4
TL103WIDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL1591CP
TL1591CP
Texas Instruments
IC SAMPL/HOLD 2 CIRCUIT 8DIP
TL103WIDR Description

The Texas Instruments TL103WIDR is a precision low-noise operational amplifier that is widely used in various analog applications. Known for its high performance, the TL103WIDR is suitable for applications in signal conditioning, audio processing, and instrumentation. This op-amp features a unique combination of low offset voltage, low noise, and wide bandwidth, making it ideal for high-performance systems.

## Key Features

1. Low Offset Voltage: The TL103WIDR provides a maximum input offset voltage of just 0.5 mV, ensuring accurate signal amplification with minimal error.

2. Low Noise: With a low voltage noise density of 15 nV/√Hz, this op-amp is suitable for applications requiring high fidelity and low noise interference.

3. Wide Bandwidth: The device boasts a gain bandwidth product of 10 MHz, allowing it to handle a broad range of frequencies effectively.

4. High Slew Rate: The TL103WIDR has a slew rate of 6 V/µs, which facilitates fast signal changes and ensures minimal distortion.

5. Single-Supply Operation: It can operate from a single supply voltage of +3 V to +36 V, providing versatility in circuit design.

6. Rail-to-Rail Output: The output can swing within 20 mV of the positive and negative supply rails, maximizing the dynamic range of the output signal.

7. Temperature Range: It operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

8. Package Type: The TL103WIDR comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into various PCB designs.

## Electrical Specifications

## Absolute Maximum Ratings

- Supply Voltage (VCC): ±18 V or 36 V (single supply)
- Input Voltage (VIN): -0.3 V to VCC + 0.3 V
- Output Short-Circuit Duration: Continuous
- Operating Temperature (TA): -40°C to +85°C
- Storage Temperature (TSTG): -65°C to +150°C

## Recommended Operating Conditions

- Supply Voltage (VCC): +3 V to +36 V (single supply)
- Input Common Mode Voltage Range: -0.2 V to VCC - 1.5 V

## Electrical Characteristics

- Input Offset Voltage (VOS):
- Max: 0.5 mV
- Typ: 0.1 mV

- Input Bias Current (IB):
- Max: 100 nA
- Typ: 30 nA

- Input Offset Current (IOS):
- Max: 100 nA
- Typ: 10 nA

- Open-Loop Gain (AOL):
- Min: 100 dB
- Typ: 120 dB

- Common Mode Rejection Ratio (CMRR):
- Min: 70 dB
- Typ: 90 dB

- Power Supply Rejection Ratio (PSRR):
- Min: 70 dB
- Typ: 80 dB

- Voltage Noise Density: 15 nV/√Hz at 1 kHz

- Slew Rate (SR): 6 V/µs

- Gain Bandwidth Product (GBW): 10 MHz

- Output Voltage Swing:
- High: VCC - 20 mV
- Low: -20 mV

- Total Harmonic Distortion (THD):
- Typ: 0.001% at 1 kHz

## Pin Configuration

The TL103WIDR is available in an 8-pin SOIC package, with the following pin configuration:

```
+-------------------+
| |
1 | Offset Null | 8
2 | Inverting Input | 7
3 | Non-Inverting Input| 6
4 | V- | 5
+-------------------+
```

- Pin 1: Offset Null – Connect to a potentiometer for offset adjustment.
- Pin 2: Inverting Input (−) – The input where the signal is inverted.
- Pin 3: Non-Inverting Input (+) – The input where the signal is added.
- Pin 4: Negative Supply (V-) – Connect to the negative power supply.
- Pin 5: Positive Supply (V+) – Connect to the positive power supply.
- Pin 6: Output – The output of the amplifier.
- Pin 7: NC (No Connect) – Not connected internally.
- Pin 8: Offset Null – For adjusting output offset.

## Applications

The TL103WIDR is used in a variety of applications, including:

1. Signal Conditioning: Amplifying weak signals from sensors before further processing.
2. Audio Processing: Used in high-fidelity audio equipment for preamplification and tone control.
3. Instrumentation: Employed in measurement systems where accurate amplification of small signals is critical.
4. Active Filters: Commonly utilized in designing active filter circuits due to its low noise characteristics.
5. Data Acquisition Systems: Integrates well in systems that require precise signal measurements.

## Conclusion

The Texas Instruments TL103WIDR operational amplifier is a versatile, high-performance device that excels in various analog applications. Its low noise, low offset voltage, and wide bandwidth make it an excellent choice for engineers looking to design reliable and accurate circuitry. For detailed information and application guidelines, consult the official Texas Instruments datasheet.
TL103WIDR Compare Parts
  • TL103WIDR vs TL103WIDRG4
  • TL103WIDR vs TL103WIDG4
  • TL103WIDR vs TL103WID
  • TL103WIDR vs TL103WAIDR
  • TL103WIDR vs TL103WAID
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!