TL084IDT
TL084IDT
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TL084IDT Datasheet
History Price: $0.83000
In Stock: 10500
TL084IDT Specification
Specification
Part No
TL084IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TL084IDT PDF Datasheet
TL084IDT Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084IDT Description
Introduction to STMicroelectronics TL084IDT

The STMicroelectronics TL084IDT is a high-performance JFET-input operational amplifier that is widely used in various analog applications. Known for its low noise, high slew rate, and wide bandwidth, the TL084IDT is ideal for use in audio processing, signal conditioning, and other precision applications. The device features four independent op-amps in a single package, making it a versatile choice for multi-channel designs.

Key Specifications

- Number of Channels: Quad (4)
- Supply Voltage Range: ±3 V to ±15 V
- Input Offset Voltage: 3 mV maximum
- Input Bias Current: 30 pA typical
- Gain Bandwidth Product (GBW): 3 MHz
- Slew Rate: 13 V/μs
- Total Harmonic Distortion (THD): 0.003% at 1 kHz
- Output Current Drive: 20 mA per channel
- Package Type: 14-lead DIP or SOIC

Performance Characteristics

The TL084IDT is designed with several performance attributes that enhance its usability in demanding applications:

- Low Noise Operation: With a voltage noise density of approximately 18 nV/√Hz at 1 kHz, the TL084IDT ensures minimal noise contribution in sensitive applications such as audio systems and instrumentation.

- High Input Impedance: The JFET input stage provides a very high input impedance (typically around 10^12 ohms), which minimizes loading effects on the preceding stages and allows for accurate signal amplification from high impedance sources.

- Wide Gain Bandwidth Product: The gain bandwidth product of 3 MHz allows the amplifier to handle a broad range of frequencies while maintaining stable performance. This makes it suitable for both low-frequency and moderate-speed applications.

Power Supply Considerations

The TL084IDT operates over a flexible supply voltage range:

- Dual Supply Operation: It can be powered with dual supplies ranging from ±3 V to ±15 V, providing flexibility in design and allowing it to be adapted to various circuit configurations.

- Low Power Consumption: The quiescent current is typically around 1.4 mA per channel, making it suitable for battery-operated devices and energy-efficient designs.

Applications

The versatility of the TL084IDT makes it suitable for numerous applications:

1. Audio Processing: The low distortion and noise characteristics make it an excellent choice for audio amplifiers and mixers where sound quality is paramount.

2. Signal Conditioning Circuits: It can amplify signals from sensors such as thermocouples or strain gauges while maintaining accuracy and linearity, making it ideal for industrial applications.

3. Active Filters: The TL084IDT can be used in active filter designs due to its high gain bandwidth product, allowing for precise filtering of signals in various frequency ranges.

4. Instrumentation Amplifiers: Its precision characteristics are well-suited for use in instrumentation amplifiers where accurate signal amplification is required without introducing significant errors.

5. Data Acquisition Systems: As a front-end amplifier for ADCs, the TL084IDT ensures that signals are accurately captured without distortion or noise interference.

Thermal Performance

Thermal management is essential for maintaining stable performance:

- Operating Temperature Range: The device operates within a temperature range of -40°C to +85°C, allowing it to function reliably in diverse environmental conditions found in industrial and consumer applications.

- Thermal Resistance: The thermal resistance characteristics of the package ensure effective heat dissipation during operation, enhancing reliability under continuous load conditions.

Package Information

The TL084IDT comes in multiple package options:

- 14-lead DIP or SOIC Packages: These compact packages provide flexibility in PCB design while offering robust mechanical stability during assembly and usage.

- Ease of Integration: The quad configuration allows designers to save board space while integrating multiple op-amps into their circuits efficiently.

In conclusion, the STMicroelectronics TL084IDT operational amplifier is a versatile and high-performance solution tailored for various precision analog applications. Its combination of low noise, high input impedance, and robust performance makes it an invaluable component across many electronic systems requiring reliable operation. Whether used in audio processing, signal conditioning circuits, or instrumentation amplifiers, the TL084IDT consistently delivers exceptional results that meet modern design requirements.
TL084IDT Compare Parts
  • TL084IDT vs TL092CPS
  • TL084IDT vs TL088CD
  • TL084IDT vs TL087IP
  • TL084IDT vs TL084QDRG4
  • TL084IDT vs TL084QDR
  • TL084IDT vs TL084QDG4
  • TL084IDT vs TL084QD
  • TL084IDT vs TL084IYDT
  • TL084IDT vs TL084IPT
  • TL084IDT vs TL084ING4
  • TL084IDT vs TL084IN
  • TL084IDT vs TL084IN
  • TL084IDT vs TL084IDRG4
  • TL084IDT vs TL084IDRE4
  • TL084IDT vs TL084IDR
  • TL084IDT vs TL084ID
  • TL084IDT vs TL084ID
  • TL084IDT vs TL084HIPWR
  • TL084IDT vs TL084HIDR
  • TL084IDT vs TL084CPWR
  • TL084IDT vs TL084CPW
  • TL084IDT vs TL084CPT
  • TL084IDT vs TL084CNSR
  • TL084IDT vs TL084CNS
  • TL084IDT vs TL084CNG4
  • TL084IDT vs TL084CN
  • TL084IDT vs TL084CN
  • TL084IDT vs TL084CDT
  • TL084IDT vs TL084CDRG4
  • TL084IDT vs TL084CDRE4
  • TL084IDT vs TL084CDR
  • TL084IDT vs TL084CDG4
  • TL084IDT vs TL084CDE4
  • TL084IDT vs TL084CD
  • TL084IDT vs TL084CD
  • TL084IDT vs TL084BMDT
  • TL084IDT vs TL084BMD
  • TL084IDT vs TL084BIYDT
  • TL084IDT vs TL084BIPT
  • TL084IDT vs TL084BIN
  • TL084IDT FAQ
    Q1: What is the STMicroelectronics TL084IDT?
    A1: The STMicroelectronics TL084IDT is a high-performance operational amplifier with a low noise, low power consumption design. It is part of the TL08x series and is widely used in a variety of analog applications.

    Q2: What is the supply voltage range for the TL084IDT?
    A2: The TL084IDT operates with a single supply voltage range of 3V to 36V or a dual supply voltage of ±1.5V to ±18V.

    Q3: How many op-amps are in the TL084IDT package?
    A3: The TL084IDT features four independent, high-gain, internally compensated operational amplifiers in a single package.

    Q4: What is the typical input offset voltage of the TL084IDT?
    A4: The TL084IDT has a typical input offset voltage of 3mV, making it suitable for precision analog applications.

    Q5: What is the gain bandwidth product of the TL084IDT?
    A5: The TL084IDT has a typical gain-bandwidth product of 3 MHz, making it suitable for medium-frequency applications.

    Q6: What is the quiescent current of the TL084IDT?
    A6: The TL084IDT has a typical quiescent current of 1.5mA per amplifier, ensuring low power consumption.

    Q7: What type of package does the TL084IDT come in?
    A7: The TL084IDT is available in an 8-pin DIP (Dual In-line Package) form factor, which is commonly used for through-hole applications.

    Q8: Can the TL084IDT be used in audio applications?
    A8: Yes, the TL084IDT is commonly used in audio applications due to its low noise characteristics and high-performance op-amp design.

    Q9: What is the input voltage range of the TL084IDT?
    A9: The TL084IDT features a typical input voltage range that extends to the negative rail (rail-to-rail input), which allows it to operate with signals that can go below ground in single-supply configurations.

    Q10: What is the output voltage swing of the TL084IDT?
    A10: The TL084IDT has an output voltage swing that typically ranges from 0V to V+ - 2V when sourcing current, depending on the load.

    Q11: What are the applications of the TL084IDT?
    A11: The TL084IDT is used in a variety of applications, including audio processing, instrumentation amplifiers, signal conditioning, and active filters.

    Q12: What is the input bias current of the TL084IDT?
    A12: The TL084IDT has a typical input bias current of 50nA, making it suitable for high-impedance applications.

    Q13: Does the TL084IDT support rail-to-rail operation?
    A13: Yes, the TL084IDT supports rail-to-rail input and output, which allows it to be used effectively in single-supply configurations with reduced supply voltages.

    Q14: What is the typical slew rate of the TL084IDT?
    A14: The TL084IDT has a typical slew rate of 0.3V/µs, which is suitable for many general-purpose applications.

    Q15: Is the TL084IDT suitable for low-power applications?
    A15: Yes, the TL084IDT is designed to consume low power, with a quiescent current of 1.5mA per amplifier, making it suitable for battery-operated systems.

    Q16: What is the common-mode rejection ratio (CMRR) of the TL084IDT?
    A16: The TL084IDT has a typical common-mode rejection ratio (CMRR) of 90dB, which helps it reject common-mode signals and improve the accuracy of differential signal processing.

    Q17: What is the power consumption of the TL084IDT?
    A17: The TL084IDT has low power consumption due to its low quiescent current, typically consuming 6mW per amplifier when powered by a 5V supply.

    Q18: Can the TL084IDT be used in industrial applications?
    A18: Yes, the TL084IDT can be used in industrial applications for signal conditioning, sensor interfacing, and low-frequency control systems due to its reliability and performance.

    Q19: What is the temperature range for the TL084IDT?
    A19: The TL084IDT is specified to operate over an industrial temperature range of -40°C to +85°C.

    Q20: What type of compensation does the TL084IDT have?
    A20: The TL084IDT is internally compensated for stable operation without the need for external compensation components, simplifying its use in a wide range of applications.
    Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!