TL084CD
TL084CD
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TL084CD Datasheet
History Price: $0.99000
In Stock: 45200
TL084CD Specification
Specification
Part No
TL084CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TL084CD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084CD Description
The STMicroelectronics TL084CD is a high-performance, low-noise JFET-input operational amplifier designed for a wide range of applications, including audio, instrumentation, and signal processing. This op-amp is known for its excellent performance characteristics, making it suitable for both consumer and industrial applications.

## Key Features:

1. Low Noise: The TL084CD features a low input noise voltage density, making it ideal for applications requiring high precision and low distortion.
2. High Slew Rate: With a slew rate of 13 V/µs, the TL084CD can handle fast signal changes, making it suitable for high-frequency applications.
3. Wide Bandwidth: The op-amp has a gain bandwidth product of 3 MHz, allowing it to maintain performance across a range of frequencies.
4. Low Total Harmonic Distortion (THD): The device exhibits low THD, which is crucial for audio applications where signal integrity is paramount.
5. Single-Supply Operation: The TL084CD can operate on a single power supply, which simplifies circuit design and reduces component count.

## Specifications:

- Type: JFET-input operational amplifier
- Number of Amplifiers: 4 (quad package)
- Supply Voltage (V+ to V-): ±3 V to ±15 V
- Input Voltage Range: Common-mode input voltage range extends from V- to V+ - 2 V
- Input Offset Voltage: Typically 3 mV, maximum 6 mV
- Input Bias Current: Typically 30 pA
- Input Impedance: 10^12 Ω (typical)
- Output Voltage Swing: Typically ±12 V with a ±15 V supply
- Output Current: 20 mA (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Temperature Range: -40°C to +125°C (industrial grade)
- Package Type: DIP-14, SO-14, TSSOP-14, and others

## Applications:

The TL084CD is widely used in various applications, including:
- Audio signal processing
- Active filters
- Instrumentation amplifiers
- Voltage followers
- Signal conditioning circuits
- Data acquisition systems

## Conclusion:

The STMicroelectronics TL084CD operational amplifier is a versatile and reliable component that offers excellent performance in a compact package. Its low noise, high slew rate, and wide bandwidth make it an ideal choice for a variety of applications, particularly in audio and instrumentation fields. Whether you are designing a new circuit or upgrading an existing one, the TL084CD provides the performance and reliability needed for high-quality signal processing.
TL084CD Compare Parts
  • TL084CD vs TL092CPS
  • TL084CD vs TL088CD
  • TL084CD vs TL087IP
  • TL084CD vs TL084QDRG4
  • TL084CD vs TL084QDR
  • TL084CD vs TL084QDG4
  • TL084CD vs TL084QD
  • TL084CD vs TL084IYDT
  • TL084CD vs TL084IPT
  • TL084CD vs TL084ING4
  • TL084CD vs TL084IN
  • TL084CD vs TL084IN
  • TL084CD vs TL084IDT
  • TL084CD vs TL084IDRG4
  • TL084CD vs TL084IDRE4
  • TL084CD vs TL084IDR
  • TL084CD vs TL084ID
  • TL084CD vs TL084ID
  • TL084CD vs TL084HIPWR
  • TL084CD vs TL084HIDR
  • TL084CD vs TL084CPWR
  • TL084CD vs TL084CPW
  • TL084CD vs TL084CPT
  • TL084CD vs TL084CNSR
  • TL084CD vs TL084CNS
  • TL084CD vs TL084CNG4
  • TL084CD vs TL084CN
  • TL084CD vs TL084CN
  • TL084CD vs TL084CDT
  • TL084CD vs TL084CDRG4
  • TL084CD vs TL084CDRE4
  • TL084CD vs TL084CDR
  • TL084CD vs TL084CDG4
  • TL084CD vs TL084CDE4
  • TL084CD vs TL084BMDT
  • TL084CD vs TL084BMD
  • TL084CD vs TL084BIYDT
  • TL084CD vs TL084BIPT
  • TL084CD vs TL084BIN
  • TL084CD vs TL084BIDT
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!