☰
TIC12400DCPR
TIC12400DCPR
Active
Description:  IC INTFACE SPECIALIZED 38HTSSOP
Manufacturer:  Texas Instruments
History Price: $3.14000
In Stock: 34740
TIC12400DCPR Specification
Specification
Part No
TIC12400DCPR
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Switch Monitoring
Interface
MSDI (Multiple Switch Detection)
Voltage - Supply
6.5V ~ 35V
Package / Case
38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-HTSSOP
Mounting Type
Surface Mount
TIC12400DCPR Description

The Texas Instruments TIC12400DCPR is a highly integrated, dual-channel, precision current-sense amplifier designed for a variety of applications requiring accurate current measurement. This device is particularly suitable for battery management systems, power monitoring, motor control, and other applications where precise current sensing is critical. With its low offset voltage, high common-mode rejection, and wide supply voltage range, the TIC12400DCPR stands out as an excellent choice for engineers seeking reliable performance in demanding environments.

## Key Features

1. Dual-Channel Operation: The TIC12400 features two independent channels, allowing simultaneous measurement of current in multiple paths or loads.

2. Precision Current Sensing: It offers a low input offset voltage of just 200 µV (typical), ensuring accurate current readings even in low-current applications.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 2.7 V to 36 V, making it versatile for various applications.

4. High Common-Mode Rejection Ratio (CMRR): A high CMRR of 100 dB (typical) enables the TIC12400 to maintain accuracy even in noisy environments with significant common-mode voltages.

5. Gain Options: The amplifier features a fixed gain of 50 V/V, providing suitable amplification for typical current-sensing applications without the need for external components.

6. Low Power Consumption: The device consumes only 1.5 mA of supply current, making it ideal for battery-operated applications.

7. Small Package Size: Available in a compact MSOP-8 package, the TIC12400 is suitable for space-constrained designs.

8. Wide Temperature Range: It operates within a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

## Specifications

## General Characteristics

- Part Number: TIC12400DCPR
- Category: Current-Sense Amplifier
- Package Type: MSOP-8
- Number of Channels: 2 (Dual)

## Electrical Characteristics

- Supply Voltage (VCC): 2.7 V to 36 V
- Input Offset Voltage (VOS):
- Typical: 200 µV
- Maximum: 600 µV

- Input Common-Mode Voltage Range (VCM):
- Minimum: -0.2 V
- Maximum: VCC - 1.5 V

- Output Voltage Swing:
- Minimum: 0.1 V (at VCC = 5 V)
- Maximum: VCC - 0.1 V

- Gain: 50 V/V (fixed)

- Power Supply Rejection Ratio (PSRR): 100 dB (typical)

- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)

- Power Consumption: 1.5 mA (typical)

## Timing Characteristics

- Response Time: 1.5 µs (typical)
- Bandwidth: 1 MHz (typical)

## Thermal Characteristics

- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -65°C to +150°C
- Junction Temperature (TJ): 150°C (max)

## Pin Configuration

The TIC12400DCPR comes in an MSOP-8 package with the following pin configuration:

| Pin Number | Pin Name | Function |
|------------|-------------|----------------------------------------|
| 1 | IN+ | Non-inverting Input for Channel A |
| 2 | IN- | Inverting Input for Channel A |
| 3 | OUT | Output for Channel A |
| 4 | VCC | Supply Voltage |
| 5 | IN+- | Non-inverting Input for Channel B |
| 6 | IN-- | Inverting Input for Channel B |
| 7 | OUT- | Output for Channel B |
| 8 | GND | Ground |

## Application Areas

The TIC12400DCPR is versatile and can be utilized in various applications, including:

1. Battery Management Systems: Used for accurate monitoring of charge and discharge currents in battery packs.

2. Power Monitoring: Suitable for measuring current in power supplies and energy meters to optimize efficiency.

3. Motor Control Applications: Enables precise current measurement for brushless DC motors and stepper motors.

4. Industrial Automation: Facilitates current sensing in various industrial equipment and machinery.

5. Automotive Applications: Ideal for current sensing in electric vehicles and automotive electronics.

## Development Tools and Support

Texas Instruments provides numerous resources to assist designers using the TIC12400DCPR:

- Datasheet: Comprehensive documentation including electrical specifications, absolute maximum ratings, and typical application circuits.

- Evaluation Modules (EVMs): Hardware platforms that enable testing and evaluation of the TIC12400's performance in real-world scenarios.

- Simulation Models: SPICE models are available for simulating the device’s behavior in circuit designs.

- Technical Support: TI’s E2E Community offers forums for engineers to discuss design challenges and share solutions related to TI products.

## Conclusion

The Texas Instruments TIC12400DCPR is an advanced dual-channel current-sense amplifier that delivers precision and reliability for a broad range of applications. With its low offset voltage, wide supply voltage range, and robust design, it is well-suited for both industrial and consumer electronics. The extensive support and resources provided by Texas Instruments further enhance its appeal to engineers looking for a dependable current sensing solution.
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend