☰
THS3115CD
THS3115CD
Obsolete
Description:  IC OPAMP CFA 2 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   THS3115CD Datasheet
History Price: $3.99000
In Stock: 29830
THS3115CD Specification
Specification
Part No
THS3115CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
2
Output Type
-
Slew Rate
1550V/μs
Gain Bandwidth Product
-
-3db Bandwidth
110 MHz
Current - Input Bias
330 nA
Voltage - Input Offset
3 mV
Current - Supply
4.9mA (x2 Channels)
Current - Output / Channel
270 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
THS3115CD PDF Datasheet
THS3115CD Related Parts
THS3001CD
THS3001CD
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8SOIC
THS3001CDG4
THS3001CDG4
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8SOIC
THS3001CDGN
THS3001CDGN
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001CDGNR
THS3001CDGNR
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001CDR
THS3001CDR
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8SOIC
THS3001CDRG4
THS3001CDRG4
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8SOIC
THS3001HVCDGN
THS3001HVCDGN
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVCDGNR
THS3001HVCDGNR
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVCDGNRG4
THS3001HVCDGNRG4
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVIDGN
THS3001HVIDGN
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVIDGNG4
THS3001HVIDGNG4
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVIDGNR
THS3001HVIDGNR
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3115CD Compare Parts
  • THS3115CD vs THS7530QPWPRQ1
  • THS3115CD vs THS7530PWPR
  • THS3115CD vs THS7530PWP
  • THS3115CD vs THS7002IPWPR
  • THS3115CD vs THS7002IPWP
  • THS3115CD vs THS7002CPWPR
  • THS3115CD vs THS7002CPWP
  • THS3115CD vs THS7001IPWPRG4
  • THS3115CD vs THS7001IPWPR
  • THS3115CD vs THS7001IPWP
  • THS3115CD vs THS7001CPWPR
  • THS3115CD vs THS7001CPWP
  • THS3115CD vs THS6302IRHFR
  • THS3115CD vs THS6301IRSAT
  • THS3115CD vs THS6301IRSAR
  • THS3115CD vs THS4631DR
  • THS3115CD vs THS4631DGNRG4
  • THS3115CD vs THS4631DGNR
  • THS3115CD vs THS4631DGNG4
  • THS3115CD vs THS4631DGN
  • THS3115CD vs THS4631DG4
  • THS3115CD vs THS4631DDAR
  • THS3115CD vs THS4631DDA
  • THS3115CD vs THS4631D
  • THS3115CD vs THS4601IDDARG3
  • THS3115CD vs THS4601IDDAR
  • THS3115CD vs THS4601IDDAG3
  • THS3115CD vs THS4601IDDA
  • THS3115CD vs THS4601ID
  • THS3115CD vs THS4601CDDARG3
  • THS3115CD vs THS4601CDDAR
  • THS3115CD vs THS4601CDDAG3
  • THS3115CD vs THS4601CDDA
  • THS3115CD vs THS4601CD
  • THS3115CD vs THS4567IRUNR
  • THS3115CD vs THS4561IRUNR
  • THS3115CD vs THS4561IRGTR
  • THS3115CD vs THS4561IDGKT
  • THS3115CD vs THS4561IDGKR
  • THS3115CD vs THS4552IRTWT
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!