☰
THS1403QPHP
THS1403QPHP
Discontinued
Description:  IC ADC 14BIT PIPELINED 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   THS1403QPHP Datasheet
History Price: $21.13000
In Stock: 18320
THS1403QPHP Specification
Specification
Part No
THS1403QPHP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
3M
Number of Inputs
1
Input Type
Differential
Data Interface
Parallel
Configuration
PGA-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Features
PGA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
Mounting Type
Surface Mount
THS1403QPHP PDF Datasheet
THS1403QPHP Related Parts
THS0842IPFB
THS0842IPFB
Texas Instruments
IC ADC 8BIT PIPELINED 48TQFP
THS10064CDA
THS10064CDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10064CDAG4
THS10064CDAG4
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10064CDAR
THS10064CDAR
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10064IDA
THS10064IDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10064IDAG4
THS10064IDAG4
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS1007CDA
THS1007CDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS1007IDA
THS1007IDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10082CDA
THS10082CDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10082CDAG4
THS10082CDAG4
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10082IDA
THS10082IDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS1009IDA
THS1009IDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS1403QPHP Compare Parts
  • THS1403QPHP vs THS14F01IPFB
  • THS1403QPHP vs THS1408QPHP
  • THS1403QPHP vs THS1408MPHPEP
  • THS1403QPHP vs THS1408IPFB
  • THS1403QPHP vs THS1408CPFB
  • THS1403QPHP vs THS1403QPHPEP
  • THS1403QPHP vs THS1403IPFB
  • THS1403QPHP vs THS1403CPFB
  • THS1403QPHP vs THS1401QPHPEP
  • THS1403QPHP vs THS1401QPHPEP
  • THS1403QPHP vs THS1401QPHP
  • THS1403QPHP vs THS1401IPFB
  • THS1403QPHP vs THS1401CPFB
  • THS1403QPHP vs THS1240IPHP
  • THS1403QPHP vs THS1240CPHP
  • THS1403QPHP vs THS1230IPWRG4
  • THS1403QPHP vs THS1230IPWR
  • THS1403QPHP vs THS1230IPWG4
  • THS1403QPHP vs THS1230IPW
  • THS1403QPHP vs THS1230IDWRG4
  • THS1403QPHP vs THS1230IDWR
  • THS1403QPHP vs THS1230IDW
  • THS1403QPHP vs THS1230CPWRG4
  • THS1403QPHP vs THS1230CPWR
  • THS1403QPHP vs THS1230CPWG4
  • THS1403QPHP vs THS1230CPW
  • THS1403QPHP vs THS1230CDWRG4
  • THS1403QPHP vs THS1230CDWR
  • THS1403QPHP vs THS1230CDWG4
  • THS1403QPHP vs THS1230CDW
  • THS1403QPHP vs THS1215IPWRG4
  • THS1403QPHP vs THS1215IPWR
  • THS1403QPHP vs THS1215IPWG4
  • THS1403QPHP vs THS1215IPW
  • THS1403QPHP vs THS1215IDWRG4
  • THS1403QPHP vs THS1215IDWR
  • THS1403QPHP vs THS1215IDW
  • THS1403QPHP vs THS1215CPWRG4
  • THS1403QPHP vs THS1215CPWR
  • THS1403QPHP vs THS1215CPW
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend