TDC1000PW
TDC1000PW
Active
Description:  IC AFE ULTRA SENSING 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TDC1000PW Datasheet
History Price: $8.08000
In Stock: 40300
TDC1000PW Specification
Specification
Part No
TDC1000PW
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Front End
Input Type
Ultrasound
Output Type
Digital
Current - Supply
5 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
TDC1000PW Related Parts
TDC-GP2 T&R 1K
TDC-GP2 T&R 1K
ams OSRAM
IC TDC 2 CHANNEL 32QFN
TDC-GP21 TRA
TDC-GP21 TRA
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC-GP22 TRA
TDC-GP22 TRA
ams OSRAM
ULTRASONIC FLOW SENSOR 32QFN
TDC-GP30YD T&R
TDC-GP30YD T&R
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC1000PWR
TDC1000PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWQ1
TDC1000QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWRQ1
TDC1000QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PW
TDC1011PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PWR
TDC1011PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWQ1
TDC1011QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWRQ1
TDC1011QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC7200PW
TDC7200PW
Texas Instruments
IC DIG CONV 14TSSOP
TDC1000PW Compare Parts
  • TDC1000PW vs TDC7201ZAXR
  • TDC1000PW vs TDC7200PWR
  • TDC1000PW vs TDC7200PW
  • TDC1000PW vs TDC1011QPWRQ1
  • TDC1000PW vs TDC1011QPWQ1
  • TDC1000PW vs TDC1011PWR
  • TDC1000PW vs TDC1011PW
  • TDC1000PW vs TDC1000QPWRQ1
  • TDC1000PW vs TDC1000QPWQ1
  • TDC1000PW vs TDC1000PWR
  • TDC1000PW vs TDC-GP30YD T&R
  • TDC1000PW vs TDC-GP22 TRA
  • TDC1000PW vs TDC-GP21 TRA
  • TDC1000PW vs TDC-GP2 T&R 1K
  • TDC1000PW vs TDC-GPX2FLQM
  • TDC1000PW vs TDC-GPX-FG
  • TDC1000PW vs TDC-GPX2 TRA
  • TDC1000PW vs TDC-GPX
  • TDC1000PW vs TDC-GP30YD-F01 3K
  • TDC1000PW vs TDC-GP30YD-F01 1K
  • TDC1000PW vs TDC-GP30YD 3K
  • TDC1000PW vs TDC-GP30YD 1K
  • TDC1000PW vs TDC-GP30YA-F01 3K
  • TDC1000PW vs TDC-GP30YA 3K
  • TDC1000PW vs TDC-GP22 5K T&R
  • TDC1000PW vs TDC-GP22 1K T&R
  • TDC1000PW vs TDC-GP21 3K
  • TDC1000PW vs TDC-GP21 1K
  • TDC1000PW vs TDC-GP2 T&R 2K
  • TDC1000PW vs TDC-GP1
  • TDC1000PW vs TDC-GPX2 FLQM
  • TDC1000PW vs TDC-GP30YA-F01 1K
  • TDC1000PW vs TDC-GP30YA 1K
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.