☰
TCAN332D
TCAN332D
Active
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TCAN332D Datasheet
History Price: $2.91000
In Stock: 35260
TCAN332D Specification
Specification
Part No
TCAN332D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
120 mV
Data Rate
1Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TCAN332D Related Parts
TCAN1042DQ1
TCAN1042DQ1
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC
TCAN1042DRBRQ1
TCAN1042DRBRQ1
Texas Instruments
IC TRANSCEIVER 1/1 8VSON
TCAN1042DRBTQ1
TCAN1042DRBTQ1
Texas Instruments
IC TRANSCEIVER 1/1 8VSON
TCAN1042DRQ1
TCAN1042DRQ1
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC
TCAN1042GDQ1
TCAN1042GDQ1
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC
TCAN1042GDRBRQ1
TCAN1042GDRBRQ1
Texas Instruments
IC TRANSCEIVER 1/1 8VSON
TCAN1042GDRBTQ1
TCAN1042GDRBTQ1
Texas Instruments
IC TRANSCEIVER 1/1 8VSON
TCAN1042GDRQ1
TCAN1042GDRQ1
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC
TCAN1042GVDQ1
TCAN1042GVDQ1
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC
TCAN1042GVDRBRQ1
TCAN1042GVDRBRQ1
Texas Instruments
IC TRANSCEIVER 1/1 8VSON
TCAN1042GVDRBTQ1
TCAN1042GVDRBTQ1
Texas Instruments
IC TRANSCEIVER 1/1 8VSON
TCAN1042GVDRQ1
TCAN1042GVDRQ1
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC
TCAN332D Compare Parts
  • TCAN332D vs TCAN337GDR
  • TCAN332D vs TCAN337GDCNT
  • TCAN332D vs TCAN337GDCNR
  • TCAN332D vs TCAN337GD
  • TCAN332D vs TCAN337DR
  • TCAN332D vs TCAN337DCNT
  • TCAN332D vs TCAN337DCNR
  • TCAN332D vs TCAN337D
  • TCAN332D vs TCAN334GDR
  • TCAN332D vs TCAN334GDCNT
  • TCAN332D vs TCAN334GDCNR
  • TCAN332D vs TCAN334GD
  • TCAN332D vs TCAN334DR
  • TCAN332D vs TCAN334DCNT
  • TCAN332D vs TCAN334DCNR
  • TCAN332D vs TCAN334D
  • TCAN332D vs TCAN332GDR
  • TCAN332D vs TCAN332GDCNT
  • TCAN332D vs TCAN332GDCNR
  • TCAN332D vs TCAN332GD
  • TCAN332D vs TCAN332DR
  • TCAN332D vs TCAN332DCNT
  • TCAN332D vs TCAN332DCNR
  • TCAN332D vs TCAN330GDR
  • TCAN332D vs TCAN330GDCNT
  • TCAN332D vs TCAN330GDCNR
  • TCAN332D vs TCAN330GD
  • TCAN332D vs TCAN330DR
  • TCAN332D vs TCAN330DCNT
  • TCAN332D vs TCAN330DCNR
  • TCAN332D vs TCAN330D
  • TCAN332D vs TCAN1463DRQ1
  • TCAN332D vs TCAN1463DMTRQ1
  • TCAN332D vs TCAN1462VDRQ1
  • TCAN332D vs TCAN11625DMTRQ1
  • TCAN332D vs TCAN11623DMTRQ1
  • TCAN332D vs TCAN1146DYYRQ1
  • TCAN332D vs TCAN1146DRQ1
  • TCAN332D vs TCAN1146DMTRQ1
  • TCAN332D vs TCAN1145DYYRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top