☰
TB5D2HD
TB5D2HD
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TB5D2HD Datasheet
History Price: $18.34000
In Stock: 26880
TB5D2HD Specification
Specification
Part No
TB5D2HD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TB5D2HD PDF Datasheet
TB5D2HD Related Parts
TB5D1MD
TB5D1MD
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D1MDG4
TB5D1MDG4
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D1MDR
TB5D1MDR
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D1MDRG4
TB5D1MDRG4
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D1MDW
TB5D1MDW
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D1MDWR
TB5D1MDWR
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D1MLD
TB5D1MLD
Texas Instruments
IC QUAD DIFF PECL DRVR 16-SOIC
TB5D1MLDR
TB5D1MLDR
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D1MLDWR
TB5D1MLDWR
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D2HDR
TB5D2HDR
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D2HDW
TB5D2HDW
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D2HDWR
TB5D2HDWR
Texas Instruments
IC DRIVER 4/0 16SOIC
TB5D2HD Compare Parts
  • TB5D2HD vs TB5T1DWR
  • TB5D2HD vs TB5T1DW
  • TB5D2HD vs TB5T1DRG4
  • TB5D2HD vs TB5T1DR
  • TB5D2HD vs TB5T1DG4
  • TB5D2HD vs TB5T1D
  • TB5D2HD vs TB5R3LDWR
  • TB5D2HD vs TB5R3LDW
  • TB5D2HD vs TB5R3LDR
  • TB5D2HD vs TB5R3LD
  • TB5D2HD vs TB5R3DWR
  • TB5D2HD vs TB5R3DW
  • TB5D2HD vs TB5R3DRG4
  • TB5D2HD vs TB5R3DR
  • TB5D2HD vs TB5R3D
  • TB5D2HD vs TB5R2LDWR
  • TB5D2HD vs TB5R2LDR
  • TB5D2HD vs TB5R2LD
  • TB5D2HD vs TB5R2DWR
  • TB5D2HD vs TB5R2DW
  • TB5D2HD vs TB5R2DR
  • TB5D2HD vs TB5R2D
  • TB5D2HD vs TB5R1LDWR
  • TB5D2HD vs TB5R1DWR
  • TB5D2HD vs TB5R1DW
  • TB5D2HD vs TB5R1DR
  • TB5D2HD vs TB5R1DG4
  • TB5D2HD vs TB5R1D
  • TB5D2HD vs TB5D2HLDW
  • TB5D2HD vs TB5D2HLDR
  • TB5D2HD vs TB5D2HDWR
  • TB5D2HD vs TB5D2HDW
  • TB5D2HD vs TB5D2HDR
  • TB5D2HD vs TB5D1MLDWR
  • TB5D2HD vs TB5D1MLDR
  • TB5D2HD vs TB5D1MLD
  • TB5D2HD vs TB5D1MDWR
  • TB5D2HD vs TB5D1MDW
  • TB5D2HD vs TB5D1MDRG4
  • TB5D2HD vs TB5D1MDR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend