Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Texas Instruments TAS5739MDPHP
TAS5739MDPHP
Active
Linear - Amplifiers - Audio
Description:
PROTOTYPE
Manufacturer:
Texas Instruments
Datasheet:
TAS5739MDPHP Datasheet
History Price: Active
In Stock: 40080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TAS5739MDPHP Specification
Specification
Part No
TAS5739MDPHP
Category
Linear - Amplifiers - Audio
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
TAS5739MDPHP Related Parts
TAS2110RPPR
Texas Instruments
CLASS D AMP
TAS2110RPPT
Texas Instruments
CLASS D AMP
TAS2505IRGER
Texas Instruments
IC AMP CLASS D MONO 2W 24VQFN
TAS2505IRGET
Texas Instruments
IC AMP CLASS D MONO 2W 24VQFN
TAS2505TRGERQ1
Texas Instruments
IC AMP CLASS D MONO 2.6W 24VQFN
TAS2521IRGER
Texas Instruments
IC AMP CLASS D MONO 2W 24VQFN
TAS2521IRGET
Texas Instruments
IC AMP CLASS D MONO 2W 24VQFN
TAS2552YFFR
Texas Instruments
IC AMP D/G MONO 4W 30DSBGA
TAS2552YFFT
Texas Instruments
IC AMP D/G MONO 4W 30DSBGA
TAS2553YFFR
Texas Instruments
IC AMP D/G MONO 2.8W 30DSBGA
TAS2553YFFT
Texas Instruments
IC AMP D/G MONO 2.8W 30DSBGA
TAS2555YZR
Texas Instruments
IC AMP CLASS D MONO 5.7W 42DSBGA
TAS5739MDPHP Compare Parts
TAS5739MDPHP vs TAS6424QDKQQ1
TAS5739MDPHP vs TAS6424MSQDKQRQ1
TAS5739MDPHP vs TAS6424LQDKQRQ1
TAS5739MDPHP vs TAS6424LQDKQQ1
TAS5739MDPHP vs TAS6424EQDKQRQ1
TAS5739MDPHP vs TAS6422QDKQRQ1
TAS5739MDPHP vs TAS6422QDKQQ1
TAS5739MDPHP vs TAS6422EQDKQRQ1
TAS5739MDPHP vs TAS6421QDKQRQ1
TAS5739MDPHP vs TAS5825PRHBR
TAS5739MDPHP vs TAS5825MRHBT
TAS5739MDPHP vs TAS5825MRHBR
TAS5739MDPHP vs TAS5822MDCPR
TAS5739MDPHP vs TAS5806MDDCPR
TAS5739MDPHP vs TAS5806MDCPR
TAS5739MDPHP vs TAS5805MPWPR
TAS5739MDPHP vs TAS5805MPWP
TAS5739MDPHP vs TAS5782MDCAR
TAS5739MDPHP vs TAS5782MDCA
TAS5739MDPHP vs TAS5780MDCAR
TAS5739MDPHP vs TAS5780MDCA
TAS5739MDPHP vs TAS5768MRMTT
TAS5739MDPHP vs TAS5768MRMTR
TAS5739MDPHP vs TAS5768MDCAR
TAS5739MDPHP vs TAS5768MDCA
TAS5739MDPHP vs TAS5766MRMTT
TAS5739MDPHP vs TAS5766MRMTR
TAS5739MDPHP vs TAS5766MDCAR
TAS5739MDPHP vs TAS5766MDCA
TAS5739MDPHP vs TAS5760MTDAPRQ1
TAS5739MDPHP vs TAS5760MTDAPQ1
TAS5739MDPHP vs TAS5760MTDAPQ1
TAS5739MDPHP vs TAS5760MDDCAR
TAS5739MDPHP vs TAS5760MDDCA
TAS5739MDPHP vs TAS5760MDCAR
TAS5739MDPHP vs TAS5760MDCA
TAS5739MDPHP vs TAS5760MDAPR
TAS5739MDPHP vs TAS5760MDAP
TAS5739MDPHP vs TAS5760LDDCAR
TAS5739MDPHP vs TAS5760LDDCA
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller