☰
TAS5710PHP
TAS5710PHP
Active
Description:  IC AMP CLSS D STER 20.2W 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   TAS5710PHP Datasheet
History Price: $9.87000
In Stock: 13840
TAS5710PHP Specification
Specification
Part No
TAS5710PHP
Category
Linear - Amplifiers - Audio
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20.2W x 2 @ 8Ohm
Voltage - Supply
10V ~ 26V
Features
Depop, Digital Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Supplier Device Package
48-HTQFP (7x7)
Package / Case
48-PowerTQFP
TAS5710PHP Related Parts
TAS2110RPPR
TAS2110RPPR
Texas Instruments
CLASS D AMP
TAS2110RPPT
TAS2110RPPT
Texas Instruments
CLASS D AMP
TAS2505IRGER
TAS2505IRGER
Texas Instruments
IC AMP CLASS D MONO 2W 24VQFN
TAS2505IRGET
TAS2505IRGET
Texas Instruments
IC AMP CLASS D MONO 2W 24VQFN
TAS2505TRGERQ1
TAS2505TRGERQ1
Texas Instruments
IC AMP CLASS D MONO 2.6W 24VQFN
TAS2521IRGER
TAS2521IRGER
Texas Instruments
IC AMP CLASS D MONO 2W 24VQFN
TAS2521IRGET
TAS2521IRGET
Texas Instruments
IC AMP CLASS D MONO 2W 24VQFN
TAS2552YFFR
TAS2552YFFR
Texas Instruments
IC AMP D/G MONO 4W 30DSBGA
TAS2552YFFT
TAS2552YFFT
Texas Instruments
IC AMP D/G MONO 4W 30DSBGA
TAS2553YFFR
TAS2553YFFR
Texas Instruments
IC AMP D/G MONO 2.8W 30DSBGA
TAS2553YFFT
TAS2553YFFT
Texas Instruments
IC AMP D/G MONO 2.8W 30DSBGA
TAS2555YZR
TAS2555YZR
Texas Instruments
IC AMP CLASS D MONO 5.7W 42DSBGA
TAS5710PHP Compare Parts
  • TAS5710PHP vs TAS6424QDKQQ1
  • TAS5710PHP vs TAS6424MSQDKQRQ1
  • TAS5710PHP vs TAS6424LQDKQRQ1
  • TAS5710PHP vs TAS6424LQDKQQ1
  • TAS5710PHP vs TAS6424EQDKQRQ1
  • TAS5710PHP vs TAS6422QDKQRQ1
  • TAS5710PHP vs TAS6422QDKQQ1
  • TAS5710PHP vs TAS6422EQDKQRQ1
  • TAS5710PHP vs TAS6421QDKQRQ1
  • TAS5710PHP vs TAS5825PRHBR
  • TAS5710PHP vs TAS5825MRHBT
  • TAS5710PHP vs TAS5825MRHBR
  • TAS5710PHP vs TAS5822MDCPR
  • TAS5710PHP vs TAS5806MDDCPR
  • TAS5710PHP vs TAS5806MDCPR
  • TAS5710PHP vs TAS5805MPWPR
  • TAS5710PHP vs TAS5805MPWP
  • TAS5710PHP vs TAS5782MDCAR
  • TAS5710PHP vs TAS5782MDCA
  • TAS5710PHP vs TAS5780MDCAR
  • TAS5710PHP vs TAS5780MDCA
  • TAS5710PHP vs TAS5768MRMTT
  • TAS5710PHP vs TAS5768MRMTR
  • TAS5710PHP vs TAS5768MDCAR
  • TAS5710PHP vs TAS5768MDCA
  • TAS5710PHP vs TAS5766MRMTT
  • TAS5710PHP vs TAS5766MRMTR
  • TAS5710PHP vs TAS5766MDCAR
  • TAS5710PHP vs TAS5766MDCA
  • TAS5710PHP vs TAS5760MTDAPRQ1
  • TAS5710PHP vs TAS5760MTDAPQ1
  • TAS5710PHP vs TAS5760MTDAPQ1
  • TAS5710PHP vs TAS5760MDDCAR
  • TAS5710PHP vs TAS5760MDDCA
  • TAS5710PHP vs TAS5760MDCAR
  • TAS5710PHP vs TAS5760MDCA
  • TAS5710PHP vs TAS5760MDAPR
  • TAS5710PHP vs TAS5760MDAP
  • TAS5710PHP vs TAS5760LDDCAR
  • TAS5710PHP vs TAS5760LDDCA
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller