☰
TAS5558DCA
TAS5558DCA
Active
Description:  IC MODULATOR 56HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TAS5558DCA Datasheet
History Price: $6.50943
In Stock: 42720
TAS5558DCA Specification
Specification
Part No
TAS5558DCA
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Modulator
Applications
Digital Audio Interfacing
Number of Channels
8
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Specifications
32kHz ~ 192kHz
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package
56-HTSSOP
TAS5558DCA Related Parts
TAS3001CPW
TAS3001CPW
Texas Instruments
IC AUDIO SIGNAL PROCESSR 28TSSOP
TAS3001CPWG4
TAS3001CPWG4
Texas Instruments
IC AUDIO SIGNAL PROCESSR 28TSSOP
TAS3001CPWR
TAS3001CPWR
Texas Instruments
IC AUDIO SIGNAL PROCESSR 28TSSOP
TAS3001CPWRG4
TAS3001CPWRG4
Texas Instruments
IC AUDIO SIGNAL PROCESSR 28TSSOP
TAS3002PFB
TAS3002PFB
Texas Instruments
IC AUDIO SIGNAL PROCESSOR 48TQFP
TAS3002PFBG4
TAS3002PFBG4
Texas Instruments
IC AUDIO SIGNAL PROCESSOR 48TQFP
TAS3002PFBR
TAS3002PFBR
Texas Instruments
IC AUDIO SIGNAL PROCESSOR 48TQFP
TAS3002PFBRG4
TAS3002PFBRG4
Texas Instruments
IC AUDIO SIGNAL PROCESSOR 48TQFP
TAS3004PFB
TAS3004PFB
Texas Instruments
IC AUDIO SIGNAL PROCESSOR 48TQFP
TAS3004PFBG4
TAS3004PFBG4
Texas Instruments
IC AUDIO SIGNAL PROCESSOR 48TQFP
TAS3004PFBR
TAS3004PFBR
Texas Instruments
IC AUDIO SIGNAL PROCESSOR 48TQFP
TAS3004PFBRG4
TAS3004PFBRG4
Texas Instruments
IC AUDIO SIGNAL PROCESSOR 48TQFP
TAS5558DCA Compare Parts
  • TAS5558DCA vs TAS5548DCAR
  • TAS5558DCA vs TAS5548DCA
  • TAS5558DCA vs TAS5518PAGRG4
  • TAS5558DCA vs TAS5518PAGR
  • TAS5558DCA vs TAS5518PAGG4
  • TAS5558DCA vs TAS5518PAG
  • TAS5558DCA vs TAS5518CPAGR
  • TAS5558DCA vs TAS5518CPAG
  • TAS5558DCA vs TAS5508PAGRG4
  • TAS5558DCA vs TAS5508PAGR
  • TAS5558DCA vs TAS5508PAGG4
  • TAS5558DCA vs TAS5508PAG
  • TAS5558DCA vs TAS5508CPAGR
  • TAS5558DCA vs TAS5508CPAG
  • TAS5558DCA vs TAS5508BPAGRG4
  • TAS5558DCA vs TAS5508BPAGR
  • TAS5558DCA vs TAS5508BPAGG4
  • TAS5558DCA vs TAS5508BPAG
  • TAS5558DCA vs TAS5508APAGRG4
  • TAS5558DCA vs TAS5508APAGR
  • TAS5558DCA vs TAS5508APAGG4
  • TAS5558DCA vs TAS5508APAG
  • TAS5558DCA vs TAS5504PAGRG4
  • TAS5558DCA vs TAS5504PAGR
  • TAS5558DCA vs TAS5504PAGG4
  • TAS5558DCA vs TAS5504PAG
  • TAS5558DCA vs TAS5504APAGRG4
  • TAS5558DCA vs TAS5504APAGR
  • TAS5558DCA vs TAS5504APAGG4
  • TAS5558DCA vs TAS5504APAG
  • TAS5558DCA vs TAS5086DBTR
  • TAS5558DCA vs TAS5086DBTG4
  • TAS5558DCA vs TAS5086DBT
  • TAS5558DCA vs TAS5076PFCRG4
  • TAS5558DCA vs TAS5076PFCR
  • TAS5558DCA vs TAS5076PFCG4
  • TAS5558DCA vs TAS5076PFC
  • TAS5558DCA vs TAS5066PAGRG4
  • TAS5558DCA vs TAS5066PAGR
  • TAS5558DCA vs TAS5066PAGG4
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.