SNJ54LS181W
SNJ54LS181W
Active
Description:  ALU, LS SERIES
Manufacturer:  Texas Instruments
Datasheet:   SNJ54LS181W Datasheet
History Price: $22.61000
In Stock: 9100
SNJ54LS181W Specification
Specification
Part No
SNJ54LS181W
Category
Logic - Specialty Logic
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
Number of Bits
-
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
SNJ54LS181W PDF Datasheet
SNJ54LS181W Related Parts
SNJ54AS181BJT
SNJ54AS181BJT
Texas Instruments
ARITHMETIC LOGIC UNIT
SNJ54F283J
SNJ54F283J
Texas Instruments
54F283 4-BIT BINARY FULL ADDERS
SNJ54H183J
SNJ54H183J
Texas Instruments
ADDER/SUBTRACTOR, TTL
SNJ54H183J
SNJ54H183J
Rochester Electronics
54H183 - ADDER/SUBTRACTOR, TTL/H
SNJ54LS181J
SNJ54LS181J
Texas Instruments
54LS181 ARITHMETIC LOGIC UNITS/F
SNJ54LS381AJ
SNJ54LS381AJ
Texas Instruments
ALU, LS SERIES
SNJ54LS385FK
SNJ54LS385FK
Texas Instruments
ADDER/SUBTRACTOR, LS SERIES
SNJ54LS630FK
SNJ54LS630FK
Texas Instruments
ERROR DETECTION AND CORRECTION
SNJ54S181W
SNJ54S181W
Texas Instruments
ARITHMETIC LOGIC UNIT
SNJ54S283J
SNJ54S283J
Texas Instruments
54S283 4-BIT BINARY FULL ADDERS
SNJ54S381FK
SNJ54S381FK
Texas Instruments
ARITHMETIC LOGIC UNIT
SNJ54S381J
SNJ54S381J
Texas Instruments
ARITHMETIC LOGIC UNIT
SNJ54LS181W Compare Parts
  • SNJ54LS181W vs SNJ54S381FK
  • SNJ54LS181W vs SNJ54S283J
  • SNJ54LS181W vs SNJ54S181W
  • SNJ54LS181W vs SNJ54LS630FK
  • SNJ54LS181W vs SNJ54LS385FK
  • SNJ54LS181W vs SNJ54LS381AJ
  • SNJ54LS181W vs SNJ54LS181J
  • SNJ54LS181W vs SNJ54H183J
  • SNJ54LS181W vs SNJ54H183J
  • SNJ54LS181W vs SNJ54F283J
  • SNJ54LS181W vs SNJ54AS181BJT
  • SNJ54LS181W vs SNJ54S283J
  • SNJ54LS181W vs SNJ54S182J
  • SNJ54LS181W vs SNJ54S182FK
  • SNJ54LS181W vs SNJ54LS283W
  • SNJ54LS181W vs SNJ54LS283J
  • SNJ54LS181W vs SNJ54LS283FK
  • SNJ54LS181W vs SNJ54F283J
  • SNJ54LS181W vs SNJ54F283FK
  • SNJ54LS181W vs SNJ54ALS632AJD
  • SNJ54LS181W vs SNJ5480J
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store