☰
SN75159D
SN75159D
Active
Description:  IC DRIVER 2/0 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN75159D Datasheet
History Price: $3.07000
In Stock: 33655
SN75159D Specification
Specification
Part No
SN75159D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
75000
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422, RS485
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN75159D PDF Datasheet
SN75159D Related Parts
SN74155N3
SN74155N3
Texas Instruments
DECODER/DRIVER
SN74AHC2G125HDCTR
SN74AHC2G125HDCTR
Texas Instruments
BUFFER/LINE DRIVER 2-CH NON-INVE
SN74AHC2G240HDCTR
SN74AHC2G240HDCTR
Texas Instruments
BUFFER/LINE DRIVER 2-CH INVERTIN
SN74ALS131N
SN74ALS131N
Texas Instruments
DECODER/DRIVER, ALS SERIES
SN74ALS155D
SN74ALS155D
Texas Instruments
DECODER/DRIVER, ALS SERIES
SN74ALS1640AN
SN74ALS1640AN
Texas Instruments
IC OCT BUS XCVR TRI-ST 20-DIP
SN74ALS2240DW
SN74ALS2240DW
Texas Instruments
IC OCT BUFF/DRVR TRI-ST 20-SOIC
SN74ALS812NT
SN74ALS812NT
Texas Instruments
DECODER/DRIVER, TTL
SN74AS131AD
SN74AS131AD
Texas Instruments
DECODER/DRIVER, AS SERIES, TTL
SN74AS137N
SN74AS137N
Texas Instruments
DECODER/DRIVER, AS SERIES, TTL
SN74LS2323D
SN74LS2323D
Texas Instruments
IC RECEIVER 0/2 8SOIC
SN74LS2323DR
SN74LS2323DR
Texas Instruments
IC RECEIVER 0/2 8SOIC
SN75159D Description
The Texas Instruments SN75159D is a high-speed, quad differential line driver designed for use in digital communication systems, particularly in applications that require robust data transmission over long distances. This device is compliant with the RS-485 and RS-422 standards, making it suitable for a variety of industrial and commercial communication applications. The SN75159D is known for its reliability, high performance, and versatility.

## Overview

The SN75159D features four independent differential line drivers, allowing it to transmit multiple data streams simultaneously. It is designed to operate in a wide range of temperatures and can drive multiple receivers, making it ideal for multi-point communication systems. The device utilizes differential signaling, which enhances noise immunity and allows for longer transmission distances compared to single-ended signaling.

## Key Features

1. Quad Differential Line Driver: The SN75159D includes four separate line drivers, enabling the simultaneous transmission of multiple data channels.
2. High-Speed Operation: The device supports data rates up to 10 Mbps, making it suitable for high-speed communication applications.
3. Differential Signaling: The use of differential signaling improves noise immunity and allows for longer transmission distances, which is critical in industrial environments.
4. Wide Supply Voltage Range: The SN75159D operates with a supply voltage range of 4.75V to 5.25V, providing flexibility in design.
5. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
6. Thermal Shutdown Protection: The SN75159D includes thermal shutdown features to protect the device from overheating, ensuring reliable operation.
7. Short-Circuit Protection: The device is designed to withstand short-circuit conditions, enhancing reliability in various applications.

## Specifications

- Supply Voltage (Vcc): 4.75V to 5.25V
- Input Voltage (Vi): -0.5V to Vcc + 0.5V
- Output Voltage (Vo): -7V to 12V
- Data Rate: Up to 10 Mbps
- Propagation Delay: Typically 15 ns
- Output Drive Capability: ±60 mA
- Common Mode Voltage Range: -7V to +12V
- Operating Temperature Range: -40°C to 85°C
- Power Dissipation: 500 mW (maximum)
- Input Capacitance: 5 pF (typical)
- Output Capacitance: 10 pF (typical)

## Pin Configuration

The SN75159D is available in a 16-pin SOIC (Small Outline Integrated Circuit) package. The pin configuration is as follows:

1. Pin 1 (A1): Non-inverting input for driver 1
2. Pin 2 (B1): Inverting input for driver 1
3. Pin 3 (Y1): Output for driver 1
4. Pin 4 (GND): Ground
5. Pin 5 (A2): Non-inverting input for driver 2
6. Pin 6 (B2): Inverting input for driver 2
7. Pin 7 (Y2): Output for driver 2
8. Pin 8 (Vcc): Supply voltage
9. Pin 9 (A3): Non-inverting input for driver 3
10. Pin 10 (B3): Inverting input for driver 3
11. Pin 11 (Y3): Output for driver 3
12. Pin 12 (GND): Ground
13. Pin 13 (A4): Non-inverting input for driver 4
14. Pin 14 (B4): Inverting input for driver 4
15. Pin 15 (Y4): Output for driver 4
16. Pin 16 (GND): Ground

## Applications

The SN75159D is suitable for a variety of applications, including:

- RS-485 and RS-422 communication systems
- Industrial automation and control systems
- Data acquisition systems
- Multi-point data transmission
- Telecommunications equipment
- Remote sensor networks

## Conclusion

The Texas Instruments SN75159D is a robust and versatile quad differential line driver that provides high-speed data transmission capabilities in a compact package. Its differential signaling, low power consumption, and wide supply voltage range make it an excellent choice for a variety of communication applications. With its reliable performance and thermal protection features, the SN75159D is a valuable component for engineers designing modern digital communication systems. Its ability to handle multiple data streams simultaneously makes it particularly useful in complex communication networks.
SN75159D Compare Parts
  • SN75159D vs SN75LVDT390PWG4
  • SN75159D vs SN75LVDT390PW
  • SN75159D vs SN75LVDT390DR
  • SN75159D vs SN75LVDT390D
  • SN75159D vs SN75LVDT388DBT
  • SN75159D vs SN75LVDT388ADBTRG4
  • SN75159D vs SN75LVDT388ADBTR
  • SN75159D vs SN75LVDT388ADBTG4
  • SN75159D vs SN75LVDT388ADBT
  • SN75159D vs SN75LVDT386DGGR
  • SN75159D vs SN75LVDT386DGGG4
  • SN75159D vs SN75LVDT386DGG
  • SN75159D vs SN75LVDS9638DRG4
  • SN75159D vs SN75LVDS9638DR
  • SN75159D vs SN75LVDS9638DGKRG4
  • SN75159D vs SN75LVDS9638DGKR
  • SN75159D vs SN75LVDS9638DGK
  • SN75159D vs SN75LVDS9638D
  • SN75159D vs SN75LVDS9637DRG4
  • SN75159D vs SN75LVDS9637DR
  • SN75159D vs SN75LVDS9637D
  • SN75159D vs SN75LVDS86DGGR
  • SN75159D vs SN75LVDS86DGG
  • SN75159D vs SN75LVDS86ADGGRG4
  • SN75159D vs SN75LVDS86ADGGR
  • SN75159D vs SN75LVDS86ADGGG4
  • SN75159D vs SN75LVDS86ADGG
  • SN75159D vs SN75LVDS84DGGRG4
  • SN75159D vs SN75LVDS84DGGR
  • SN75159D vs SN75LVDS84DGGG4
  • SN75159D vs SN75LVDS84DGG
  • SN75159D vs SN75LVDS84ADGGRG4
  • SN75159D vs SN75LVDS84ADGGR
  • SN75159D vs SN75LVDS84ADGG
  • SN75159D vs SN75LVDS83DGGRG4
  • SN75159D vs SN75LVDS83DGGR
  • SN75159D vs SN75LVDS83DGGG4
  • SN75159D vs SN75LVDS83DGG
  • SN75159D vs SN75LVDS83CZQLR
  • SN75159D vs SN75LVDS83BZQLR
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected