Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments SN75150D
SN75150D
Last Time Buy
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 2/0 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN75150D Datasheet
History Price: $2.24000
In Stock: 31880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN75150D Specification
Specification
Part No
SN75150D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
75000
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS232
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
10.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SN75150D PDF Datasheet
SN75150D Datasheet
Click and Download: SN75150D Datasheet
SN75150D Related Parts
SN74155N3
Texas Instruments
DECODER/DRIVER
SN74AHC2G125HDCTR
Texas Instruments
BUFFER/LINE DRIVER 2-CH NON-INVE
SN74AHC2G240HDCTR
Texas Instruments
BUFFER/LINE DRIVER 2-CH INVERTIN
SN74ALS131N
Texas Instruments
DECODER/DRIVER, ALS SERIES
SN74ALS155D
Texas Instruments
DECODER/DRIVER, ALS SERIES
SN74ALS1640AN
Texas Instruments
IC OCT BUS XCVR TRI-ST 20-DIP
SN74ALS2240DW
Texas Instruments
IC OCT BUFF/DRVR TRI-ST 20-SOIC
SN74ALS812NT
Texas Instruments
DECODER/DRIVER, TTL
SN74AS131AD
Texas Instruments
DECODER/DRIVER, AS SERIES, TTL
SN74AS137N
Texas Instruments
DECODER/DRIVER, AS SERIES, TTL
SN74LS2323D
Texas Instruments
IC RECEIVER 0/2 8SOIC
SN74LS2323DR
Texas Instruments
IC RECEIVER 0/2 8SOIC
SN75150D Compare Parts
SN75150D vs SN75LVDT390PWG4
SN75150D vs SN75LVDT390PW
SN75150D vs SN75LVDT390DR
SN75150D vs SN75LVDT390D
SN75150D vs SN75LVDT388DBT
SN75150D vs SN75LVDT388ADBTRG4
SN75150D vs SN75LVDT388ADBTR
SN75150D vs SN75LVDT388ADBTG4
SN75150D vs SN75LVDT388ADBT
SN75150D vs SN75LVDT386DGGR
SN75150D vs SN75LVDT386DGGG4
SN75150D vs SN75LVDT386DGG
SN75150D vs SN75LVDS9638DRG4
SN75150D vs SN75LVDS9638DR
SN75150D vs SN75LVDS9638DGKRG4
SN75150D vs SN75LVDS9638DGKR
SN75150D vs SN75LVDS9638DGK
SN75150D vs SN75LVDS9638D
SN75150D vs SN75LVDS9637DRG4
SN75150D vs SN75LVDS9637DR
SN75150D vs SN75LVDS9637D
SN75150D vs SN75LVDS86DGGR
SN75150D vs SN75LVDS86DGG
SN75150D vs SN75LVDS86ADGGRG4
SN75150D vs SN75LVDS86ADGGR
SN75150D vs SN75LVDS86ADGGG4
SN75150D vs SN75LVDS86ADGG
SN75150D vs SN75LVDS84DGGRG4
SN75150D vs SN75LVDS84DGGR
SN75150D vs SN75LVDS84DGGG4
SN75150D vs SN75LVDS84DGG
SN75150D vs SN75LVDS84ADGGRG4
SN75150D vs SN75LVDS84ADGGR
SN75150D vs SN75LVDS84ADGG
SN75150D vs SN75LVDS83DGGRG4
SN75150D vs SN75LVDS83DGGR
SN75150D vs SN75LVDS83DGGG4
SN75150D vs SN75LVDS83DGG
SN75150D vs SN75LVDS83CZQLR
SN75150D vs SN75LVDS83BZQLR
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected