SN74S38NSR
SN74S38NSR
Active
Description:  IC GATE NAND OPEN 4CH 2-IN 14SOP
Manufacturer:  Texas Instruments
Datasheet:   SN74S38NSR Datasheet
History Price: $1.22250
In Stock: 39400
SN74S38NSR Specification
Specification
Part No
SN74S38NSR
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74S
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Open Collector
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
-, 60mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SO
Package / Case
14-SOIC (0.209", 5.30mm Width)
SN74S38NSR Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74S38NSR Description

## Detailed Overview of the Texas Instruments SN74S38NSR

The SN74S38NSR is a quad 2-input NAND gate, part of the Texas Instruments 74-series logic family. This device is designed for high-speed performance and low power consumption, making it ideal for various digital applications. It can be utilized in both consumer electronics and industrial systems due to its versatility and reliability.

## Key Features

1. Quad 2-Input NAND Gates:
- The SN74S38 consists of four independent NAND gates, each capable of accepting two inputs. This allows for compact circuit designs with multiple logic functions.

2. High-Speed Operation:
- Designed for fast switching, the SN74S38 can operate at frequencies suitable for high-speed applications, ensuring efficient performance in complex digital circuits.

3. Low Power Consumption:
- The device is optimized for low static and dynamic power consumption, making it an excellent choice for battery-powered devices and energy-efficient applications.

4. Wide Supply Voltage Range:
- It operates over a broad supply voltage range, enhancing its compatibility with various logic families and systems.

5. TTL Compatible:
- The SN74S38 is compatible with TTL (Transistor-Transistor Logic) levels, allowing easy integration into existing TTL-based systems.

6. Temperature Range:
- Suitable for operation over a wide temperature range, which increases its usability in diverse environments.

## Electrical Specifications

Here are the detailed specifications for the SN74S38NSR:

| Parameter | Specification |
|----------------------------------------|-------------------------------------------|
| Logic Family | S Series |
| Number of Gates | 4 |
| Input Type | TTL Compatible |
| Supply Voltage (Vcc) | 4.5 V to 5.5 V |
| Input Voltage (VIH) | 2.0 V (min) at Vcc = 5 V |
| Input Voltage (VIL) | 0.8 V (max) at Vcc = 5 V |
| Output Voltage (VOH) | Vcc - 0.2 V (min) at Vcc = 5 V |
| Output Voltage (VOL) | 0.4 V (max) at Vcc = 5 V |
| Output Current (IOH) | -3.0 mA (max) at Vcc = 5 V |
| Output Current (IOL) | 12 mA (max) at Vcc = 5 V |
| Propagation Delay (tPD) | 15 ns (max) at Vcc = 5 V and CL = 15 pF |
| Power Dissipation (PD) | 1 mW (typ) at Vcc = 5 V |
| Temperature Range | -40 °C to +85 °C |
| Package Type | NSOIC-14 (Surface Mount) |

## Pin Configuration

The SN74S38NSR is offered in a standard 14-pin NSOIC package. Below is the pin configuration:

| Pin Number | Pin Name | Description |
|----------------|--------------|-------------------------------------|
| 1 | A1 | Input A for NAND Gate 1 |
| 2 | B1 | Input B for NAND Gate 1 |
| 3 | Y1 | Output for NAND Gate 1 |
| 4 | A2 | Input A for NAND Gate 2 |
| 5 | B2 | Input B for NAND Gate 2 |
| 6 | Y2 | Output for NAND Gate 2 |
| 7 | GND | Ground |
| 8 | Y3 | Output for NAND Gate 3 |
| 9 | B3 | Input B for NAND Gate 3 |
| 10 | A3 | Input A for NAND Gate 3 |
| 11 | Y4 | Output for NAND Gate 4 |
| 12 | B4 | Input B for NAND Gate 4 |
| 13 | A4 | Input A for NAND Gate 4 |
| 14 | Vcc | Supply Voltage |

## Applications

The SN74S38NSR is versatile and can be used in a variety of applications, including but not limited to:

- Digital Logic Circuits: Utilized in constructing complex logic operations and functions.
- Data Processing: Used in data manipulation and processing circuits where NAND logic is required.
- Computational Devices: Can serve as part of arithmetic logic units (ALUs) or other computational components.
- Signal Conditioning: Employed in signal processing and conditioning modules.

## Advantages

- Compact Design: The quad configuration allows for space-efficient circuit designs.
- Robust Performance: High-speed operation and low power consumption make it suitable for performance-critical applications.
- Industry Standard: Being part of the Texas Instruments 74 series, it adheres to industry standards and practices, ensuring reliability and availability.

## Conclusion

The SN74S38NSR from Texas Instruments is a highly effective quad 2-input NAND gate that combines speed, low power consumption, and flexibility. Its compatibility with TTL logic levels and its robust performance characteristics make it an ideal choice for a wide range of digital applications. Whether in consumer electronics, industrial automation, or digital signal processing, the SN74S38NSR stands out as a reliable component for engineers and designers aiming for high-quality electronic solutions.
SN74S38NSR Compare Parts
  • SN74S38NSR vs SN75453BPS
  • SN74S38NSR vs SN74S86NSRG4
  • SN74S38NSR vs SN74S86NSRE4
  • SN74S38NSR vs SN74S86NSR
  • SN74S38NSR vs SN74S86NS
  • SN74S38NSR vs SN74S86N
  • SN74S38NSR vs SN74S86DRG4
  • SN74S38NSR vs SN74S86DRE4
  • SN74S38NSR vs SN74S86DR
  • SN74S38NSR vs SN74S86D
  • SN74S38NSR vs SN74S65N
  • SN74S38NSR vs SN74S65DR
  • SN74S38NSR vs SN74S64N3
  • SN74S38NSR vs SN74S64N
  • SN74S38NSR vs SN74S64D
  • SN74S38NSR vs SN74S40N
  • SN74S38NSR vs SN74S38NS
  • SN74S38NSR vs SN74S38N3
  • SN74S38NSR vs SN74S38N
  • SN74S38NSR vs SN74S38DR
  • SN74S38NSR vs SN74S38D
  • SN74S38NSR vs SN74S37NSRG4
  • SN74S38NSR vs SN74S37NSRE4
  • SN74S38NSR vs SN74S37NSR
  • SN74S38NSR vs SN74S37NS
  • SN74S38NSR vs SN74S37N
  • SN74S38NSR vs SN74S37DRG4
  • SN74S38NSR vs SN74S37DRE4
  • SN74S38NSR vs SN74S37DR
  • SN74S38NSR vs SN74S37D
  • SN74S38NSR vs SN74S32NSRG4
  • SN74S38NSR vs SN74S32NSRE4
  • SN74S38NSR vs SN74S32NSR
  • SN74S38NSR vs SN74S32NS
  • SN74S38NSR vs SN74S32N
  • SN74S38NSR vs SN74S32DR
  • SN74S38NSR vs SN74S32D
  • SN74S38NSR vs SN74S30N
  • SN74S38NSR vs SN74S30DR
  • SN74S38NSR vs SN74S260NS
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.