☰
SN74LVC2G79DCTR
SN74LVC2G79DCTR
Active
Description:  IC FF D-TYPE DUAL 1BIT SM8
Manufacturer:  Texas Instruments
History Price: $0.28127
In Stock: 28960
SN74LVC2G79DCTR Specification
Specification
Part No
SN74LVC2G79DCTR
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Non-Inverted
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
160 MHz
Max Propagation Delay @ V, Max CL
4.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
32mA, 32mA
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Iq)
5 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SM8
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
SN74LVC2G79DCTR PDF Datasheet
SN74LVC2G79DCTR Related Parts
SN74107N
SN74107N
Texas Instruments
IC FF JK TYPE DUAL 1BIT 14DIP
SN74173N
SN74173N
Texas Instruments
D FLIP-FLOP, 4-BIT, TTL
SN74174N10
SN74174N10
Texas Instruments
D FLIP-FLOP, 4-BIT, TTL
SN74175N
SN74175N
Texas Instruments
D FLIP-FLOP, TTL/H/L SERIES TTL
SN74276DW
SN74276DW
Texas Instruments
J-K FLIP-FLOP
SN74276N
SN74276N
Texas Instruments
J-K FLIP-FLOP
SN74ABT162823ADGGR
SN74ABT162823ADGGR
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
SN74ABT162823ADL
SN74ABT162823ADL
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56SSOP
SN74ABT162823ADLR
SN74ABT162823ADLR
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56SSOP
SN74ABT16374ADGGR
SN74ABT16374ADGGR
Texas Instruments
IC FF D-TYPE DUAL 8BIT 48TSSOP
SN74ABT16374ADL
SN74ABT16374ADL
Texas Instruments
IC FF D-TYPE DUAL 8BIT 48SSOP
SN74ABT16374ADLR
SN74ABT16374ADLR
Texas Instruments
IC FF D-TYPE DUAL 8BIT 48SSOP
SN74LVC2G79DCTR Compare Parts
  • SN74LVC2G79DCTR vs SN74S74NS
  • SN74LVC2G79DCTR vs SN74S74N3
  • SN74LVC2G79DCTR vs SN74S74N
  • SN74LVC2G79DCTR vs SN74S74DRG4
  • SN74LVC2G79DCTR vs SN74S74DRE4
  • SN74LVC2G79DCTR vs SN74S74DR
  • SN74LVC2G79DCTR vs SN74S74D
  • SN74LVC2G79DCTR vs SN74S374NSRG4
  • SN74LVC2G79DCTR vs SN74S374NSRE4
  • SN74LVC2G79DCTR vs SN74S374NSR
  • SN74LVC2G79DCTR vs SN74S374N3
  • SN74LVC2G79DCTR vs SN74S374N
  • SN74LVC2G79DCTR vs SN74S374DWRG4
  • SN74LVC2G79DCTR vs SN74S374DWRE4
  • SN74LVC2G79DCTR vs SN74S374DWR
  • SN74LVC2G79DCTR vs SN74S374DWG4
  • SN74LVC2G79DCTR vs SN74S374DWE4
  • SN74LVC2G79DCTR vs SN74S374DW
  • SN74LVC2G79DCTR vs SN74S175NSRG4
  • SN74LVC2G79DCTR vs SN74S175NSRE4
  • SN74LVC2G79DCTR vs SN74S175NSR
  • SN74LVC2G79DCTR vs SN74S175N3
  • SN74LVC2G79DCTR vs SN74S175N
  • SN74LVC2G79DCTR vs SN74S175D
  • SN74LVC2G79DCTR vs SN74S174NSRG4
  • SN74LVC2G79DCTR vs SN74S174NSRE4
  • SN74LVC2G79DCTR vs SN74S174NSR
  • SN74LVC2G79DCTR vs SN74S174N
  • SN74LVC2G79DCTR vs SN74S113N
  • SN74LVC2G79DCTR vs SN74S112ANSRG4
  • SN74LVC2G79DCTR vs SN74S112ANSRE4
  • SN74LVC2G79DCTR vs SN74S112ANSR
  • SN74LVC2G79DCTR vs SN74S112AN3
  • SN74LVC2G79DCTR vs SN74S112AN
  • SN74LVC2G79DCTR vs SN74S112ADRG4
  • SN74LVC2G79DCTR vs SN74S112ADRE4
  • SN74LVC2G79DCTR vs SN74S112ADR
  • SN74LVC2G79DCTR vs SN74S112AD
  • SN74LVC2G79DCTR vs SN74LVTH574ZQNR
  • SN74LVC2G79DCTR vs SN74LVTH574RGYR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described