☰
SN74LVC2G53DCTR
SN74LVC2G53DCTR
Active
Description:  IC SWITCH SPDT X 1 13OHM SM8
Manufacturer:  Texas Instruments
History Price: $0.65000
In Stock: 13635
SN74LVC2G53DCTR Specification
Specification
Part No
SN74LVC2G53DCTR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
1
On-State Resistance (Max)
13Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm (Max)
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
4.5ns, 8ns
-3db Bandwidth
300MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
10pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-58dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
SN74LVC2G53DCTR Related Parts
SN74AHC4066D
SN74AHC4066D
Texas Instruments
IC SWITCH SPST-NOX4 75OHM 14SOIC
SN74AHC4066DG4
SN74AHC4066DG4
Texas Instruments
IC SWITCH SPST-NOX4 75OHM 14SOIC
SN74AHC4066DGVR
SN74AHC4066DGVR
Texas Instruments
IC SW SPST-NOX4 75OHM 14TVSOP
SN74AHC4066DR
SN74AHC4066DR
Texas Instruments
IC SWITCH SPST-NOX4 75OHM 14SOIC
SN74AHC4066N
SN74AHC4066N
Texas Instruments
IC SWITCH SPST-NOX4 75OHM 14DIP
SN74AHC4066NG4
SN74AHC4066NG4
Texas Instruments
IC SWITCH SPST-NOX4 75OHM 14DIP
SN74AHC4066NSR
SN74AHC4066NSR
Texas Instruments
IC SWITCH SPST-NO X 4 75OHM 14SO
SN74AHC4066NSRG4
SN74AHC4066NSRG4
Texas Instruments
IC SWITCH SPST-NO X 4 75OHM 14SO
SN74AHC4066PW
SN74AHC4066PW
Texas Instruments
IC SW SPST-NOX4 75OHM 14TSSOP
SN74AHC4066PWR
SN74AHC4066PWR
Texas Instruments
IC SW SPST-NOX4 75OHM 14TSSOP
SN74AHC4066RGYR
SN74AHC4066RGYR
Texas Instruments
IC SWITCH SPST-NOX4 75OHM 14VQFN
SN74AUC1G66DBVR
SN74AUC1G66DBVR
Texas Instruments
IC SWITCH SPST-NOX1 15OHM SOT23
SN74LVC2G53DCTR Compare Parts
  • SN74LVC2G53DCTR vs SN74LVC2G66YZAR
  • SN74LVC2G53DCTR vs SN74LVC2G66YEPR
  • SN74LVC2G53DCTR vs SN74LVC2G66YEAR
  • SN74LVC2G53DCTR vs SN74LVC2G66QDCURQ1
  • SN74LVC2G53DCTR vs SN74LVC2G66DCUTG4
  • SN74LVC2G53DCTR vs SN74LVC2G66DCUTG4
  • SN74LVC2G53DCTR vs SN74LVC2G66DCUTE4
  • SN74LVC2G53DCTR vs SN74LVC2G66DCUT
  • SN74LVC2G53DCTR vs SN74LVC2G66DCURG4
  • SN74LVC2G53DCTR vs SN74LVC2G66DCURE4
  • SN74LVC2G53DCTR vs SN74LVC2G66DCUR
  • SN74LVC2G53DCTR vs SN74LVC2G66DCTRG4
  • SN74LVC2G53DCTR vs SN74LVC2G66DCTRE4
  • SN74LVC2G53DCTR vs SN74LVC2G66DCTR
  • SN74LVC2G53DCTR vs SN74LVC2G53YZPR
  • SN74LVC2G53DCTR vs SN74LVC2G53YZAR
  • SN74LVC2G53DCTR vs SN74LVC2G53YEPR
  • SN74LVC2G53DCTR vs SN74LVC2G53YEAR
  • SN74LVC2G53DCTR vs SN74LVC2G53DCUTG4
  • SN74LVC2G53DCTR vs SN74LVC2G53DCUTE4
  • SN74LVC2G53DCTR vs SN74LVC2G53DCUT
  • SN74LVC2G53DCTR vs SN74LVC2G53DCURG4
  • SN74LVC2G53DCTR vs SN74LVC2G53DCURE4
  • SN74LVC2G53DCTR vs SN74LVC2G53DCUR
  • SN74LVC2G53DCTR vs SN74LVC2G53DCTRG4
  • SN74LVC2G53DCTR vs SN74LVC2G53DCTRE6
  • SN74LVC2G53DCTR vs SN74LVC2G53DCTRE4
  • SN74LVC2G53DCTR vs SN74LVC2G53DCT3
  • SN74LVC2G53DCTR vs SN74LVC1G66YZPR
  • SN74LVC2G53DCTR vs SN74LVC1G66YZAR
  • SN74LVC2G53DCTR vs SN74LVC1G66YEPR
  • SN74LVC2G53DCTR vs SN74LVC1G66YEAR
  • SN74LVC2G53DCTR vs SN74LVC1G66QDCKRQ1
  • SN74LVC2G53DCTR vs SN74LVC1G66DSFR
  • SN74LVC2G53DCTR vs SN74LVC1G66DSF2
  • SN74LVC2G53DCTR vs SN74LVC1G66DRYR
  • SN74LVC2G53DCTR vs SN74LVC1G66DRLRG4
  • SN74LVC2G53DCTR vs SN74LVC1G66DRLR
  • SN74LVC2G53DCTR vs SN74LVC1G66DCKTE4
  • SN74LVC2G53DCTR vs SN74LVC1G66DCKT
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much