☰
SN74LS90D
SN74LS90D
Active
Description:  IC DECADE COUNTER 4-BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS90D Datasheet
History Price: $3.01000
In Stock: 48400
SN74LS90D Specification
Specification
Part No
SN74LS90D
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Counter, Decade
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
-
Count Rate
42 MHz
Trigger Type
Negative Edge
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN74LS90D Related Parts
SN74143N
SN74143N
Texas Instruments
DISPLAY DRIVER COUNTER
SN74161D
SN74161D
Texas Instruments
DECADE COUNTER
SN74162N
SN74162N
Texas Instruments
DECADE COUNTER, SYNCHRONOUS
SN74196N
SN74196N
Texas Instruments
DECADE COUNTER, ASYNCHRONOUS
SN74197N
SN74197N
Texas Instruments
BINARY COUNTER
SN74293N
SN74293N
Texas Instruments
BINARY COUNTER
SN74393N
SN74393N
Texas Instruments
BINARY COUNTER
SN7497N3
SN7497N3
Texas Instruments
BINARY COUNTER
SN74ALS160BD
SN74ALS160BD
Texas Instruments
DECADE COUNTER, ALS SERIES
SN74ALS161BD
SN74ALS161BD
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDR
SN74ALS161BDR
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDRE4
SN74ALS161BDRE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74LS90D Compare Parts
  • SN74LS90D vs SN74S163N3
  • SN74LS90D vs SN74S163N
  • SN74LS90D vs SN74LV8154PWR
  • SN74LS90D vs SN74LV8154PW
  • SN74LS90D vs SN74LV8154NG4
  • SN74LS90D vs SN74LV8154N
  • SN74LS90D vs SN74LV8154MPWREP
  • SN74LS90D vs SN74LV4040APWT
  • SN74LS90D vs SN74LV4040APWRG4
  • SN74LS90D vs SN74LV4040APWR
  • SN74LS90D vs SN74LV4040APW
  • SN74LS90D vs SN74LV4040ANSR
  • SN74LS90D vs SN74LV4040AN
  • SN74LS90D vs SN74LV4040AMPWREP
  • SN74LS90D vs SN74LV4040ADRG4
  • SN74LS90D vs SN74LV4040ADR
  • SN74LS90D vs SN74LV4040ADG4
  • SN74LS90D vs SN74LV4040ADBR
  • SN74LS90D vs SN74LV4040AD
  • SN74LS90D vs SN74LV393ATPWRQ1
  • SN74LS90D vs SN74LV393ATPWRG4Q1
  • SN74LS90D vs SN74LV393ATPWREP
  • SN74LS90D vs SN74LV393APWT
  • SN74LS90D vs SN74LV393APWR-MX
  • SN74LS90D vs SN74LV393APWR
  • SN74LS90D vs SN74LV393APW
  • SN74LS90D vs SN74LV393ANSR
  • SN74LS90D vs SN74LV393ANS
  • SN74LS90D vs SN74LV393ADR
  • SN74LS90D vs SN74LV393ADGVR
  • SN74LS90D vs SN74LV393AD
  • SN74LS90D vs SN74LV163APWT
  • SN74LS90D vs SN74LV163APWRG4
  • SN74LS90D vs SN74LV163APWR-MX
  • SN74LS90D vs SN74LV163APWR
  • SN74LS90D vs SN74LV163APW
  • SN74LS90D vs SN74LV163ANSR
  • SN74LS90D vs SN74LV163ADR
  • SN74LS90D vs SN74LV163ADBR
  • SN74LS90D vs SN74LV163AD
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping