☰
SN74LS597N
SN74LS597N
Active
Description:  IC SERIAL-OUT SHIFT-REG 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74LS597N Datasheet
History Price: $9.88000
In Stock: 13600
SN74LS597N Specification
Specification
Part No
SN74LS597N
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
74LS
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
8
Function
Parallel to Serial
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
SN74LS597N Related Parts
SN74166N
SN74166N
Texas Instruments
PARALLEL IN SERIAL OUT, 8-BIT
SN74166N3
SN74166N3
Texas Instruments
PARALLEL IN SERIAL OUT, 8-BIT
SN74178N
SN74178N
Texas Instruments
PARALLEL IN PARALLEL OUT
SN7495AJ
SN7495AJ
Rochester Electronics
PARALLEL IN PARALLEL OUT, 7495 S
SN74AHC594D
SN74AHC594D
Texas Instruments
IC 8BIT SHIFT REGISTER 16-SOIC
SN74AHC594DBR
SN74AHC594DBR
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP
SN74AHC594DG4
SN74AHC594DG4
Texas Instruments
IC REGISTER, D-TYPE SGL 16SOIC
SN74AHC594DR
SN74AHC594DR
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC
SN74AHC594DRG4
SN74AHC594DRG4
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC
SN74AHC594N
SN74AHC594N
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP
SN74AHC594NS
SN74AHC594NS
Texas Instruments
SHIFT REGISTER 8BIT 16SO
SN74AHC594NSR
SN74AHC594NSR
Texas Instruments
IC SHIFT REGISTER 8BIT 16SO
SN74LS597N Compare Parts
  • SN74LS597N vs SN74LV8153QPWRQ1
  • SN74LS597N vs SN74LV8153QPWRG4Q1
  • SN74LS597N vs SN74LV8153PWR
  • SN74LS597N vs SN74LV8153PW
  • SN74LS597N vs SN74LV8153NG4
  • SN74LS597N vs SN74LV8153N
  • SN74LS597N vs SN74LV595AQPWRQ1
  • SN74LS597N vs SN74LV595AQPWRDL
  • SN74LS597N vs SN74LV595APWT
  • SN74LS597N vs SN74LV595APWRG4
  • SN74LS597N vs SN74LV595APWRG3
  • SN74LS597N vs SN74LV595APWR
  • SN74LS597N vs SN74LV595ANSR
  • SN74LS597N vs SN74LV595ANS
  • SN74LS597N vs SN74LV595AIPWRQ1
  • SN74LS597N vs SN74LV595AIPWRG4Q1
  • SN74LS597N vs SN74LV595AIPWREP
  • SN74LS597N vs SN74LV595ADRG4
  • SN74LS597N vs SN74LV595ADRG3
  • SN74LS597N vs SN74LV595ADR
  • SN74LS597N vs SN74LV595ADBRG4
  • SN74LS597N vs SN74LV595ADBRE4
  • SN74LS597N vs SN74LV595ADBR
  • SN74LS597N vs SN74LV595AD
  • SN74LS597N vs SN74LV594APWTG4
  • SN74LS597N vs SN74LV594APWT
  • SN74LS597N vs SN74LV594APWRG4
  • SN74LS597N vs SN74LV594APWRE4
  • SN74LS597N vs SN74LV594APWR
  • SN74LS597N vs SN74LV594APWG4
  • SN74LS597N vs SN74LV594APW
  • SN74LS597N vs SN74LV594ANSRG4
  • SN74LS597N vs SN74LV594ANSRE4
  • SN74LS597N vs SN74LV594ANSR
  • SN74LS597N vs SN74LV594ADRG4
  • SN74LS597N vs SN74LV594ADR
  • SN74LS597N vs SN74LV594ADG4
  • SN74LS597N vs SN74LV594ADE4
  • SN74LS597N vs SN74LV594ADBR
  • SN74LS597N vs SN74LV594ADB
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci