☰
SN74LS595DR
SN74LS595DR
Active
Description:  IC 8BIT SHFT REG OUT LTCH 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS595DR Datasheet
History Price: $11.93000
In Stock: 46340
SN74LS595DR Specification
Specification
Part No
SN74LS595DR
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel, Serial
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74LS595DR Related Parts
SN74166N
SN74166N
Texas Instruments
PARALLEL IN SERIAL OUT, 8-BIT
SN74166N3
SN74166N3
Texas Instruments
PARALLEL IN SERIAL OUT, 8-BIT
SN74178N
SN74178N
Texas Instruments
PARALLEL IN PARALLEL OUT
SN7495AJ
SN7495AJ
Rochester Electronics
PARALLEL IN PARALLEL OUT, 7495 S
SN74AHC594D
SN74AHC594D
Texas Instruments
IC 8BIT SHIFT REGISTER 16-SOIC
SN74AHC594DBR
SN74AHC594DBR
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP
SN74AHC594DG4
SN74AHC594DG4
Texas Instruments
IC REGISTER, D-TYPE SGL 16SOIC
SN74AHC594DR
SN74AHC594DR
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC
SN74AHC594DRG4
SN74AHC594DRG4
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC
SN74AHC594N
SN74AHC594N
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP
SN74AHC594NS
SN74AHC594NS
Texas Instruments
SHIFT REGISTER 8BIT 16SO
SN74AHC594NSR
SN74AHC594NSR
Texas Instruments
IC SHIFT REGISTER 8BIT 16SO
SN74LS595DR Description

## Overview

The Texas Instruments SN74LS595DR is an 8-bit serial-in, parallel-out shift register with an output latch and a 3-state output. This device is designed for high-speed digital applications and is commonly used for data storage, data shifting, and interfacing with parallel data buses. The SN74LS595DR is part of the LS (Low Power Schottky) logic family, known for its high-speed performance and low power consumption.

## Key Specifications

- Type: 8-bit Serial-In, Parallel-Out Shift Register with Output Latch
- Package: 16-pin SOIC (Small Outline Integrated Circuit)
- Supply Voltage (VCC): 4.75V to 5.25V
- Input Voltage (VIN): 0V to VCC
- Output Voltage (VOUT): 0V to VCC
- Propagation Delay (t_PD): 8 ns (typical at 5V)
- Power Supply Current (ICC): 4 mA (typical)
- Storage Temperature Range: -65°C to +150°C
- Operating Temperature Range: 0°C to +70°C
- Output Drive Current: ±8 mA

## Electrical Characteristics

1. Supply Voltage (VCC):
- The SN74LS595DR operates over a supply voltage range of 4.75V to 5.25V. This voltage range ensures compatibility with standard TTL logic levels and provides reliable performance for a variety of digital circuits.

2. Input Voltage (VIN):
- The input voltage range is from 0V to VCC, which aligns with the supply voltage range, making the device compatible with standard logic inputs and ensuring reliable operation.

3. Output Voltage (VOUT):
- The output voltage can range from 0V to VCC, providing flexibility in driving digital logic levels and interfacing with other components in the circuit.

4. Propagation Delay (t_PD):
- The typical propagation delay is 8 ns at a supply voltage of 5V. This fast propagation delay allows the device to operate at high speeds, making it suitable for high-frequency digital applications.

5. Power Supply Current (ICC):
- The typical power supply current is 4 mA. This low current consumption contributes to the overall energy efficiency of the device, making it suitable for power-sensitive applications.

6. Storage Temperature Range:
- The device can be stored at temperatures ranging from -65°C to +150°C, allowing for flexibility in storage conditions and ensuring the device remains functional after long periods of storage.

7. Operating Temperature Range:
- The SN74LS595DR operates within a temperature range of 0°C to +70°C, making it suitable for use in standard commercial environments and applications.

8. Output Drive Current:
- The device can source or sink output currents up to ±8 mA, allowing it to drive standard TTL inputs and interface with other digital components effectively.

## Functional Features

1. 8-bit Serial-In, Parallel-Out Shift Register:
- The SN74LS595DR includes an 8-bit shift register that can serially shift in data and parallel output the stored data. This functionality is useful for applications where data needs to be serialized for transmission and then parallelized for processing.

2. Output Latch:
- The device features an output latch that holds the parallel data until it is updated. This latch ensures that the output data remains stable and unaffected by changes in the input while it is being processed or displayed.

3. 3-State Outputs:
- The outputs of the SN74LS595DR are 3-state, meaning they can be in one of three states: high, low, or high impedance. This feature allows for easy interfacing with other logic devices and bus systems.

4. High-Speed Operation:
- With a typical propagation delay of 8 ns, the SN74LS595DR supports high-speed digital operations, making it suitable for use in high-frequency applications and systems requiring quick data processing.

5. Low Power Consumption:
- The device’s low power supply current of 4 mA contributes to its energy efficiency, which is advantageous for battery-operated and power-sensitive applications.

6. TTL Compatibility:
- The SN74LS595DR is compatible with TTL logic levels, ensuring easy integration with other TTL logic devices and systems.

7. Serial Data Input:
- Data is input serially, allowing for efficient data transfer and storage in applications where data is received one bit at a time.

8. Parallel Data Output:
- The device provides parallel output of the stored data, facilitating easy interfacing with digital circuits that require parallel data processing.

## Applications

The SN74LS595DR is used in a variety of applications where serial-to-parallel data conversion and data storage are required:

- Data Storage and Shifting: Utilized in applications where data needs to be shifted serially and then output in parallel, such as in data storage systems and data communication circuits.
- LED Displays: Commonly used to drive LED displays, where serial data is shifted in and then output in parallel to drive multiple LEDs.
- Buses and Data Lines: Employed in bus systems and data lines for managing and routing data between different components or systems.
- Digital Signal Processing: Applied in digital signal processing systems where high-speed data handling and processing are required.
- Peripheral Interface: Used in interfacing peripherals with digital systems, enabling the conversion of serial data to parallel format for processing.

## Summary

The Texas Instruments SN74LS595DR is an 8-bit serial-in, parallel-out shift register with output latch and 3-state outputs, designed for high-speed and efficient data handling in digital systems. With a wide supply voltage range, low propagation delay, and low power consumption, the device offers versatility and reliability for various applications, including data storage, LED displays, and digital signal processing. Its TTL compatibility, output drive capability, and 3-state outputs facilitate easy integration with other digital components and systems. The SN74LS595DR is an excellent choice for designers seeking a high-performance shift register for their digital circuits.
SN74LS595DR Compare Parts
  • SN74LS595DR vs SN74LV8153QPWRQ1
  • SN74LS595DR vs SN74LV8153QPWRG4Q1
  • SN74LS595DR vs SN74LV8153PWR
  • SN74LS595DR vs SN74LV8153PW
  • SN74LS595DR vs SN74LV8153NG4
  • SN74LS595DR vs SN74LV8153N
  • SN74LS595DR vs SN74LV595AQPWRQ1
  • SN74LS595DR vs SN74LV595AQPWRDL
  • SN74LS595DR vs SN74LV595APWT
  • SN74LS595DR vs SN74LV595APWRG4
  • SN74LS595DR vs SN74LV595APWRG3
  • SN74LS595DR vs SN74LV595APWR
  • SN74LS595DR vs SN74LV595ANSR
  • SN74LS595DR vs SN74LV595ANS
  • SN74LS595DR vs SN74LV595AIPWRQ1
  • SN74LS595DR vs SN74LV595AIPWRG4Q1
  • SN74LS595DR vs SN74LV595AIPWREP
  • SN74LS595DR vs SN74LV595ADRG4
  • SN74LS595DR vs SN74LV595ADRG3
  • SN74LS595DR vs SN74LV595ADR
  • SN74LS595DR vs SN74LV595ADBRG4
  • SN74LS595DR vs SN74LV595ADBRE4
  • SN74LS595DR vs SN74LV595ADBR
  • SN74LS595DR vs SN74LV595AD
  • SN74LS595DR vs SN74LV594APWTG4
  • SN74LS595DR vs SN74LV594APWT
  • SN74LS595DR vs SN74LV594APWRG4
  • SN74LS595DR vs SN74LV594APWRE4
  • SN74LS595DR vs SN74LV594APWR
  • SN74LS595DR vs SN74LV594APWG4
  • SN74LS595DR vs SN74LV594APW
  • SN74LS595DR vs SN74LV594ANSRG4
  • SN74LS595DR vs SN74LV594ANSRE4
  • SN74LS595DR vs SN74LV594ANSR
  • SN74LS595DR vs SN74LV594ADRG4
  • SN74LS595DR vs SN74LV594ADR
  • SN74LS595DR vs SN74LV594ADG4
  • SN74LS595DR vs SN74LV594ADE4
  • SN74LS595DR vs SN74LV594ADBR
  • SN74LS595DR vs SN74LV594ADB
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci