☰
SN74LS375DR
SN74LS375DR
Obsolete
Description:  IC QUAD BISTABLE LATCH 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS375DR Datasheet
History Price: $0.67000
In Stock: 48560
SN74LS375DR Specification
Specification
Part No
SN74LS375DR
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
1:1
Output Type
Differential
Voltage - Supply
4.75V ~ 5.25V
Independent Circuits
4
Delay Time - Propagation
12ns
Current - Output High, Low
400μA, 8mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74LS375DR PDF Datasheet
SN74LS375DR Related Parts
SN74ABT162260DL
SN74ABT162260DL
Texas Instruments
BUS EXCHANGER
SN74ABT162260DLR
SN74ABT162260DLR
Texas Instruments
BUS EXCHANGER
SN74ABT162841DGGR
SN74ABT162841DGGR
Texas Instruments
IC 20BIT BUS-INT D-LATCH 56TSSOP
SN74ABT162841DL
SN74ABT162841DL
Texas Instruments
IC 20BIT BUS-INT D-LATCH 56-SSOP
SN74ABT162841DLR
SN74ABT162841DLR
Texas Instruments
IC 20BIT BUS-INTRFC D 56-SSOP
SN74ABT16373ADGG
SN74ABT16373ADGG
Texas Instruments
BUS DRIVER, ABT SERIES, 8-BIT
SN74ABT16373ADGGR
SN74ABT16373ADGGR
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-TSSOP
SN74ABT16373ADL
SN74ABT16373ADL
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
SN74ABT16373ADLR
SN74ABT16373ADLR
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
SN74ABT16373ADLRG4
SN74ABT16373ADLRG4
Texas Instruments
IC 16BIT TRANSP D LATCH 48-SSOP
SN74ABT16841DL
SN74ABT16841DL
Texas Instruments
IC 20BIT BUS-INT D LATCH 56-SSOP
SN74ABT16841DLR
SN74ABT16841DLR
Texas Instruments
IC 20BIT BUS INT D LATCH 56-SSOP
SN74LS375DR Compare Parts
  • SN74LS375DR vs SN74S373DWRG4
  • SN74LS375DR vs SN74S373DWRE4
  • SN74LS375DR vs SN74S373DWR
  • SN74LS375DR vs SN74S373DWQ
  • SN74LS375DR vs SN74S373DW
  • SN74LS375DR vs SN74LVTH573ZQNR
  • SN74LS375DR vs SN74LVTH573RGYR
  • SN74LS375DR vs SN74LVTH573PWR
  • SN74LS375DR vs SN74LVTH573PWG4
  • SN74LS375DR vs SN74LVTH573PW
  • SN74LS375DR vs SN74LVTH573NSR
  • SN74LS375DR vs SN74LVTH573IPWREP
  • SN74LS375DR vs SN74LVTH573GQNR
  • SN74LS375DR vs SN74LVTH573DWRE4
  • SN74LS375DR vs SN74LVTH573DWR
  • SN74LS375DR vs SN74LVTH573DW
  • SN74LS375DR vs SN74LVTH573DBRE4
  • SN74LS375DR vs SN74LVTH573DBR
  • SN74LS375DR vs SN74LVTH573DB
  • SN74LS375DR vs SN74LVTH373PWRG4
  • SN74LS375DR vs SN74LVTH373PWRE4
  • SN74LS375DR vs SN74LVTH373PWR
  • SN74LS375DR vs SN74LVTH373PW
  • SN74LS375DR vs SN74LVTH373NSR
  • SN74LS375DR vs SN74LVTH373NS
  • SN74LS375DR vs SN74LVTH373IPWREP
  • SN74LS375DR vs SN74LVTH373DWRG4
  • SN74LS375DR vs SN74LVTH373DWR
  • SN74LS375DR vs SN74LVTH373DW
  • SN74LS375DR vs SN74LVTH373DBR
  • SN74LS375DR vs SN74LVTH32373ZKER
  • SN74LS375DR vs SN74LVTH32373GKER
  • SN74LS375DR vs SN74LVTH16373ZRDR
  • SN74LS375DR vs SN74LVTH16373ZQLR REEL
  • SN74LS375DR vs SN74LVTH16373ZQLR
  • SN74LS375DR vs SN74LVTH16373GRDR
  • SN74LS375DR vs SN74LVTH16373GQLR
  • SN74LS375DR vs SN74LVTH16373DLR
  • SN74LS375DR vs SN74LVTH16373DL
  • SN74LS375DR vs SN74LVTH16373DGGR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description