☰
SN74LS283D
SN74LS283D
Active
Description:  IC BIN FULL 4BIT ADD CAR 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS283D Datasheet
History Price: $1.91000
In Stock: 42000
SN74LS283D Specification
Specification
Part No
SN74LS283D
Category
Logic - Specialty Logic
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
4.75V ~ 5.25V
Number of Bits
4
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74LS283D Related Parts
SN74283N
SN74283N
Texas Instruments
ADDER/SUBTRACTOR, 4-BIT, TTL
SN7497N
SN7497N
Texas Instruments
IC SYNC 6BIT BIN RATE MULT 16DIP
SN74ABT18245ADGGR
SN74ABT18245ADGGR
Texas Instruments
IC SCAN-TEST-DEV/TXRX 56-TSSOP
SN74ABT18245ADL
SN74ABT18245ADL
Texas Instruments
IC SCAN-TEST-DEV/TXRX 56-SSOP
SN74ABT18245ADLR
SN74ABT18245ADLR
Texas Instruments
IC SCAN-TEST-DEV/TXRX 56-SSOP
SN74ABT18502PM
SN74ABT18502PM
Texas Instruments
IC SCAN-TEST-DEV/TXRX 64-LQFP
SN74ABT18502PMR
SN74ABT18502PMR
Texas Instruments
IC SCAN TEST DEVICE 18BIT 64LQFP
SN74ABT18504PM
SN74ABT18504PM
Texas Instruments
IC SCAN-TEST-DEV/TXRX 64-LQFP
SN74ABT18504PMR
SN74ABT18504PMR
Texas Instruments
IC SCAN TEST DEVICE 20BIT 64LQFP
SN74ABT18504PMRG4
SN74ABT18504PMRG4
Texas Instruments
IC SCAN TEST DEVICE 20BIT 64LQFP
SN74ABT18640DGGR
SN74ABT18640DGGR
Texas Instruments
IC SCAN-TEST-DEV/TXRX 56-TSSOP
SN74ABT18640DL
SN74ABT18640DL
Texas Instruments
IC SCAN-TEST-DEV/TXRX 56-SSOP
SN74LS283D Compare Parts
  • SN74LS283D vs SN74TVC3306DCTRE4
  • SN74LS283D vs SN74TVC3306DCTR
  • SN74LS283D vs SN74TVC3010PWR
  • SN74LS283D vs SN74TVC3010PW
  • SN74LS283D vs SN74TVC3010DWR
  • SN74LS283D vs SN74TVC3010DW
  • SN74LS283D vs SN74TVC3010DGVRG4
  • SN74LS283D vs SN74TVC3010DGVR
  • SN74LS283D vs SN74TVC3010DBQRG4
  • SN74LS283D vs SN74TVC3010DBQR
  • SN74LS283D vs SN74TVC16222DL
  • SN74LS283D vs SN74TVC16222DGVR
  • SN74LS283D vs SN74TVC16222ADLR
  • SN74LS283D vs SN74TVC16222ADLG4
  • SN74LS283D vs SN74TVC16222ADL
  • SN74LS283D vs SN74TVC16222ADGVR
  • SN74LS283D vs SN74TVC16222ADGGR
  • SN74LS283D vs SN74STV16857DGGRG4
  • SN74LS283D vs SN74SSTVF32852KR
  • SN74LS283D vs SN74SSTVF16859SR
  • SN74LS283D vs SN74SSTVF16859S8G3
  • SN74LS283D vs SN74SSTVF16859S8
  • SN74LS283D vs SN74SSTVF16859GRG4
  • SN74LS283D vs SN74SSTVF16859GR
  • SN74LS283D vs SN74SSTVF16859G4R
  • SN74LS283D vs SN74SSTVF16859DGG
  • SN74LS283D vs SN74SSTVF16857VRG4
  • SN74LS283D vs SN74SSTVF16857VR
  • SN74LS283D vs SN74SSTVF16857GR
  • SN74LS283D vs SN74SSTV32877GKER
  • SN74LS283D vs SN74SSTV32867GKER
  • SN74LS283D vs SN74SSTV32852ZKFR
  • SN74LS283D vs SN74SSTV32852GKFR
  • SN74LS283D vs SN74SSTV16859RGQR
  • SN74LS283D vs SN74SSTV16859RGQ8
  • SN74LS283D vs SN74SSTV16859DGGR
  • SN74LS283D vs SN74SSTV16859DGG
  • SN74LS283D vs SN74SSTV16857DGVRG
  • SN74LS283D vs SN74SSTV16857DGVR
  • SN74LS283D vs SN74SSTV16857DGGR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied