☰
SN74LS280DR
SN74LS280DR
Obsolete
Description:  IC PARITY GEN/CHKER 9-BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS280DR Datasheet
History Price: $0.61000
In Stock: 31270
SN74LS280DR Specification
Specification
Part No
SN74LS280DR
Category
Logic - Parity Generators and Checkers
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN74LS280DR PDF Datasheet
SN74LS280DR Related Parts
SN74180N
SN74180N
Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
SN74ALS280D
SN74ALS280D
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DE4
SN74ALS280DE4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DG4
SN74ALS280DG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DR
SN74ALS280DR
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DRE4
SN74ALS280DRE4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DRG4
SN74ALS280DRG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280N
SN74ALS280N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
SN74ALS280N3
SN74ALS280N3
Texas Instruments
PARITY GENERATOR, ALS SERIES
SN74ALS280NG4
SN74ALS280NG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
SN74AS280D
SN74AS280D
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74AS280DE4
SN74AS280DE4
Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
SN74LS280DR Compare Parts
  • SN74LS280DR vs SN74S280NSRE4
  • SN74LS280DR vs SN74S280NSR
  • SN74LS280DR vs SN74S280N3
  • SN74LS280DR vs SN74S280N
  • SN74LS280DR vs SN74S280D
  • SN74LS280DR vs SN74LS280NSR
  • SN74LS280DR vs SN74LS280NS
  • SN74LS280DR vs SN74LS280N
  • SN74LS280DR vs SN74LS280N
  • SN74LS280DR vs SN74LS280M
  • SN74LS280DR vs SN74LS280DRG4
  • SN74LS280DR vs SN74LS280DRE4
  • SN74LS280DR vs SN74LS280D
  • SN74LS280DR vs SN74LS280D
  • SN74LS280DR vs SN74F280BNSR
  • SN74LS280DR vs SN74F280BN
  • SN74LS280DR vs SN74F280BDR
  • SN74LS280DR vs SN74F280BD
  • SN74LS280DR vs SN74AS286NSRG4
  • SN74LS280DR vs SN74AS286NSRE4
  • SN74LS280DR vs SN74AS286NSR
  • SN74LS280DR vs SN74AS286NG4
  • SN74LS280DR vs SN74AS286N
  • SN74LS280DR vs SN74AS286DRG4
  • SN74LS280DR vs SN74AS286DRE4
  • SN74LS280DR vs SN74AS286DR
  • SN74LS280DR vs SN74AS286D
  • SN74LS280DR vs SN74AS280NSR
  • SN74LS280DR vs SN74AS280NS
  • SN74LS280DR vs SN74AS280N
  • SN74LS280DR vs SN74AS280DRG4
  • SN74LS280DR vs SN74AS280DRE4
  • SN74LS280DR vs SN74AS280DR
  • SN74LS280DR vs SN74AS280DE4
  • SN74LS280DR vs SN74AS280D
  • SN74LS280DR vs SN74ALS280NG4
  • SN74LS280DR vs SN74ALS280N3
  • SN74LS280DR vs SN74ALS280N
  • SN74LS280DR vs SN74ALS280DRG4
  • SN74LS280DR vs SN74ALS280DRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.