Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments SN74LS166ANS
SN74LS166ANS
Active
Logic - Shift Registers
Description:
IC SHFT REG PAR-LD 8BIT 16SO
Manufacturer:
Texas Instruments
Datasheet:
SN74LS166ANS Datasheet
History Price: $0.55000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LS166ANS Specification
Specification
Part No
SN74LS166ANS
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Function
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SN74LS166ANS Related Parts
SN74166N
Texas Instruments
PARALLEL IN SERIAL OUT, 8-BIT
SN74166N3
Texas Instruments
PARALLEL IN SERIAL OUT, 8-BIT
SN74178N
Texas Instruments
PARALLEL IN PARALLEL OUT
SN7495AJ
Rochester Electronics
PARALLEL IN PARALLEL OUT, 7495 S
SN74AHC594D
Texas Instruments
IC 8BIT SHIFT REGISTER 16-SOIC
SN74AHC594DBR
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP
SN74AHC594DG4
Texas Instruments
IC REGISTER, D-TYPE SGL 16SOIC
SN74AHC594DR
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC
SN74AHC594DRG4
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC
SN74AHC594N
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP
SN74AHC594NS
Texas Instruments
SHIFT REGISTER 8BIT 16SO
SN74AHC594NSR
Texas Instruments
IC SHIFT REGISTER 8BIT 16SO
SN74LS166ANS Compare Parts
SN74LS166ANS vs SN74LV8153QPWRQ1
SN74LS166ANS vs SN74LV8153QPWRG4Q1
SN74LS166ANS vs SN74LV8153PWR
SN74LS166ANS vs SN74LV8153PW
SN74LS166ANS vs SN74LV8153NG4
SN74LS166ANS vs SN74LV8153N
SN74LS166ANS vs SN74LV595AQPWRQ1
SN74LS166ANS vs SN74LV595AQPWRDL
SN74LS166ANS vs SN74LV595APWT
SN74LS166ANS vs SN74LV595APWRG4
SN74LS166ANS vs SN74LV595APWRG3
SN74LS166ANS vs SN74LV595APWR
SN74LS166ANS vs SN74LV595ANSR
SN74LS166ANS vs SN74LV595ANS
SN74LS166ANS vs SN74LV595AIPWRQ1
SN74LS166ANS vs SN74LV595AIPWRG4Q1
SN74LS166ANS vs SN74LV595AIPWREP
SN74LS166ANS vs SN74LV595ADRG4
SN74LS166ANS vs SN74LV595ADRG3
SN74LS166ANS vs SN74LV595ADR
SN74LS166ANS vs SN74LV595ADBRG4
SN74LS166ANS vs SN74LV595ADBRE4
SN74LS166ANS vs SN74LV595ADBR
SN74LS166ANS vs SN74LV595AD
SN74LS166ANS vs SN74LV594APWTG4
SN74LS166ANS vs SN74LV594APWT
SN74LS166ANS vs SN74LV594APWRG4
SN74LS166ANS vs SN74LV594APWRE4
SN74LS166ANS vs SN74LV594APWR
SN74LS166ANS vs SN74LV594APWG4
SN74LS166ANS vs SN74LV594APW
SN74LS166ANS vs SN74LV594ANSRG4
SN74LS166ANS vs SN74LV594ANSRE4
SN74LS166ANS vs SN74LV594ANSR
SN74LS166ANS vs SN74LV594ADRG4
SN74LS166ANS vs SN74LV594ADR
SN74LS166ANS vs SN74LV594ADG4
SN74LS166ANS vs SN74LV594ADE4
SN74LS166ANS vs SN74LV594ADBR
SN74LS166ANS vs SN74LV594ADB
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci