Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Texas Instruments SN74AXC2T45DCTR
SN74AXC2T45DCTR
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR BIDIRECTIONAL SM8
Manufacturer:
Texas Instruments
Datasheet:
SN74AXC2T45DCTR Datasheet
History Price: $0.98000
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74AXC2T45DCTR Specification
Specification
Part No
SN74AXC2T45DCTR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
74AXC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
0.65 V ~ 3.6 V
Voltage - VCCB
0.65 V ~ 3.6 V
Input Signal
CMOS
Output Signal
CMOS
Output Type
Push-Pull
Data Rate
380Mbps
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
SN74AXC2T45DCTR Related Parts
SN74ALVC164245DGG
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DGGR
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DGGT
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DL
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 48SSOP
SN74ALVC164245DLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 48SSOP
SN74ALVC164245KR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 56BGA
SN74AUP1T57DBVR
Texas Instruments
IC TRANSLATOR UNIDIR SOT23-6
SN74AUP1T57DBVT
Texas Instruments
IC TRANSLATOR UNIDIR SOT23-6
SN74AUP1T57DCKR
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
SN74AUP1T57DRYR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 6SON
SN74AUP1T57DSFR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 6SON
SN74AUP1T57YFPR
Texas Instruments
IC TRANSLATOR UNIDIR 6DSBGA
SN74AXC2T45DCTR Compare Parts
SN74AXC2T45DCTR vs SN74LXCH1T45DRYR
SN74AXC2T45DCTR vs SN74LXCH1T45DCKR
SN74AXC2T45DCTR vs SN74LXC2T45DTTR
SN74AXC2T45DCTR vs SN74LXC2T45DTMR
SN74AXC2T45DCTR vs SN74LXC2T45DCUR
SN74AXC2T45DCTR vs SN74LXC1T45DRYR
SN74AXC2T45DCTR vs SN74LXC1T45DCKR
SN74AXC2T45DCTR vs SN74LXC1T45DBVR
SN74AXC2T45DCTR vs SN74LXC1T14QDCKRQ1
SN74AXC2T45DCTR vs SN74LXC1T14DCKR
SN74AXC2T45DCTR vs SN74LVCC4245APWTE4
SN74AXC2T45DCTR vs SN74LVCC4245APWT
SN74AXC2T45DCTR vs SN74LVCC4245APWRG4
SN74AXC2T45DCTR vs SN74LVCC4245APWRE4
SN74AXC2T45DCTR vs SN74LVCC4245APWR
SN74AXC2T45DCTR vs SN74LVCC4245APW
SN74AXC2T45DCTR vs SN74LVCC4245ANSR
SN74AXC2T45DCTR vs SN74LVCC4245ANS
SN74AXC2T45DCTR vs SN74LVCC4245ADWRG4
SN74AXC2T45DCTR vs SN74LVCC4245ADWRE4
SN74AXC2T45DCTR vs SN74LVCC4245ADWR
SN74AXC2T45DCTR vs SN74LVCC4245ADW
SN74AXC2T45DCTR vs SN74LVCC4245ADBRE4
SN74AXC2T45DCTR vs SN74LVCC4245ADBR
SN74AXC2T45DCTR vs SN74LVCC3245APWTG4
SN74AXC2T45DCTR vs SN74LVCC3245APWT
SN74AXC2T45DCTR vs SN74LVCC3245APWRG4
SN74AXC2T45DCTR vs SN74LVCC3245APWRE4
SN74AXC2T45DCTR vs SN74LVCC3245APWR
SN74AXC2T45DCTR vs SN74LVCC3245APW
SN74AXC2T45DCTR vs SN74LVCC3245ANSRG4
SN74AXC2T45DCTR vs SN74LVCC3245ANSRE4
SN74AXC2T45DCTR vs SN74LVCC3245ANSR
SN74AXC2T45DCTR vs SN74LVCC3245ANS
SN74AXC2T45DCTR vs SN74LVCC3245ADWRG4
SN74AXC2T45DCTR vs SN74LVCC3245ADWR
SN74AXC2T45DCTR vs SN74LVCC3245ADWG4
SN74AXC2T45DCTR vs SN74LVCC3245ADWE4
SN74AXC2T45DCTR vs SN74LVCC3245ADW
SN74AXC2T45DCTR vs SN74LVCC3245ADBRG4
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top