☰
SN74AVCH2T45DCTR
SN74AVCH2T45DCTR
Active
Description:  IC TRANSLATOR BIDIRECTIONAL SM8
Manufacturer:  Texas Instruments
History Price: $1.29000
In Stock: 3440
SN74AVCH2T45DCTR Specification
Specification
Part No
SN74AVCH2T45DCTR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
74AVCH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1.2 V ~ 3.6 V
Voltage - VCCB
1.2 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
500Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
SN74AVCH2T45DCTR Related Parts
SN74ALVC164245DGG
SN74ALVC164245DGG
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DGGR
SN74ALVC164245DGGR
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DGGT
SN74ALVC164245DGGT
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DL
SN74ALVC164245DL
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 48SSOP
SN74ALVC164245DLR
SN74ALVC164245DLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 48SSOP
SN74ALVC164245KR
SN74ALVC164245KR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 56BGA
SN74AUP1T57DBVR
SN74AUP1T57DBVR
Texas Instruments
IC TRANSLATOR UNIDIR SOT23-6
SN74AUP1T57DBVT
SN74AUP1T57DBVT
Texas Instruments
IC TRANSLATOR UNIDIR SOT23-6
SN74AUP1T57DCKR
SN74AUP1T57DCKR
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
SN74AUP1T57DRYR
SN74AUP1T57DRYR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 6SON
SN74AUP1T57DSFR
SN74AUP1T57DSFR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 6SON
SN74AUP1T57YFPR
SN74AUP1T57YFPR
Texas Instruments
IC TRANSLATOR UNIDIR 6DSBGA
SN74AVCH2T45DCTR Description
The Texas Instruments SN74AVCH2T45DCTR is a dual voltage-level translator designed to facilitate communication between devices operating at different voltage levels. This device is particularly useful in applications where interfacing between 1.8V, 2.5V, 3.3V, and 5V logic levels is required, making it ideal for various digital communication systems, including those found in consumer electronics, automotive applications, and industrial systems.

## Key Features

1. Dual Voltage-Level Translation: The SN74AVCH2T45DCTR supports bidirectional voltage-level translation, allowing signals to be translated from a lower voltage level to a higher voltage level and vice versa. This feature is essential for interfacing devices with different operating voltages.

2. Wide Supply Voltage Range: The device operates with a supply voltage range of 1.2V to 5.5V, making it versatile for a variety of applications. It can accommodate different voltage levels on either side of the translator.

3. High-Speed Operation: The SN74AVCH2T45DCTR is designed for high-speed operation, with a maximum data rate of up to 100 Mbps. This capability ensures reliable communication in fast-paced digital systems.

4. Low Power Consumption: The device features low static and dynamic power consumption, making it suitable for battery-operated devices and energy-efficient applications.

5. Wide Operating Temperature Range: The SN74AVCH2T45DCTR operates over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

6. Input/Output Compatibility: The device is compatible with various logic families, including TTL, LVCMOS, and LVTTL, allowing it to interface seamlessly with a wide range of digital devices.

7. No Direction Control Required: The SN74AVCH2T45DCTR does not require any direction control signals, simplifying the design and reducing the number of external components needed.

8. Compact Package: The device is available in a small DCT (VQFN) package, which is ideal for space-constrained applications and allows for easy integration into compact designs.

## Specifications

- Supply Voltage (VCCA): 1.2V to 5.5V
- Supply Voltage (VCCB): 1.2V to 5.5V
- Input Voltage Range: 0V to VCCA for A-side; 0V to VCCB for B-side
- Output Voltage Range: VCCA for A-side; VCCB for B-side
- Maximum Data Rate: Up to 100 Mbps
- Operating Temperature Range: -40°C to +125°C
- Power Consumption: Low static and dynamic power
- Package Type: DCT (VQFN), 8-pin

## Applications

The SN74AVCH2T45DCTR is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and other portable electronics that require communication between components operating at different voltage levels.
- Automotive Systems: Ideal for interfacing sensors, microcontrollers, and other automotive components that may operate at varying voltage levels.
- Industrial Automation: Can be used in industrial control systems where different devices communicate at different logic levels.
- Telecommunications: Suitable for networking equipment and communication devices that require reliable data transmission across different voltage domains.

## Conclusion

The Texas Instruments SN74AVCH2T45DCTR is a versatile and efficient dual voltage-level translator that enables seamless communication between devices operating at different voltage levels. Its wide supply voltage range, high-speed operation, and low power consumption make it an excellent choice for a variety of applications in consumer electronics, automotive systems, and industrial automation. With its compact design and ease of use, the SN74AVCH2T45DCTR is well-suited for modern electronic systems that demand reliable and efficient voltage-level translation.
SN74AVCH2T45DCTR Compare Parts
  • SN74AVCH2T45DCTR vs SN74LXCH1T45DRYR
  • SN74AVCH2T45DCTR vs SN74LXCH1T45DCKR
  • SN74AVCH2T45DCTR vs SN74LXC2T45DTTR
  • SN74AVCH2T45DCTR vs SN74LXC2T45DTMR
  • SN74AVCH2T45DCTR vs SN74LXC2T45DCUR
  • SN74AVCH2T45DCTR vs SN74LXC1T45DRYR
  • SN74AVCH2T45DCTR vs SN74LXC1T45DCKR
  • SN74AVCH2T45DCTR vs SN74LXC1T45DBVR
  • SN74AVCH2T45DCTR vs SN74LXC1T14QDCKRQ1
  • SN74AVCH2T45DCTR vs SN74LXC1T14DCKR
  • SN74AVCH2T45DCTR vs SN74LVCC4245APWTE4
  • SN74AVCH2T45DCTR vs SN74LVCC4245APWT
  • SN74AVCH2T45DCTR vs SN74LVCC4245APWRG4
  • SN74AVCH2T45DCTR vs SN74LVCC4245APWRE4
  • SN74AVCH2T45DCTR vs SN74LVCC4245APWR
  • SN74AVCH2T45DCTR vs SN74LVCC4245APW
  • SN74AVCH2T45DCTR vs SN74LVCC4245ANSR
  • SN74AVCH2T45DCTR vs SN74LVCC4245ANS
  • SN74AVCH2T45DCTR vs SN74LVCC4245ADWRG4
  • SN74AVCH2T45DCTR vs SN74LVCC4245ADWRE4
  • SN74AVCH2T45DCTR vs SN74LVCC4245ADWR
  • SN74AVCH2T45DCTR vs SN74LVCC4245ADW
  • SN74AVCH2T45DCTR vs SN74LVCC4245ADBRE4
  • SN74AVCH2T45DCTR vs SN74LVCC4245ADBR
  • SN74AVCH2T45DCTR vs SN74LVCC3245APWTG4
  • SN74AVCH2T45DCTR vs SN74LVCC3245APWT
  • SN74AVCH2T45DCTR vs SN74LVCC3245APWRG4
  • SN74AVCH2T45DCTR vs SN74LVCC3245APWRE4
  • SN74AVCH2T45DCTR vs SN74LVCC3245APWR
  • SN74AVCH2T45DCTR vs SN74LVCC3245APW
  • SN74AVCH2T45DCTR vs SN74LVCC3245ANSRG4
  • SN74AVCH2T45DCTR vs SN74LVCC3245ANSRE4
  • SN74AVCH2T45DCTR vs SN74LVCC3245ANSR
  • SN74AVCH2T45DCTR vs SN74LVCC3245ANS
  • SN74AVCH2T45DCTR vs SN74LVCC3245ADWRG4
  • SN74AVCH2T45DCTR vs SN74LVCC3245ADWR
  • SN74AVCH2T45DCTR vs SN74LVCC3245ADWG4
  • SN74AVCH2T45DCTR vs SN74LVCC3245ADWE4
  • SN74AVCH2T45DCTR vs SN74LVCC3245ADW
  • SN74AVCH2T45DCTR vs SN74LVCC3245ADBRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top