☰
SN74AVC2T45DCTR
SN74AVC2T45DCTR
Active
Description:  IC TRANSLATOR BIDIRECTIONAL SM8
Manufacturer:  Texas Instruments
History Price: $0.91000
In Stock: 28705
SN74AVC2T45DCTR Specification
Specification
Part No
SN74AVC2T45DCTR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
74AVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1.2 V ~ 3.6 V
Voltage - VCCB
1.2 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
500Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
SN74AVC2T45DCTR Related Parts
SN74ALVC164245DGG
SN74ALVC164245DGG
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DGGR
SN74ALVC164245DGGR
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DGGT
SN74ALVC164245DGGT
Texas Instruments
IC TRANSLATOR BIDIR 48TSSOP
SN74ALVC164245DL
SN74ALVC164245DL
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 48SSOP
SN74ALVC164245DLR
SN74ALVC164245DLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 48SSOP
SN74ALVC164245KR
SN74ALVC164245KR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 56BGA
SN74AUP1T57DBVR
SN74AUP1T57DBVR
Texas Instruments
IC TRANSLATOR UNIDIR SOT23-6
SN74AUP1T57DBVT
SN74AUP1T57DBVT
Texas Instruments
IC TRANSLATOR UNIDIR SOT23-6
SN74AUP1T57DCKR
SN74AUP1T57DCKR
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
SN74AUP1T57DRYR
SN74AUP1T57DRYR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 6SON
SN74AUP1T57DSFR
SN74AUP1T57DSFR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 6SON
SN74AUP1T57YFPR
SN74AUP1T57YFPR
Texas Instruments
IC TRANSLATOR UNIDIR 6DSBGA
SN74AVC2T45DCTR Description
The Texas Instruments SN74AVC2T45DCTR is a dual voltage-level translator designed to facilitate communication between devices operating at different voltage levels. This component is particularly useful in applications where interfacing between low-voltage and high-voltage systems is required, such as in mixed-signal environments, microcontroller interfacing, and communication protocols. Below is a detailed overview of the SN74AVC2T45DCTR, including its specifications, features, and potential applications.

## Overview

The SN74AVC2T45DCTR is a dual bidirectional level shifter that allows for seamless communication between devices operating at different supply voltages. It supports a wide range of voltage levels, making it versatile for various applications. The device is designed to provide low propagation delays and high-speed operation while maintaining low power consumption, which is essential for modern electronic designs.

## Key Features

1. Dual Bidirectional Level Translation: The SN74AVC2T45DCTR can translate signals in both directions, allowing for flexible communication between devices with different voltage levels.

2. Wide Supply Voltage Range: The device operates with a VCCA supply voltage range of 1.2V to 3.6V and a VCCB supply voltage range of 1.2V to 5.5V, accommodating a variety of logic levels.

3. Low Propagation Delay: The device features low propagation delays, typically around 3.5 ns at VCC = 3.3V, ensuring fast signal transitions.

4. Low Power Consumption: The SN74AVC2T45DCTR is designed for low power operation, making it suitable for battery-powered and portable applications.

5. High Noise Immunity: The device provides high noise immunity, which is essential for reliable operation in noisy environments.

6. ESD Protection: The SN74AVC2T45DCTR includes ESD protection, ensuring reliability and robustness in various operating conditions.

7. Small Package Size: The device is available in a compact DCT package, which is ideal for space-constrained applications.

8. TTL-Compatible Input Levels: The device is compatible with TTL logic levels, making it easy to integrate into existing designs.

## Specifications

- Supply Voltage (VCCA): 1.2V to 3.6V
- Supply Voltage (VCCB): 1.2V to 5.5V
- Input Voltage (VIH): Minimum 0.7 × VCCA
- Input Voltage (VIL): Maximum 0.3 × VCCA
- Output Voltage (VOH): Minimum VCCB - 0.1V
- Output Voltage (VOL): Maximum 0.1V
- Propagation Delay (tPD): 3.5 ns (typical at VCC = 3.3V)
- Input Capacitance (CIN): 3.5 pF (typical)
- Output Capacitance (COUT): 5 pF (typical)
- Operating Temperature Range: -40°C to 125°C
- Package Type: DCT (TSSOP)

## Applications

The SN74AVC2T45DCTR is suitable for a variety of applications, including:

- Interfacing between microcontrollers and sensors operating at different voltage levels
- Level shifting for I2C, SPI, and UART communication protocols
- Communication between different logic families
- Mixed-signal systems where different voltage levels are present
- Battery-powered devices requiring efficient voltage translation

## Conclusion

The Texas Instruments SN74AVC2T45DCTR is an excellent choice for designers seeking a reliable and efficient dual voltage-level translator for their electronic applications. With its wide supply voltage range, low propagation delays, and compact package, it provides the flexibility and performance needed for modern electronic designs. Whether used in consumer electronics, automotive applications, or industrial systems, the SN74AVC2T45DCTR is a robust solution for facilitating communication between devices operating at different voltage levels.
SN74AVC2T45DCTR Compare Parts
  • SN74AVC2T45DCTR vs SN74LXCH1T45DRYR
  • SN74AVC2T45DCTR vs SN74LXCH1T45DCKR
  • SN74AVC2T45DCTR vs SN74LXC2T45DTTR
  • SN74AVC2T45DCTR vs SN74LXC2T45DTMR
  • SN74AVC2T45DCTR vs SN74LXC2T45DCUR
  • SN74AVC2T45DCTR vs SN74LXC1T45DRYR
  • SN74AVC2T45DCTR vs SN74LXC1T45DCKR
  • SN74AVC2T45DCTR vs SN74LXC1T45DBVR
  • SN74AVC2T45DCTR vs SN74LXC1T14QDCKRQ1
  • SN74AVC2T45DCTR vs SN74LXC1T14DCKR
  • SN74AVC2T45DCTR vs SN74LVCC4245APWTE4
  • SN74AVC2T45DCTR vs SN74LVCC4245APWT
  • SN74AVC2T45DCTR vs SN74LVCC4245APWRG4
  • SN74AVC2T45DCTR vs SN74LVCC4245APWRE4
  • SN74AVC2T45DCTR vs SN74LVCC4245APWR
  • SN74AVC2T45DCTR vs SN74LVCC4245APW
  • SN74AVC2T45DCTR vs SN74LVCC4245ANSR
  • SN74AVC2T45DCTR vs SN74LVCC4245ANS
  • SN74AVC2T45DCTR vs SN74LVCC4245ADWRG4
  • SN74AVC2T45DCTR vs SN74LVCC4245ADWRE4
  • SN74AVC2T45DCTR vs SN74LVCC4245ADWR
  • SN74AVC2T45DCTR vs SN74LVCC4245ADW
  • SN74AVC2T45DCTR vs SN74LVCC4245ADBRE4
  • SN74AVC2T45DCTR vs SN74LVCC4245ADBR
  • SN74AVC2T45DCTR vs SN74LVCC3245APWTG4
  • SN74AVC2T45DCTR vs SN74LVCC3245APWT
  • SN74AVC2T45DCTR vs SN74LVCC3245APWRG4
  • SN74AVC2T45DCTR vs SN74LVCC3245APWRE4
  • SN74AVC2T45DCTR vs SN74LVCC3245APWR
  • SN74AVC2T45DCTR vs SN74LVCC3245APW
  • SN74AVC2T45DCTR vs SN74LVCC3245ANSRG4
  • SN74AVC2T45DCTR vs SN74LVCC3245ANSRE4
  • SN74AVC2T45DCTR vs SN74LVCC3245ANSR
  • SN74AVC2T45DCTR vs SN74LVCC3245ANS
  • SN74AVC2T45DCTR vs SN74LVCC3245ADWRG4
  • SN74AVC2T45DCTR vs SN74LVCC3245ADWR
  • SN74AVC2T45DCTR vs SN74LVCC3245ADWG4
  • SN74AVC2T45DCTR vs SN74LVCC3245ADWE4
  • SN74AVC2T45DCTR vs SN74LVCC3245ADW
  • SN74AVC2T45DCTR vs SN74LVCC3245ADBRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top