☰
SN74ACT74DR
SN74ACT74DR
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74ACT74DR Datasheet
History Price: $0.64000
In Stock: 21680
SN74ACT74DR Specification
Specification
Part No
SN74ACT74DR
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
210 MHz
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
2 μA
Input Capacitance
3 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74ACT74DR Related Parts
SN74107N
SN74107N
Texas Instruments
IC FF JK TYPE DUAL 1BIT 14DIP
SN74173N
SN74173N
Texas Instruments
D FLIP-FLOP, 4-BIT, TTL
SN74174N10
SN74174N10
Texas Instruments
D FLIP-FLOP, 4-BIT, TTL
SN74175N
SN74175N
Texas Instruments
D FLIP-FLOP, TTL/H/L SERIES TTL
SN74276DW
SN74276DW
Texas Instruments
J-K FLIP-FLOP
SN74276N
SN74276N
Texas Instruments
J-K FLIP-FLOP
SN74ABT162823ADGGR
SN74ABT162823ADGGR
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
SN74ABT162823ADL
SN74ABT162823ADL
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56SSOP
SN74ABT162823ADLR
SN74ABT162823ADLR
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56SSOP
SN74ABT16374ADGGR
SN74ABT16374ADGGR
Texas Instruments
IC FF D-TYPE DUAL 8BIT 48TSSOP
SN74ABT16374ADL
SN74ABT16374ADL
Texas Instruments
IC FF D-TYPE DUAL 8BIT 48SSOP
SN74ABT16374ADLR
SN74ABT16374ADLR
Texas Instruments
IC FF D-TYPE DUAL 8BIT 48SSOP
SN74ACT74DR Description
The Texas Instruments SN74ACT74DR is a dual D-type flip-flop designed for use in digital circuits. It is part of the SN74ACT family of logic devices, which are known for their high-speed performance and low power consumption. The SN74ACT74DR is particularly useful in applications requiring data storage, synchronization, and timing control. Below is a detailed overview of the SN74ACT74DR, including its specifications and features.

## Overview

The SN74ACT74DR is a dual D flip-flop with asynchronous set and reset inputs. It is designed to operate with a wide range of supply voltages and is compatible with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. The device is available in a small, surface-mount package, making it suitable for space-constrained applications.

## Key Specifications

1. General Characteristics:
- Type: Dual D-type flip-flop
- Package Type: SOIC (Small Outline Integrated Circuit)
- Pin Count: 14 pins
- Dimensions: 3.9 mm x 5.0 mm

2. Electrical Specifications:
- Supply Voltage (Vcc): 4.5 V to 5.5 V
- Input Voltage (VIH): Minimum 2.0 V (high level)
- Input Voltage (VIL): Maximum 0.8 V (low level)
- Output Voltage (VOH): Minimum 2.4 V (high level at Vcc = 5 V)
- Output Voltage (VOL): Maximum 0.5 V (low level at Vcc = 5 V)

3. Performance Parameters:
- Propagation Delay (tpd): Typically 15 ns at Vcc = 5 V
- Maximum Clock Frequency: Up to 66 MHz
- Power Dissipation: Typically 0.5 mW at Vcc = 5 V

4. Input/Output Characteristics:
- Input Current (IIN): Maximum ±1 µA
- Output Current (IOH): Maximum ±6 mA (high state)
- Output Current (IOL): Maximum ±6 mA (low state)

5. Operating Temperature Range:
- Commercial Grade: 0°C to 70°C
- Industrial Grade: -40°C to 85°C

## Features

- Dual Functionality: The SN74ACT74DR contains two independent D flip-flops, allowing for versatile data storage and manipulation in digital circuits.
- Asynchronous Set and Reset: Each flip-flop has asynchronous set (S) and reset (R) inputs, enabling immediate control over the output states regardless of the clock signal.
- High-Speed Operation: With a maximum clock frequency of 66 MHz and low propagation delay, the device is suitable for high-speed applications.
- Low Power Consumption: The device operates with low power dissipation, making it ideal for battery-powered and energy-efficient designs.
- TTL-Compatible Inputs: The inputs are compatible with TTL logic levels, allowing for easy integration into existing digital systems.

## Applications

The SN74ACT74DR is suitable for a variety of applications, including:

- Data Storage: Used in registers and memory elements for temporary data storage in digital systems.
- Timing Control: Employed in timing circuits where precise control of data flow is required.
- State Machines: Utilized in finite state machines for controlling sequential logic operations.
- Signal Synchronization: Ideal for synchronizing signals in communication systems and digital circuits.

## Conclusion

The Texas Instruments SN74ACT74DR is a versatile and high-performance dual D-type flip-flop that meets the needs of modern digital applications. With its asynchronous set and reset capabilities, high-speed operation, and low power consumption, it is well-suited for a wide range of applications in data storage, timing control, and signal synchronization. Its compatibility with TTL logic levels and compact package design make it an excellent choice for engineers looking to implement reliable and efficient digital solutions in their designs.
SN74ACT74DR Compare Parts
  • SN74ACT74DR vs SN74S74NS
  • SN74ACT74DR vs SN74S74N3
  • SN74ACT74DR vs SN74S74N
  • SN74ACT74DR vs SN74S74DRG4
  • SN74ACT74DR vs SN74S74DRE4
  • SN74ACT74DR vs SN74S74DR
  • SN74ACT74DR vs SN74S74D
  • SN74ACT74DR vs SN74S374NSRG4
  • SN74ACT74DR vs SN74S374NSRE4
  • SN74ACT74DR vs SN74S374NSR
  • SN74ACT74DR vs SN74S374N3
  • SN74ACT74DR vs SN74S374N
  • SN74ACT74DR vs SN74S374DWRG4
  • SN74ACT74DR vs SN74S374DWRE4
  • SN74ACT74DR vs SN74S374DWR
  • SN74ACT74DR vs SN74S374DWG4
  • SN74ACT74DR vs SN74S374DWE4
  • SN74ACT74DR vs SN74S374DW
  • SN74ACT74DR vs SN74S175NSRG4
  • SN74ACT74DR vs SN74S175NSRE4
  • SN74ACT74DR vs SN74S175NSR
  • SN74ACT74DR vs SN74S175N3
  • SN74ACT74DR vs SN74S175N
  • SN74ACT74DR vs SN74S175D
  • SN74ACT74DR vs SN74S174NSRG4
  • SN74ACT74DR vs SN74S174NSRE4
  • SN74ACT74DR vs SN74S174NSR
  • SN74ACT74DR vs SN74S174N
  • SN74ACT74DR vs SN74S113N
  • SN74ACT74DR vs SN74S112ANSRG4
  • SN74ACT74DR vs SN74S112ANSRE4
  • SN74ACT74DR vs SN74S112ANSR
  • SN74ACT74DR vs SN74S112AN3
  • SN74ACT74DR vs SN74S112AN
  • SN74ACT74DR vs SN74S112ADRG4
  • SN74ACT74DR vs SN74S112ADRE4
  • SN74ACT74DR vs SN74S112ADR
  • SN74ACT74DR vs SN74S112AD
  • SN74ACT74DR vs SN74LVTH574ZQNR
  • SN74ACT74DR vs SN74LVTH574RGYR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described