SN74ABT3611-15PQ
SN74ABT3611-15PQ
Obsolete
Description:  IC 64X36 SYNC FIFO MEM 132-QFP
Manufacturer:  Texas Instruments
History Price: $8.49000
In Stock: 22200
SN74ABT3611-15PQ Specification
Specification
Part No
SN74ABT3611-15PQ
Category
Logic - FIFOs Memory
Manufacturer
Texas Instruments
Series
74ABT
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2.25K (64 x 36)
Function
Synchronous
Data Rate
66.7MHz
Access Time
10ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
130mA
Bus Directional
Bi-Directional
Expansion Type
Width
Programmable Flags Support
Yes
Retransmit Capability
No
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
132-BQFP Bumpered
Supplier Device Package
132-BQFP (24.13x24.13)
SN74ABT3611-15PQ Related Parts
SN74ABT3611-15PCB
SN74ABT3611-15PCB
Texas Instruments
IC 64X36 SYNC FIFO MEM 120-HLQFP
SN74ABT3611-20PCB
SN74ABT3611-20PCB
Texas Instruments
IC 64X36 SYNC FIFO MEM 120-HLQFP
SN74ABT3611-20PQ
SN74ABT3611-20PQ
Texas Instruments
IC 64X36 SYNC FIFO MEM 132-QFP
SN74ABT3611-30PCB
SN74ABT3611-30PCB
Texas Instruments
IC 64X36 SYNC FIFO MEM 120-HLQFP
SN74ABT3612-15PCB
SN74ABT3612-15PCB
Texas Instruments
IC SNC FIFO MEM 64X36X2 120HLQFP
SN74ABT3612-15PQ
SN74ABT3612-15PQ
Texas Instruments
IC SYNC FIFO MEM 64X36X2 132-QFP
SN74ABT3612-20PCB
SN74ABT3612-20PCB
Texas Instruments
IC SNC FIFO MEM 64X36X2 120HLQFP
SN74ABT3612-20PQ
SN74ABT3612-20PQ
Texas Instruments
IC SYNC FIFO MEM 64X36X2 132-QFP
SN74ABT3612-30PCB
SN74ABT3612-30PCB
Texas Instruments
IC SNC FIFO MEM 64X36X2 120HLQFP
SN74ABT3612-30PQ
SN74ABT3612-30PQ
Texas Instruments
IC SYNC FIFO MEM 64X36X2 132-QFP
SN74ABT3613-15PCB
SN74ABT3613-15PCB
Texas Instruments
IC 64X36 SYNC FIFO MEM 120-HLQFP
SN74ABT3613-15PQ
SN74ABT3613-15PQ
Texas Instruments
IC 64X36 SYNC FIFO MEM 132-QFP
SN74ABT3611-15PQ Compare Parts
  • SN74ABT3611-15PQ vs SN74V3690-6PEU
  • SN74ABT3611-15PQ vs SN74V3690-15PEU
  • SN74ABT3611-15PQ vs SN74V3690-10PEU
  • SN74ABT3611-15PQ vs SN74V3680-7PEU
  • SN74ABT3611-15PQ vs SN74V3680-6PEU
  • SN74ABT3611-15PQ vs SN74V3680-15PEU
  • SN74ABT3611-15PQ vs SN74V3680-10PEU
  • SN74ABT3611-15PQ vs SN74V3670-7PEU
  • SN74ABT3611-15PQ vs SN74V3670-6PEU
  • SN74ABT3611-15PQ vs SN74V3670-15PEU
  • SN74ABT3611-15PQ vs SN74V3670-10PEU
  • SN74ABT3611-15PQ vs SN74V3660-7PEU
  • SN74ABT3611-15PQ vs SN74V3660-6PEU
  • SN74ABT3611-15PQ vs SN74V3660-15PEU
  • SN74ABT3611-15PQ vs SN74V3660-10PEU
  • SN74ABT3611-15PQ vs SN74V3650-7PEU
  • SN74ABT3611-15PQ vs SN74V3650-6PEU
  • SN74ABT3611-15PQ vs SN74V3650-15PEU
  • SN74ABT3611-15PQ vs SN74V3650-10PEU
  • SN74ABT3611-15PQ vs SN74V3640-7PEU
  • SN74ABT3611-15PQ vs SN74V3640-6PEU
  • SN74ABT3611-15PQ vs SN74V3640-15PEU
  • SN74ABT3611-15PQ vs SN74V3640-10PEU
  • SN74ABT3611-15PQ vs SN74V293PZAEP
  • SN74ABT3611-15PQ vs SN74V293-7PZA
  • SN74ABT3611-15PQ vs SN74V293-6PZA
  • SN74ABT3611-15PQ vs SN74V293-15PZAG4
  • SN74ABT3611-15PQ vs SN74V293-15PZA
  • SN74ABT3611-15PQ vs SN74V293-10PZA
  • SN74ABT3611-15PQ vs SN74V283PZAEP
  • SN74ABT3611-15PQ vs SN74V283-7PZA
  • SN74ABT3611-15PQ vs SN74V283-6PZA
  • SN74ABT3611-15PQ vs SN74V283-15PZA
  • SN74ABT3611-15PQ vs SN74V283-10PZA
  • SN74ABT3611-15PQ vs SN74V273PZAEP
  • SN74ABT3611-15PQ vs SN74V273-7PZA
  • SN74ABT3611-15PQ vs SN74V273-6PZA
  • SN74ABT3611-15PQ vs SN74V273-15PZA
  • SN74ABT3611-15PQ vs SN74V273-10PZA
  • SN74ABT3611-15PQ vs SN74V263PZAEP
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you