SN54LS640J
SN54LS640J
Active
Description:  IC TXRX INVERT 5.5V 20CDIP
Manufacturer:  Texas Instruments
Datasheet:   SN54LS640J Datasheet
History Price: Active
In Stock: 41300
SN54LS640J Specification
Specification
Part No
SN54LS640J
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CDIP
SN54LS640J PDF Datasheet
SN54LS640J Related Parts
SN54126J
SN54126J
Rochester Electronics
BUS DRIVER, TTL/H/L SERIES, 4-FU
SN54365AJ
SN54365AJ
Texas Instruments
BUS DRIVER
SN54ALS1034J
SN54ALS1034J
Texas Instruments
IC BUFFER 6CH 1-INP 14CDIP
SN54ALS240AJ
SN54ALS240AJ
Texas Instruments
54ALS240A OCTAL BUFFERS/DRIVERS
SN54ALS241BJ
SN54ALS241BJ
Texas Instruments
BUS DRIVER, ALS SERIES
SN54ALS241CJ
SN54ALS241CJ
Texas Instruments
54ALS241 OCTAL BUFFERS/DRIVERS W
SN54ALS580AJ
SN54ALS580AJ
Texas Instruments
BUS DRIVER, ALS SERIES
SN54ALS580BJ
SN54ALS580BJ
Texas Instruments
54ALS580B OCTAL D-TYPE TRANSPARE
SN54ALS652JT
SN54ALS652JT
Texas Instruments
54ALS652 OCTAL BUS TRANSCEIVERS
SN54ALS874BJT
SN54ALS874BJT
Texas Instruments
54ALS874B OCTAL 4-BIT D-TYPE EDG
SN54AS245J
SN54AS245J
Texas Instruments
54AS245 OCTAL BUS TRANSCEIVERS W
SN54AS34J
SN54AS34J
Texas Instruments
BUFFER, AS SERIES, 6-FUNC, TTL
SN54LS640J Compare Parts
  • SN54LS640J vs SN54S374J
  • SN54LS640J vs SN54S244J
  • SN54LS640J vs SN54LS541J
  • SN54LS640J vs SN54LS368AJ
  • SN54LS640J vs SN54LS367AJ
  • SN54LS640J vs SN54LS365AJ
  • SN54LS640J vs SN54LS243J
  • SN54LS640J vs SN54LS241J
  • SN54LS640J vs SN54HCT244J
  • SN54LS640J vs SN54HCT241J
  • SN54LS640J vs SN54HCT240J
  • SN54LS640J vs SN54HC534J
  • SN54LS640J vs SN54HC365J
  • SN54LS640J vs SN54HC244J
  • SN54LS640J vs SN54HC126J
  • SN54LS640J vs SN54HC125J
  • SN54LS640J vs SN54F374J
  • SN54LS640J vs SN54F244J
  • SN54LS640J vs SN54F240J
  • SN54LS640J vs SN54BCT126AJ
  • SN54LS640J vs SN54AS873JT
  • SN54LS640J vs SN54AS826JT
  • SN54LS640J vs SN54AS822JT
  • SN54LS640J vs SN54AS821JT
  • SN54LS640J vs SN54AS645J
  • SN54LS640J vs SN54AS575JT
  • SN54LS640J vs SN54AS574J
  • SN54LS640J vs SN54AS34J
  • SN54LS640J vs SN54AS245J
  • SN54LS640J vs SN54ALS874BJT
  • SN54LS640J vs SN54ALS652JT
  • SN54LS640J vs SN54ALS580BJ
  • SN54LS640J vs SN54ALS580AJ
  • SN54LS640J vs SN54ALS241CJ
  • SN54LS640J vs SN54ALS241BJ
  • SN54LS640J vs SN54ALS240AJ
  • SN54LS640J vs SN54ALS1034J
  • SN54LS640J vs SN54365AJ
  • SN54LS640J vs SN54126J
  • SN54LS640J vs SN55454BJG
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.